Gearmotor Air Motors

32 Results
Pneumatic Motor with Speed Limiter and Gearbox -- DMO15/10
from jbj Techniques Limited

Pneumatic motors with speed limiter and gearbox. Capacity 5.7 - 25.5 kW. With upstream reduction gear to increase torque. These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic... [See More]

  • Type / Applications: Turbine Motors
  • Torque: 149 to 242
  • Mounting: Foot Mount
  • Maximum Air Pressure: 116
Air Motors 1,46 kW -- MU 200
from Mannesman Demag

The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from... [See More]

  • Mounting: Flange Mount
  • Free Speed: 50 to 3000
  • Material: Cast Iron
  • Output: Output Shaft
P1V-M Series -- P1V-M020A0A00
from Parker Hannifin / Automation / Pneumatic - Europe

P1V-M, THE ROBUST VANE AIR MOTOR. Power 0,2 kW, 0,4 kW and 0,6 kW. Very robust design. Patented way for simple change of vanes. Free speeds from 28 up to 10000 rpm. Torque from 0,38 Nm up to 380NM by max output power. Standard equipped with flange mounting. Footmountings as accesories [See More]

  • Type / Applications: Wide Range of Applications
  • Material: Steel
  • Mounting: Flange Mount
  • Maximum Air Pressure: 102
Acid Proof Motor with Gear
from DEPRAG, Inc.

These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly. [See More]

  • Material: Steel
  • Free Speed: 78 to 261
  • Torque: 4.88 to 36.59
  • Output: Hollow shaft / Collet
Engine Barring Motor -- B006
from Ingersoll Rand Industrial Technologies / Air Motors

90 psig air operation produces more than 150 ft-lb of torque. For diesel engines with displacements up to 100 liters and gas engines up to 200 liters. Features. Rugged design provides maximum durability and dependability. Pendant control enables safer one-person operation. 90 psig air operation... [See More]

  • Type / Applications: Motor Starters
  • Torque: 150
  • Mounting: Flange Mount
  • Maximum Air Pressure: 90
Air Driven Gear Motors
from Gast Group

By integrating a lubricated Air Motor with an inline or right angle gearbox, the resulting Gear Motor creates greater torque and slower output speed. In addition to being a non-electrical device and cool running, Gast air motors are ideal for use in hazardous and extreme ambient temperature... [See More]

  • Type / Applications: Vane Motors
  • Material: Stainless-Steel
  • Mounting: Flange Mount (optional feature); Foot Mount
  • Torque: 7.92 to 431
Power Line 1.6kW Motor with Planetary Gears -- Size 9
from DEPRAG, Inc.

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]

  • Mounting: Flange Mount
  • Torque: 23.6 to 59
  • Material: Aluminum; Stainless-Steel; Plastic; Ceramics
  • Air Consumption: 67.1
In-Line Planetary Gear, Multi-Vane Air Motor -- 1801N
from Ingersoll Rand Industrial Technologies / Air Motors

1801 and 1841 Series, In-Line planetary gear, Multi-vane Air Motors. 1.10 hp to 1.40 hp (0.82 to 1.04 Kw). 150 rpm to 1990 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount
  • Torque: 0.0 to 14
Standard Air-Vane Motor - Basic Line with Gear 1200 W
from DEPRAG, Inc.

The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full... [See More]

  • Type / Applications: Vane Motors
  • Material: Cast Iron
  • Mounting: Flange Mount (optional feature); Bracket
  • Torque: 10.25 to 88.5
In-Line Planetary Gear, Multi-Vane Air Motor -- 3800M
from Ingersoll Rand Industrial Technologies / Air Motors

3800 and 3840 Series, In-Line planetary gear, Multi-vane Air Motors. 1.35 hp to 1.55 hp (1.01 to 1.16 Kw). 83 rpm to 1100 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount
  • Torque: 0.0 to 33
In-Line Planetary Gear, Multi-Vane Air Motor -- 4800D
from Ingersoll Rand Industrial Technologies / Air Motors

4800 and 4840 Series, In-Line planetary gear, Multi-vane Air Motors. 3.00 hp to 3.80 hp (2.24 to 2.83 Kw). 83 rpm to 9850 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount
  • Torque: 0.0 to 7.7
In-Line Planetary Gear, Multi-Vane Air Motor -- 7538-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 8.2
In-Line Planetary Gear, Multi-Vane Air Motor -- 7800-1B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount; Flange Mount; Foot Mount (optional feature)
  • Torque: 0.0 to 1
In-Line Planetary Gear, Multi-Vane Air Motor -- 8200-A
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. 1.90 hp to 2.00 hp (1.42 to 1.49 Kw). 140 rpm to 14000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount; Foot Mount (optional feature)
  • Torque: 0.0 to 124
In-Line Planetary Gear, Multi-Vane Air Motor -- 8226-6A
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series with larger 2200 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.50 hp to 0.60 hp (0.373 to 0.447 Kw). 22 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Face Mount; Foot Mount (optional feature)
  • Torque: 0.0 to 17.2
In-Line Planetary Gear, Multi-Vane Air Motor -- M002RHR000AR3
from Ingersoll Rand Industrial Technologies / Air Motors

M002 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.11 hp to 0.25 hp (0.08 to 0.19 Kw). 66 rpm to 26,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Face Mount (optional feature); Flange Mount
  • Torque: 0.0 to 0.2000
In-Line Planetary Gear, Multi-Vane Air Motor -- M004RHR000AR3
from Ingersoll Rand Industrial Technologies / Air Motors

M004 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.31 hp to 0.50 hp (0.23 to 0.37 Kw). 42 rpm to 18,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Face Mount (optional feature); Flange Mount
  • Torque: 0.0 to 0.5300
In-Line Planetary Gear, Multi-Vane Air Motor -- M007RHR000AR4
from Ingersoll Rand Industrial Technologies / Air Motors

M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Flange Mount
  • Torque: 0.0 to 0.7700
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7533-2-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 8.2
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-2B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 1
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-4B
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature); Side Mount
  • Torque: 0.0 to 1
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 8232-1
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.60 hp (0.447 Kw). 390 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 0.7000
Specialty Governed Multi-Vane Air Motor -- 22N51-W/RC
from Ingersoll Rand Industrial Technologies / Air Motors

22N Series, Multi-vane Air Motor. 1.75 hp (1.31 Kw). 275 rpm with built in governor for maximum speed control. Torque adjustability through air controls. Features. Governed motors for improved speed control. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Foot Mount
  • Torque: 0.0 to 66
Spur Gear, Multi-Vane Air Motor -- 17RA005
from Ingersoll Rand Industrial Technologies / Air Motors

17RA and 17RB series, spur gear, Multi-vane Air Motors. 2.20 hp to 2.30 hp (1.64 to 1.72 Kw). 36 rpm to 950 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Flange Mount; Foot Mount
  • Torque: 0.0 to 37
Spur Gear, Multi-Vane Air Motor -- 48RA005
from Ingersoll Rand Industrial Technologies / Air Motors

48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without... [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Flange Mount; Foot Mount
  • Torque: 0.0 to 35
Spur Gear, Multi-Vane Air Motor -- 92RA005
from Ingersoll Rand Industrial Technologies / Air Motors

92RA and 92RB series, spur gear, Multi-vane Air Motors. 7.90 hp to 8.15 hp (5.89 to 6.08 Kw). 59 rpm to 975 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Flange Mount; Foot Mount
  • Torque: 0.0 to 75
Spur Gear, Multi-Vane Air Motor -- 92RM1
from Ingersoll Rand Industrial Technologies / Air Motors

92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls. [See More]

  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
  • Mounting: Face Mount
  • Torque: 0.0 to 45
Turbine Air Starter ST1000 Series -- ST1060 B
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide range of industrial, oil and gas, marine, power generation, rail, and mining... [See More]

  • Type / Applications: Motor Starters
  • Torque: 53 to 353
  • Mounting: Flange Mount
  • Maximum Air Pressure: 150
Turbine Air Starter ST500 Series -- ST544F
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of Diesel –300 to 6,000 CID (5 to 100 liters) Carburated –600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features. Powerful 44 hp turbine motor uses no external... [See More]

  • Type / Applications: Motor Starters
  • Torque: 74 to 182
  • Mounting: Flange Mount
  • Maximum Air Pressure: 150
Turbine Air Starter ST600 Series -- ST650B
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of: Diesel –1000 to 5000 CID (16 to 80 liters) Carburated –2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features. Powerful 67 hp turbine motor uses no external lubrication. Extended pilot for... [See More]

  • Type / Applications: Motor Starters
  • Torque: 155 to 260
  • Mounting: Flange Mount
  • Maximum Air Pressure: 150
Turbine Air Starter ST700/ST900 Series -- ST750/ST950 B
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of: Diesel –1000 to 20,000 CID (16 to 320 liters) Carburated –2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features. Robust gearing handles extended crank... [See More]

  • Type / Applications: Motor Starters
  • Torque: 160 to 250
  • Mounting: Flange Mount
  • Maximum Air Pressure: 150
Vane Air Starter 150BM Series -- 150BMGE
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of: Diesel –500 to 2000 CID (8 to 32 liters) Carburated –1000 to 4000 CID (16 to 64 liters). Features. 150BMG model sealed for use in gas or air applications. Rugged 34 hp motor. Multiple offset gear ratios: C = 2.69:1; E = 3.46:1; D = 3.94:1. Backcap ports for... [See More]

  • Type / Applications: Motor Starters
  • Torque: 100 to 155
  • Mounting: Flange Mount
  • Maximum Air Pressure: 150