Steel - Stainless Air Motors

39 Results
Piston Air Motor PZB -- PZB09-RL-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 1.84
  • Type / Applications: Piston Motors
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-RL-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 2.8
  • Type / Applications: Piston Motors
  • Air Consumption: 6.36
Vane Air Motor LZB -- LZB14-RL-A007-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 3.54
  • Type / Applications: Vane Motors
  • Air Consumption: 8.48
Vane Air Motor LZB -- LZB14-RL-A029-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 0.8481
  • Type / Applications: Vane Motors
  • Air Consumption: 8.48
Vane Air Motor LZB -- LZB22-RL-A005-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 8.7
  • Type / Applications: Vane Motors
  • Air Consumption: 11.23
Vane Air Motor LZB -- LZB22-RL-A022-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 1.99
  • Type / Applications: Vane Motors
  • Air Consumption: 11.23
Vane Air Motor LZB -- LZB22-RL-LR100-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 10.59
  • Type / Applications: Vane Motors
  • Air Fitting: BSP
Vane Air Motor LZB -- LZB22-RL-LR5-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 10.59
  • Type / Applications: Vane Motors
  • Air Fitting: BSP
Vane Air Motor LZB -- LZB34-RL AR150-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 0.2507
  • Type / Applications: Vane Motors
  • Air Consumption: 16.74
Vane Air Motor LZB -- LZB34-RL-A005-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 10.47
  • Type / Applications: Vane Motors
  • Air Consumption: 17.16
Vane Air Motor LZB -- LZB34-RL-LR10-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 16.74
  • Type / Applications: Vane Motors
  • Air Fitting: BSP
Vane Air Motor LZB -- LZB34-RL-LR20-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 16.74
  • Type / Applications: Vane Motors
  • Air Fitting: BSP
Vane Air Motor LZB -- LZB34-RL-LR200-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 16.74
  • Type / Applications: Vane Motors
  • Air Fitting: BSP
Vane Air Motor LZB -- LZB34-RLB-AR004-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 8.92
  • Type / Applications: Vane Motors
  • Air Consumption: 16.74
Vane Air Motor LZB -- LZB34-RLB-AR019-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 1.99
  • Type / Applications: Vane Motors
  • Air Consumption: 16.74
Vane Air Motor LZB -- LZB46-RL-A0012-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 91.45
  • Type / Applications: Vane Motors
  • Air Consumption: 34.33
Vane Air Motor LZB -- LZB46-RL-A005-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 19.91
  • Type / Applications: Vane Motors
  • Air Consumption: 34.33
Vane Air Motor LZB -- LZB46-RL-A015-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 7.74
  • Type / Applications: Vane Motors
  • Air Consumption: 34.33
Vane Air Motor LZB -- LZB54-RL-A005-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 29.5
  • Type / Applications: Vane Motors
  • Air Consumption: 46.62
Vane Air Motor LZB -- LZB66-RL-A005-11
from Atlas Copco Industrial Technique AB

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 56.78
  • Type / Applications: Vane Motors
  • Air Consumption: 72.04
Vane Air Motor LZL -- LZL05-RL-P-IEC
from Atlas Copco Industrial Technique AB

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 1.47
  • Type / Applications: Vane Motors
  • Air Consumption: 52.97
Vane Air Motor LZL -- LZL05-RL-P-NEMA
from Atlas Copco Industrial Technique AB

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]

  • Material: Stainless-Steel; Stainless steel
  • Torque: 1.47
  • Type / Applications: Vane Motors
  • Air Consumption: 52.97
P1V-S Series -- P1V-S002A0130
from Parker Hannifin / Automation / Pneumatic - Europe

All stainless steel design. Power from 0,02kW to 1,2kW. ATEX approved from 0,12kW to 1,2kW. For arduos applications. No-lube intermittent operation as standard. External seals in fluor rubber (FPM). Ideal for food industry applications (shape and FDA approved grease). 0,2kW and 0,3kW Brakemotors for... [See More]

  • Material: Stainless-Steel
  • Mounting: Face Mount
  • Type / Applications: Milling Motors; Drilling and Grinding
  • Torque: 0.2139
Air Motor Grinding Spindles
from Mannesman Demag

The grinding spindle models ES 450 to ES 170 are available as counter clockwise running spindels upon request. Unless you should not find a suitable spindle from our broad range please do not hesitate to ask for our special spindles. We are specialised on customized solutions. The air motor is... [See More]

  • Material: Stainless-Steel
  • Free Speed: 15000 to 100000
  • Type / Applications: Milling Motors
  • Output: Hollow shaft / Collet
Air Driven Gear Motors
from Gast Group

By integrating a lubricated Air Motor with an inline or right angle gearbox, the resulting Gear Motor creates greater torque and slower output speed. In addition to being a non-electrical device and cool running, Gast air motors are ideal for use in hazardous and extreme ambient temperature... [See More]

  • Material: Stainless-Steel
  • Mounting: Flange Mount (optional feature); Foot Mount
  • Type / Applications: Vane Motors
  • Torque: 7.92 to 431
Power Line 1.6kW ATEX Motor -- Size 9
from DEPRAG, Inc.

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]

  • Material: Aluminum; Stainless-Steel; Plastic; Ceramics
  • Torque: 2.43 to 15.86
  • Mounting: Flange Mount
  • Air Consumption: 67.1
Air Motors with Collets
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. stainless steel housings. With collets for high precision. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Model "SL" for anticlockwise... [See More]

  • Material: Stainless-Steel
  • Free Speed: 480 to 19000
  • Type / Applications: Milling Motors
  • Output: Hollow shaft / Collet
Air Motors
from Gast Group

Gast Air Motors are designed to thrive in harsher environments. Their lubrication protects internal components and helps carry away smaller particulate, which can evade filtration, while also providing heat dissipation benefits. Their air throttling and pressure control is not only cost effective... [See More]

  • Material: Stainless-Steel
  • Mounting: Flange Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Torque: 0.4667 to 31
Stainless Steel Air Vane High Torque Motor Motor - Advanced Line 285 W
from DEPRAG, Inc.

Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive price-to-power ratio. [See More]

  • Material: Stainless-Steel
  • Torque: 23.6 to 302
  • Type / Applications: Vane Motors
  • Air Consumption: 16.6
Air Motors with Drill Chuck
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. Stainless steel housings. Stainless steel spindles. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Reversible EBMU Types. The air motor is... [See More]

  • Material: Stainless-Steel
  • Free Speed: 1000 to 5000
  • Type / Applications: Milling Motors
  • Output: Hollow shaft / Collet
Non-Lubricated Air Motors
from Gast Group

No lubrication is necessary for these corrosion resistant air motors. Hub and foot mounting options are available and the units can be mounted in any plane. The compact air motor operating speed and power output can be adjusted to meet the precise needs of your application. Their air throttling and... [See More]

  • Material: Stainless-Steel
  • Mounting: Flange Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Torque: 0.1750 to 0.3583
Air Motors with Integrated Brake
from Mannesman Demag

The models MUB 17 and MUB 23 are equipped with a brake actuated by force. This brake is controlled directly with the ingoing air line. No further guiding hoses are necessary. The models MUB 300, 400 and 600 are equipped with a friction force brake with spring load. This brake is controlled by a... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 7 to 7000
  • Gearhead Output: Concentric (In Line) Output
Air Motors with Right Angle Drive
from Mannesman Demag

The angle motors are alternatively available with a cylindric drive shaft Ø 12 h6. When chosing the required motor the maximum allowed torque under load must be considered. The air motor is suitable for a robust and an unproblematic drive for all industrial applications. It is a proven... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 1100 to 18000
  • Gearhead Output: Right-Angle Output
Air Motors with Speed Control
from Mannesman Demag

To adjuste the optimal speed under load. To compensate the wear of tools. To inform that the tools need to be changed to to wear. To prevent collision. To recongize in time the wear of the motor if speed reduces. stainless steel housings. With collets for high precision. Ideal for drilling or... [See More]

  • Material: Stainless-Steel
  • Free Speed: 1200 to 19000
  • Type / Applications: Milling Motors
  • Output: Hollow shaft / Collet
Clockwise Rotating Air Motors
from Mannesman Demag

All air motors rotating clockwise are also available in rotating direction anti clockwise. [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 16 to 11000
  • Gearhead Output: Concentric (In Line) Output
CNC Air Motor Grinding Spindles
from Mannesman Demag

Oilfree, nearly no wear. Spindle floating support conserves inserted tools. Compensation of unbalanced mass. Precision bearings with steel balls. Resistant to remaining cooling fluids. Maximum speed at small design. High true running accuracy for long continous operations. Powerful vane motor [See More]

  • Material: Stainless-Steel
  • Free Speed: 35000 to 100000
  • Type / Applications: Milling Motors
  • Output: Hollow shaft / Collet
High Torque Air Motors
from Mannesman Demag

The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high torque on a long term and are resistant to... [See More]

  • Material: Stainless-Steel
  • Gearhead Output: Concentric (In Line) Output
  • Output: Hollow shaft / Collet
Low Speed Air Motors
from Mannesman Demag

These motors are designed for the use at very low speeds and have a small size and low torques under load. Motors with low speed are not resistant to stalling. In use these motors may not exceed the specified torque. To ensure that the maximum torque will not be exceeded we recommend to use an... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 5 to 220
  • Gearhead Output: Concentric (In Line) Output
Reversible Air Motors
from Mannesman Demag

Reversible air motors can be used in rotating direction clockwise and anti clockwise. It is very important that if the air motor is pressurized with connection turning the air motor left, the connection turning the air motor right is vented properly (and vize versa) [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 7 to 9500
  • Gearhead Output: Concentric (In Line) Output