Concentric (In-line) Output Air Motors

38 Results
Pneumatic Motor -- PMW160
from jbj Techniques Limited

Pneumatic motors with exhaust air throttle. Performance 2.8 - 8.5 kW. These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can be operated using air,... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount
  • Type / Applications: Turbine Motors
  • Torque: 6.64 to 11.06
Air Motor Grinding Spindles
from Mannesman Demag

The grinding spindle models ES 450 to ES 170 are available as counter clockwise running spindels upon request. Unless you should not find a suitable spindle from our broad range please do not hesitate to ask for our special spindles. We are specialised on customized solutions. The air motor is... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Stainless-Steel
  • Type / Applications: Milling Motors
  • Free Speed: 15000 to 100000
P1V-M Series -- P1V-M020A0A00
from Parker Hannifin / Automation / Pneumatic - Europe

P1V-M, THE ROBUST VANE AIR MOTOR. Power 0,2 kW, 0,4 kW and 0,6 kW. Very robust design. Patented way for simple change of vanes. Free speeds from 28 up to 10000 rpm. Torque from 0,38 Nm up to 380NM by max output power. Standard equipped with flange mounting. Footmountings as accesories [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Wide Range of Applications
  • Material: Steel
Power Line 1.6kW ATEX Motor -- Size 9
from DEPRAG, Inc.

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Aluminum; Stainless-Steel; Plastic; Ceramics
  • Mounting: Flange Mount
  • Torque: 2.43 to 15.86
Direct and Geared Drive Radial Piston Air Motors -- CCM
from Ingersoll Rand Industrial Technologies / Air Motors

CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features. Piston motors are... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Foot Mount
  • Type / Applications: Piston Motors
  • Material: Steel
Air Motors
from Gast Group

Gast Air Motors are designed to thrive in harsher environments. Their lubrication protects internal components and helps carry away smaller particulate, which can evade filtration, while also providing heat dissipation benefits. Their air throttling and pressure control is not only cost effective... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Stainless-Steel
Air Motors 1,46 kW -- MU 200
from Mannesman Demag

The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Cast Iron
  • Mounting: Flange Mount
  • Free Speed: 50 to 3000
P1V-S Series -- P1V-S002A0130
from Parker Hannifin / Automation / Pneumatic - Europe

All stainless steel design. Power from 0,02kW to 1,2kW. ATEX approved from 0,12kW to 1,2kW. For arduos applications. No-lube intermittent operation as standard. External seals in fluor rubber (FPM). Ideal for food industry applications (shape and FDA approved grease). 0,2kW and 0,3kW Brakemotors for... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount
  • Type / Applications: Milling Motors; Drilling and Grinding
  • Material: Stainless-Steel
Direct Drive, Radial Piston Air Motor -- MMP150
from Ingersoll Rand Industrial Technologies / Air Motors

MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran lubrication free or with Natural Gas on specially... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Type / Applications: Piston Motors
  • Torque: 0.0 to 78
Non-Lubricated Air Motors
from Gast Group

No lubrication is necessary for these corrosion resistant air motors. Hub and foot mounting options are available and the units can be mounted in any plane. The compact air motor operating speed and power output can be adjusted to meet the precise needs of your application. Their air throttling and... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Stainless-Steel
Air Motors with Collets
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. stainless steel housings. With collets for high precision. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Model "SL" for anticlockwise... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Stainless-Steel
  • Type / Applications: Milling Motors
  • Free Speed: 480 to 19000
Engine Barring Motor -- B006
from Ingersoll Rand Industrial Technologies / Air Motors

90 psig air operation produces more than 150 ft-lb of torque. For diesel engines with displacements up to 100 liters and gas engines up to 200 liters. Features. Rugged design provides maximum durability and dependability. Pendant control enables safer one-person operation. 90 psig air operation... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Motor Starters
  • Torque: 150
Air Motors with Drill Chuck
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. Stainless steel housings. Stainless steel spindles. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Reversible EBMU Types. The air motor is... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Stainless-Steel
  • Type / Applications: Milling Motors
  • Free Speed: 1000 to 5000
Engine Barring Motor -- T480
from Ingersoll Rand Industrial Technologies / Air Motors

90 psig air operation produces more than 300 ft-lb of torque. For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters. Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments. Features. Reversible vane air motor... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Motor Starters
  • Torque: 300
Air Motors with Integrated Brake
from Mannesman Demag

The models MUB 17 and MUB 23 are equipped with a brake actuated by force. This brake is controlled directly with the ingoing air line. No further guiding hoses are necessary. The models MUB 300, 400 and 600 are equipped with a friction force brake with spring load. This brake is controlled by a... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Free Speed: 7 to 7000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor -- 1801N
from Ingersoll Rand Industrial Technologies / Air Motors

1801 and 1841 Series, In-Line planetary gear, Multi-vane Air Motors. 1.10 hp to 1.40 hp (0.82 to 1.04 Kw). 150 rpm to 1990 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount
  • Type / Applications: Vane Motors
  • Material: Steel
Air Motors with Speed Control
from Mannesman Demag

To adjuste the optimal speed under load. To compensate the wear of tools. To inform that the tools need to be changed to to wear. To prevent collision. To recongize in time the wear of the motor if speed reduces. stainless steel housings. With collets for high precision. Ideal for drilling or... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Stainless-Steel
  • Type / Applications: Milling Motors
  • Free Speed: 1200 to 19000
In-Line Planetary Gear, Multi-Vane Air Motor -- 3800M
from Ingersoll Rand Industrial Technologies / Air Motors

3800 and 3840 Series, In-Line planetary gear, Multi-vane Air Motors. 1.35 hp to 1.55 hp (1.01 to 1.16 Kw). 83 rpm to 1100 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount
  • Type / Applications: Vane Motors
  • Material: Steel
Clockwise Rotating Air Motors
from Mannesman Demag

All air motors rotating clockwise are also available in rotating direction anti clockwise. [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Free Speed: 16 to 11000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor -- 4800D
from Ingersoll Rand Industrial Technologies / Air Motors

4800 and 4840 Series, In-Line planetary gear, Multi-vane Air Motors. 3.00 hp to 3.80 hp (2.24 to 2.83 Kw). 83 rpm to 9850 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount
  • Type / Applications: Vane Motors
  • Material: Steel
CNC Air Motor Grinding Spindles
from Mannesman Demag

Oilfree, nearly no wear. Spindle floating support conserves inserted tools. Compensation of unbalanced mass. Precision bearings with steel balls. Resistant to remaining cooling fluids. Maximum speed at small design. High true running accuracy for long continous operations. Powerful vane motor [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Material: Stainless-Steel
  • Type / Applications: Milling Motors
  • Free Speed: 35000 to 100000
In-Line Planetary Gear, Multi-Vane Air Motor -- 7538-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Steel
High Torque Air Motors
from Mannesman Demag

The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high torque on a long term and are resistant to... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Output: Hollow shaft / Collet
  • Material: Stainless-Steel
In-Line Planetary Gear, Multi-Vane Air Motor -- 7800-1B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount; Flange Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Steel
Low Speed Air Motors
from Mannesman Demag

These motors are designed for the use at very low speeds and have a small size and low torques under load. Motors with low speed are not resistant to stalling. In use these motors may not exceed the specified torque. To ensure that the maximum torque will not be exceeded we recommend to use an... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Free Speed: 5 to 220
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor -- 8200-A
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. 1.90 hp to 2.00 hp (1.42 to 1.49 Kw). 140 rpm to 14000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Steel
Reversible Air Motors
from Mannesman Demag

Reversible air motors can be used in rotating direction clockwise and anti clockwise. It is very important that if the air motor is pressurized with connection turning the air motor left, the connection turning the air motor right is vented properly (and vize versa) [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Free Speed: 7 to 9500
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor -- 8226-6A
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series with larger 2200 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.50 hp to 0.60 hp (0.373 to 0.447 Kw). 22 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount; Foot Mount (optional feature)
  • Type / Applications: Vane Motors
  • Material: Steel
In-Line Planetary Gear, Multi-Vane Air Motor -- M002RHR000AR3
from Ingersoll Rand Industrial Technologies / Air Motors

M002 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.11 hp to 0.25 hp (0.08 to 0.19 Kw). 66 rpm to 26,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount (optional feature); Flange Mount
  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
In-Line Planetary Gear, Multi-Vane Air Motor -- M004RHR000AR3
from Ingersoll Rand Industrial Technologies / Air Motors

M004 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.31 hp to 0.50 hp (0.23 to 0.37 Kw). 42 rpm to 18,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Face Mount (optional feature); Flange Mount
  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
In-Line Planetary Gear, Multi-Vane Air Motor -- M007RHR000AR4
from Ingersoll Rand Industrial Technologies / Air Motors

M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Vane Motors
  • Material: Aluminum; Steel
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7533-2-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-2B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-4B
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature); Side Mount
  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 8232-1
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.60 hp (0.447 Kw). 390 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
Specialty Governed Multi-Vane Air Motor -- 22N51-W/RC
from Ingersoll Rand Industrial Technologies / Air Motors

22N Series, Multi-vane Air Motor. 1.75 hp (1.31 Kw). 275 rpm with built in governor for maximum speed control. Torque adjustability through air controls. Features. Governed motors for improved speed control. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Foot Mount
  • Type / Applications: Vane Motors
  • Material: Steel
Turbine Air Starter ST600 Series -- ST650B
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of: Diesel –1000 to 5000 CID (16 to 80 liters) Carburated –2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features. Powerful 67 hp turbine motor uses no external lubrication. Extended pilot for... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Motor Starters
  • Torque: 155 to 260
Vane Air Starter SS175 Series -- SS175GB
from Ingersoll Rand Industrial Technologies / Air Motors

For engine displacement of: Diesel –200 to 1200 CID (3 to 20 liters) Carburated –400 to 2400 CID (6 to 40 liters). Features. Sealed for use in air or gas applications. Rugged 36 hp motor on SS350; 18 hp motor on SS175. Overhung pre-engaged pinion design for fit-up flexibility. Backcap... [See More]

  • Gearhead Output: Concentric (In Line) Output
  • Mounting: Flange Mount
  • Type / Applications: Motor Starters
  • Torque: 30 to 46