Union Globe Valves

5 Results
PVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]

  • Connection Description: Threaded; BoltFlange; Union; Socket Weld
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 10.00
  • Media Temperature: 140
Ball Valve -- 119132617 [NL3W00B from NIBCO INC.]
from Radwell International

1-1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50 to 12.00
  • Media: Water; Potable Water
Ball Valve -- 122117155 [NL3W00C from NIBCO INC.]
from Radwell International

1-1/2" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Ball Valve -- 26336529 [VB-7314-0-4-4 from Invensys PLC]
from Radwell International

GLOBE VALVE, 1/2" SWEAT, UNION MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Union