Electric Globe Valves
from KSB AG
Design. Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures;... [See More]
- Actuation: Electric
- Connection Description: BoltFlange
- Valve Size: 0.59 to 13.78
- Maximum Pressure: 232.06
from Belimo Americas
Globe Valve,0.5",2 Way,0.4 Cv,w/ Spring Return,120V,On/Off [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 0.50
- Agency: ANSI
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Actuation: Electric
- Connection Description: Threaded; 1/2" NPT
- Valve Size: 0.50
- Maximum Pressure: 365.00
from Gemu Valves
Construction. GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features. Suitable for inert and... [See More]
- Actuation: Electric; Motorized
- Connection Description: Threaded (optional feature); Clamp Flange (optional feature); Union (optional feature)
- Valve Size: 0.12 to 0.59
- Maximum Pressure: 13.05 to 87.02
from Bell & Gossett, a xylem brand
Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke... [See More]
- Actuation: Electric; Choice of Siemens and Honeywell actuators
- Primary Material: Brass / Bronze; Cast Iron
- Valve Size: 0.50 to 6.00
- Media: Water; Potable Water
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]
- Actuation: Electric
- Connection Description: Butt Weld
- Valve Size: 0.39 to 1.97
- Maximum Pressure: 3045.79
from Belimo Americas
Globe Valve,0.5",2 Way,0.4 Cv,w/ Non-Spring,24V,Floating [See More]
- Actuation: Electric; Non fail-safe
- Connection Description: Threaded
- Valve Size: 0.50
- Agency: ANSI
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Beschreibung. [See More]
- Actuation: Electric
- Connection Description: Butt Weld
- Valve Size: 2.56 to 11.81
- Maximum Pressure: 3045.79
from Belimo Americas
Globe Valve,0.5",2 Way,0.4 Cv,w/ Electronic Fail-Safe,24V,Floating [See More]
- Actuation: Electric; Electronic fail-safe
- Connection Description: Threaded
- Valve Size: 0.50
- Agency: ANSI
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications. Residual heat removal systems in nuclear applications. Overview of technical data. Actuator options available ex works. [See More]
- Actuation: Electric
- Connection Description: Butt Weld
- Valve Size: 11.81 to 15.75
- Maximum Pressure: 3045.79
from Belimo Americas
Globe Valve,1",2 Way,10 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 1.00
- Agency: ANSI
from Belimo Americas
Globe Valve,1.5",2 Way,28 Cv,w/ Spring Return,24V,Modulating [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 1.50
- Maximum Pressure: 210.00
from Belimo Americas
Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,120V,On/Off [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 210.00
from Belimo Americas
Globe Valve,0.5",3 Way,2.2 Cv,w/ Non-Spring,24V,Floating [See More]
- Actuation: Electric; Non fail-safe
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 250.00
from Belimo Americas
Globe Valve,0.5",3 Way,2.2 Cv,w/ Electronic Fail-Safe,24V,Floating [See More]
- Actuation: Electric; Electronic fail-safe
- Connection Description: Threaded
- Valve Size: 0.50
- Maximum Pressure: 250.00
from Belimo Americas
Globe Valve,1",3 Way,14 Cv,w/ Spring Return,24V,Modulating [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 1.00
- Maximum Pressure: 220.00
from Belimo Americas
Globe Valve,1.5",3 Way,28 Cv,w/ Spring Return,24V,Modulating [See More]
- Actuation: Electric; Spring return
- Connection Description: Threaded
- Valve Size: 1.50
- Maximum Pressure: 210.00
from Belimo Americas
Globe Valve,4",2 Way,170 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,4",2 Way,170 Cv,w/ Spring Return,24V,MFT,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,4",2 Way,170 Cv,w/ Electronic Fail-Safe,24V,Floating [See More]
- Actuation: Electric; Electronic fail-safe
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,24V,Floating [See More]
- Actuation: Electric; Non fail-safe
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,4",2 Way,170 Cv,w/ Non-Spring,120V,Floating Point [See More]
- Actuation: Electric; Non fail-safe
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 250.00
from Belimo Americas
Globe Valve,5",2 Way,263 Cv,w/ Spring Return,24V,MFT,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 5.00
- Maximum Pressure: 185.00
from Belimo Americas
Globe Valve,2.5",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 2.50
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,2.5",2 Way,65 Cv,w/ Spring Return,24V,MFT,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 2.50
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,2.5",2 Way,65 Cv,w/ Spring Return,24V,MFT [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 2.50
- Maximum Pressure: 140.00
from Belimo Americas
Globe Valve,2.5",2 Way,65 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 2.50
- Maximum Pressure: 250.00
from Belimo Americas
Globe Valve,3",2 Way,90 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 3.00
- Maximum Pressure: 310.00
from Belimo Americas
Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 12.00
from Belimo Americas
Globe Valve,4",3 Way,190 Cv,w/ Spring Return,24V,MFT [See More]
- Actuation: Electric; Spring return
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 12.00
from Belimo Americas
Globe Valve,4",3 Way,190 Cv,w/ Electronic Fail-Safe,24V,MFT [See More]
- Actuation: Electric; Electronic fail-safe
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 37.00
from Belimo Americas
Globe Valve,4",3 Way,190 Cv,w/ Non-Spring,24V,Floating [See More]
- Actuation: Electric; Non fail-safe
- Connection Description: BoltFlange
- Valve Size: 4.00
- Maximum Pressure: 33.00