Gasoline / Diesel Fuel Globe Valves

3 Results
Flanged Globe Valve -- Model 1"-25
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
  • Valve Size: 1.00
  • Primary Material: Stainless Steel; Steel
Forged Stainless Steel Globe Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 1.00
  • Primary Material: Stainless Steel
Threaded Globe Valve -- Model 1/2"
from Sharpe Valves

ASTM-A315, inside screw and screwed bonnet, rising stem [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.50
  • Maximum Pressure: 200.00