Butt Weld Globe Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of API Globe Valve. THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and reducing maintenance... [See More]
- Connection Description: BoltFlange; Butt Weld
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of API Globe Valve with Bellows. THINKTANK API Globe Valve is engineered to comply with the stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and... [See More]
- Connection Description: BoltFlange; Butt Weld
- Valve Size: 2.00
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of DIN Angle Globe Valve. THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and reducing... [See More]
- Connection Description: BoltFlange; Butt Weld
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of DIN Globe Valve. THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and reducing... [See More]
- Connection Description: BoltFlange; Butt Weld
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of DIN Globe Valve with Bellows. THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and... [See More]
- Connection Description: BoltFlange; Butt Weld
from Shanghai Thinktank Process Management Co., Ltd
Description. Brief of DIN Y Type Globe Valve. THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve ’s service life and reducing... [See More]
- Connection Description: BoltFlange; Butt Weld
from Parker Hannifin / Automation Group / Fluid Control Division
Technical Specifications. •300# Class 316 stainless steel body per ANSI B16.34. •17-4 stainless steel plug and stem. •Body sizes 1/2", 1", 1 ½", 2" •-40 °F to 450 °F (-40 °C to 232 °C) temperature range. For extended ranges, consult factory. •Actuator... [See More]
- Connection Description: Butt Weld; B (BUTT WELD)
from Cooper Valves
Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER ® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than 12 ” are available upon special... [See More]
- Connection Description: BoltFlange; Butt Weld; RFF BW RTJ
- Maximum Pressure: 285.00 to 2220.00
- Valve Size: 0.50 to 12.00
- Primary Material: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
from KSB AG
Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]
- Connection Description: Butt Weld
- Maximum Pressure: 6367.16
- Valve Size: 1.97 to 7.87
- Media Temperature: 32 to 1099
from Velan, Inc.
Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high... [See More]
- Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
- Media: Steam
- Valve Size: 0.50 to 2.00
- Agency: ASME
from Xiamen Landee Industries Co., Ltd.
Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). [See More]
- Connection Description: Butt Weld; Flanged
- Maximum Pressure: 150.00 to 2500.00
- Valve Size: 0.50 to 24.00
- Media Temperature: -321 to 1099
from Cooper Valves
COOPER ® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350 ° F, Cooper ’s cryogenic cast full port globe valves feature a raised face, ring-type joint and are butt welded. [See More]
- Connection Description: BoltFlange; Butt Weld; RFF RTJ BW
- Maximum Pressure: 285.00 to 1480.00
- Valve Size: 0.50 to 8.00
- Media Temperature: -350 to ?
from KSB AG
Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and... [See More]
- Connection Description: BoltFlange; Butt Weld
- Maximum Pressure: 1537.40
- Valve Size: 1.97 to 11.81
- Media Temperature: 32 to 1501
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Connection Description: Butt Weld; Butt weld
- Media: Water
- Valve Size: 2.50 to 10.00
- Agency: ASME
from Xiamen Landee Industries Co., Ltd.
Forged Steel Globe Valves with ANSI B16.5, Class 800 to 2500. Model Number:LD 007-FST2. Key Specifications/Special Features: . Size: 3/8 to 2 inches. Rating: 800 to 2,500lb. Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234. Socket welding end: ANSI B16.11, JB/T175-95. Screw... [See More]
- Connection Description: Butt Weld; Socket Weld; Flange
- Maximum Pressure: 800.00 to 2500.00
- Valve Size: 0.38 to 2.00
- Primary Material: Steel
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]
- Connection Description: Butt Weld
- Maximum Pressure: 1740.45
- Valve Size: 0.59 to 1.97
- Media Temperature: 32 to 689
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Media: Water
- Valve Size: 2.50 to 14.00
- Agency: ASME
from Xiamen Landee Industries Co., Ltd.
Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]
- Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
- Maximum Pressure: 150.00 to 2500.00
- Valve Size: 0.12 to 2.50
- Media Temperature: -321 to 1099
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]
- Connection Description: Butt Weld
- Maximum Pressure: 3045.79
- Valve Size: 0.59 to 1.97
- Media Temperature: 32 to 689
from Velan, Inc.
Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet forging - no joints to leak... [See More]
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Media: Steam
- Valve Size: 0.50 to 4.00
- Agency: ASME
from Xiamen Landee Industries Co., Ltd.
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1. Key Specifications/Special Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8, CF8M and Monel. Pressure: ANSI class 150... [See More]
- Connection Description: Butt Weld; Flanged
- Maximum Pressure: 150.00 to 2500.00
- Valve Size: 2.00 to 24.00
- Media Temperature: -321 to 1202
from KSB AG
Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]
- Connection Description: Butt Weld
- Maximum Pressure: 3045.79
- Valve Size: 0.39 to 1.97
- Media Temperature: 32 to 689
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet... [See More]
- Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
- Media: Water; Wastewater
- Valve Size: 2.00 to 8.00
- Agency: ASME
from Xiamen Landee Industries Co., Ltd.
Cast steel globe valves 900lb. Model Number: LD 002-GL2. Key Specifications/Special Features: . Cast steel globe valves 900lb. Size: 2 to 36 inches (50 to 900mm). Brief description: SeriesCSGLV-4 are used to cut or connect the pipe media under nominalpressure Class 900lb, working temperature... [See More]
- Connection Description: Butt Weld
- Media Temperature: -20 to 1472
- Valve Size: 2.00 to 36.00
- Primary Material: Stainless Steel; Steel; Carbon Steel
from KSB AG
Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]
- Connection Description: Butt Weld
- Maximum Pressure: 2509.15
- Valve Size: 0.16 to 0.98
- Media Temperature: 32 to 689
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. All basic design features of Velan cast steel globe valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL DESIGN FEATURES: •... [See More]
- Connection Description: BoltFlange; Butt Weld; Butt weld, Flanged
- Agency: ASME
- Valve Size: 2.00 to 16.00
from Xiamen Landee Industries Co., Ltd.
Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. LD 002-GL3. Key Specifications/Special Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8, CF8M and Monel. Pressure: ANSI class 150 to 2,500... [See More]
- Connection Description: Butt Weld; Flanged
- Maximum Pressure: 150.00 to 2500.00
- Valve Size: 2.00 to 24.00
- Media Temperature: -321 to 1202