PVC Globe Valves

5 Results
Air-Operated, Normally Closed Valve -- BST-NC
from Plast-O-Matic Valves, Inc.

Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and materials; configurations include fail-safe spring return, air x air operation, or line... [See More]

  • Primary Material: PVC
  • Connection Description: Threaded; BoltFlange (optional feature); Socket Weld (optional feature); 1/8" NPT
  • Valve Size: 0.50 to 2.00
  • Maximum Pressure: 30.00 to 100.00
PVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]

  • Primary Material: PVC
  • Connection Description: Threaded; BoltFlange; Union; Socket Weld
  • Valve Size: 0.50 to 10.00
  • Maximum Pressure: 250.00
Manual Flow Control Angle Globe Valves -- AV Series
from Hayward Flow Control

AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features. PVC. Space Saving 90 Degree Body. Panel Mount Lugs on 1/4 in. Size. Fine Pitch Stem Threads for Precision... [See More]

  • Primary Material: PVC
  • Connection Description: Threaded
  • Valve Size: 0.25 to 2.00
  • Maximum Pressure: 150.00
Asahi PVC Globe Valves -- 21061
from U.S. Plastic Corporation

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA... [See More]

  • Primary Material: PVC
  • Connection Description: Threaded
  • Valve Size: 0.50
PVC Angle Globe Valves -- 19278
from U.S. Plastic Corporation

Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to... [See More]

  • Primary Material: PVC
  • Connection Description: Threaded
  • Valve Size: 0.25