Exotic Metal Globe Valves
from Cooper Valves
Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER ® Valves cast globe valve is also available for cryogenic service with an extended bonnet. Globe valves larger than 12 ” are available upon special... [See More]
- Primary Material: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
- Connection Description: BoltFlange; Butt Weld; RFF BW RTJ
- Valve Size: 0.50 to 12.00
- Maximum Pressure: 285.00 to 2220.00
from TrimTeck
Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL ™ provides stiffness, maintains high positioning accuracy control – making for the world... [See More]
- Primary Material: Stainless Steel; Steel; Exotic Metal
- Connection Description: BoltFlange
- Valve Size: 0.50 to 24.00
- Actuation: ElectroPneumatic
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel; Exotic Metal
- Media Temperature: -436 to 1472
- Valve Size: 0.25 to 20.00
- Actuation: Manual; Pneumatic (optional feature)