Potable Water Globe Valves

10 Results
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Media: Water; Potable Water
  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Valve Size: 0.50 to 12.00
  • Primary Material: Brass / Bronze
Flanged Globe Valve -- Model 1"-25
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
  • Valve Size: 1.00
  • Primary Material: Stainless Steel; Steel
Manual Flow Control Angle Globe Valves -- AV Series
from Hayward Flow Control

AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features. PVC. Space Saving 90 Degree Body. Panel Mount Lugs on 1/4 in. Size. Fine Pitch Stem Threads for Precision... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Connection Description: Threaded
  • Valve Size: 0.25 to 2.00
  • Maximum Pressure: 150.00
Carbon Steel Globe Silent Check Valves -- 113DT
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Media: Air; Breathable; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 600 Patterns
  • Valve Size: 2.00 to 30.00
  • Maximum Pressure: ? to 1480.00
Pressure Independent Control Valves -- Ultra Setter™
from Bell & Gossett, a xylem brand

Pressure Independent Control Valves combine easy field adjustability with excellent flow control, making them the ideal energy efficient solution for your HVAC system. The unique GPM dial makes setting and changing the maximum flow a breeze. And the innovative valve design provides full stroke... [See More]

  • Media: Water; Potable Water
  • Primary Material: Brass / Bronze; Cast Iron
  • Valve Size: 0.50 to 6.00
  • Actuation: Electric; Choice of Siemens and Honeywell actuators
Forged Stainless Steel Globe Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 1.00
  • Primary Material: Stainless Steel
Cast Bronze Globe Silent Check Valves -- 105MBP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Media: Air; Breathable; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 150 Patterns
  • Valve Size: 2.00 to 30.00
  • Maximum Pressure: ? to 225.00
Threaded Globe Valve -- Model 1/2"
from Sharpe Valves

ASTM-A315, inside screw and screwed bonnet, rising stem [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.50
  • Maximum Pressure: 200.00
Cast Bronze Globe Silent Check Valves -- 109MBP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]

  • Media: Air; Breathable; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 300 Patterns
  • Valve Size: 2.00 to 30.00
  • Maximum Pressure: ? to 500.00
Cast Iron Globe Silent Check Valves -- 105MAP
from Mueller Steam Specialty

Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]

  • Media: Air; Breathable; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Connection Description: BoltFlange; Flanges, Class 125 Patterns
  • Valve Size: 2.00 to 30.00
  • Maximum Pressure: 150.00 to 200.00