Threaded Globe Valves

72 Results
Globe Valve Threaded -- 1261005
from Asahi/America, Inc.

Used for efficient throttling of flowPositive shut-offDisplays excellent flow regulating characteristics throughout the entire lift of the discAll sizes rated for full vacuum serviceEPDM seals. FKM optional [See More]

  • Connection Description: Threaded; Threaded
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
Air-Operated, Normally Closed Valve -- BST-NC
from Plast-O-Matic Valves, Inc.

Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and materials; configurations include fail-safe spring return, air x air operation, or line... [See More]

  • Connection Description: Threaded; BoltFlange (optional feature); Socket Weld (optional feature); 1/8" NPT
  • Maximum Pressure: 30.00 to 100.00
  • Valve Size: 0.50 to 2.00
  • Primary Material: PVC
Globe Valves -- 4992032
from RS Components, Ltd.

S/steel AISI globe valve,3/8in BSP F-F [See More]

  • Connection Description: Threaded; 3/8 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 0.38
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 4992559
from RS Components, Ltd.

S/steel AISI globe valve,1/2in BSP F-F [See More]

  • Connection Description: Threaded; 1/2 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 0.50
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 4992565
from RS Components, Ltd.

S/steel AISI globe valve,3/4in BSP F-F [See More]

  • Connection Description: Threaded; 3/4 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 0.75
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 4992571
from RS Components, Ltd.

S/steel AISI globe valve,1in BSP F-F [See More]

  • Connection Description: Threaded; 1 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.00
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 4992593
from RS Components, Ltd.

S/steel AISI globe valve,1 1/4in BSP F-F [See More]

  • Connection Description: Threaded; 1-1/4 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.25
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 4992600
from RS Components, Ltd.

S/steel AISI globe valve,1 1/2in BSP F-F [See More]

  • Connection Description: Threaded; 1-1/2 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.50
  • Primary Material: Stainless Steel; Stainless steel
Globe Valves -- 5103794
from RS Components, Ltd.

Bronze globe valve,PN32,1.1/2in BSPT [See More]

  • Connection Description: Threaded; 1-1/2 in bspt
  • Maximum Pressure: 464.12
  • Valve Size: 37257.00
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 5103801
from RS Components, Ltd.

Bronze globe valve,PN32,1in BSPT [See More]

  • Connection Description: Threaded; 1 in bspt
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 5103817
from RS Components, Ltd.

Bronze globe valve,PN32,3/4in BSPT [See More]

  • Connection Description: Threaded; 3/4 in bspt
  • Maximum Pressure: 464.12
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 5115040
from RS Components, Ltd.

Bronze globe valve,PN32,1/2in BSPT [See More]

  • Connection Description: Threaded; 1/2 in bspt
  • Maximum Pressure: 464.12
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 5115056
from RS Components, Ltd.

Bronze globe valve,PN32,2in BSPT [See More]

  • Connection Description: Threaded; 2 in bspt
  • Maximum Pressure: 464.12
  • Valve Size: 2.00
  • Media Temperature: 14
Globe Valves -- 9171659
from RS Components, Ltd.

Bronze Globe Valve GV32B 1/2 Inch BSP [See More]

  • Connection Description: Threaded; 1/2 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 9171665
from RS Components, Ltd.

Bronze Globe Valve GV32B 3/4 Inch BSP [See More]

  • Connection Description: Threaded; 3/4 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 0.75
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 9171669
from RS Components, Ltd.

Bronze Globe Valve GV32B 1 Inch BSP [See More]

  • Connection Description: Threaded; 1 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.00
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 9171671
from RS Components, Ltd.

Bronze Globe Valve GV32B 11/4 Inch BSP [See More]

  • Connection Description: Threaded; 1-1/4 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.25
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 9171675
from RS Components, Ltd.

Bronze Globe Valve GV32B 11/2 Inch BSP [See More]

  • Connection Description: Threaded; 1-1/2 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 1.50
  • Primary Material: Brass / Bronze; Bronze
Globe Valves -- 9171681
from RS Components, Ltd.

Bronze Globe Valve GV32B 2 Inch BSP [See More]

  • Connection Description: Threaded; 2 in bsp
  • Maximum Pressure: 464.12
  • Valve Size: 2.00
  • Primary Material: Brass / Bronze; Bronze
Globe/Angle Valve -- V5011F1105
from Honeywell International, Inc.

GLOBE, 2 WAY TYPE. 2 1/2 INCH NOMINAL SIZE. ANSI 150 APPLICABLE STANDARD. GLYCONE/WATER, STEAM APPLICATION. 45 TO 250 DEG F TEMPERATURE RATING. RED BRASS BODY MATERIAL. 240 PSI AT 150 DEG F WATER PRESSURE RATING. 2 1/2 INCH FNPT X 2 1/2 INCH FNPT END CONNECTION. 7 1/2 INCH END TO END DISTANCE. BRASS... [See More]

  • Connection Description: Threaded; 2 1/2 INCH FNPT X 2 1/2 INCH FNPT
  • Maximum Pressure: 240.00
  • Valve Size: 2.50
  • Media Temperature: 45 to 250
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Media Temperature: -321 to 1099
Packless Globe Valve -- 456-C12SWT
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Threaded
  • Media Temperature: 300
  • Maximum Pressure: 300.00
  • Primary Material: Steel
Direct-acting 2/2 way plunger valve -- 307748
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Connection Description: Threaded
  • Media Temperature: 14 to 284
  • Maximum Pressure: 435.11
  • Primary Material: Brass / Bronze
Manual Flow Control Angle Globe Valves -- AV Series
from Hayward Flow Control

AV Series angle globe valves are available in PVC only and have FPM o-rings and seals. They have threaded end connections only and are assembled with silicone free lubricant. Features. PVC. Space Saving 90 Degree Body. Panel Mount Lugs on 1/4 in. Size. Fine Pitch Stem Threads for Precision... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 2.00
  • Media Temperature: 70
PVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]

  • Connection Description: Threaded; BoltFlange; Union; Socket Weld
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 10.00
  • Media Temperature: 140
Bellows Seal Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Media: Water; Wastewater
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Ball Valve -- 119132617 [NL3W00B from NIBCO INC.]
from Radwell International

1-1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Electronic Globe Valve -- GS2A-1.0
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Connection Description: Threaded; 1/2" NPT
  • Maximum Pressure: 365.00
  • Valve Size: 0.50
  • Primary Material: Brass / Bronze
Forged Regular Port Globe Valves -- Pressure Class 800-1500
from Cooper Valves

COOPER ® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred. [See More]

  • Connection Description: Threaded; Socket Weld; SE SW TSW
  • Maximum Pressure: 1975.00 to 3705.00
  • Valve Size: 0.50 to 2.00
  • Primary Material: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
Asahi PVC Globe Valves -- 21061
from U.S. Plastic Corporation

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA... [See More]

  • Connection Description: Threaded
  • Primary Material: PVC
  • Valve Size: 0.50
Globe Valve -- G212+LF120 US
from Belimo Americas

Globe Valve,0.5",2 Way,0.4 Cv,w/ Spring Return,120V,On/Off [See More]

  • Connection Description: Threaded
  • Actuation: Electric; Spring return
  • Valve Size: 0.50
  • Agency: ANSI
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Primary Material: Brass / Bronze
  • Valve Size: 0.50 to 12.00
  • Media: Water; Potable Water
Direct-acting 2/2 way plunger valve -- 307764
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Connection Description: Threaded
  • Media Temperature: 14 to 284
  • Maximum Pressure: 435.11
  • Primary Material: Stainless Steel
Bellows Seal Globe Valves, Y-pattern
from Velan, Inc.

Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Media: Steam
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Ball Valve -- 122117155 [NL3W00C from NIBCO INC.]
from Radwell International

1-1/2" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
PVC Angle Globe Valves -- 19278
from U.S. Plastic Corporation

Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to... [See More]

  • Connection Description: Threaded
  • Primary Material: PVC
  • Valve Size: 0.25
Globe Valve -- G212+LVB24-3
from Belimo Americas

Globe Valve,0.5",2 Way,0.4 Cv,w/ Non-Spring,24V,Floating [See More]

  • Connection Description: Threaded
  • Actuation: Electric; Non fail-safe
  • Valve Size: 0.50
  • Agency: ANSI
Plunger valve 2/2 way direct-acting -- 461781
from Burkert Fluid Control Systems

Valve 6011 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A B ürkert-specific flange design (SFB) enables space-saving... [See More]

  • Connection Description: Threaded
  • Media Temperature: 14 to 212
  • Maximum Pressure: 174.05
  • Primary Material: Stainless Steel
Inclined Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Media: Water; Steam
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Control Valve -- 102108981
from Radwell International

GLOBE VALVE, THREADED, CLASS 800, 1975PSI @ 100 °F MAX, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Globe Valve -- G212S+LVKB24-3
from Belimo Americas

Globe Valve,0.5",2 Way,0.4 Cv,w/ Electronic Fail-Safe,24V,Floating [See More]

  • Connection Description: Threaded
  • Actuation: Electric; Electronic fail-safe
  • Valve Size: 0.50
  • Agency: ANSI
Plunger valve 3/2 way direct-acting -- 125375
from Burkert Fluid Control Systems

Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A B ürkert-specific flange design (SFB) enables space-saving... [See More]

  • Connection Description: Threaded; BoltFlange
  • Media Temperature: 14 to 212
  • Maximum Pressure: 87.02
  • Primary Material: Brass / Bronze
Socket Weld/threaded Globe Valves
from Velan, Inc.

API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits. • Wall thickness to ASME B16.34. • Precision, high quality investment castings. [See More]

  • Connection Description: Threaded; Socket Weld; Socket weld, Threaded
  • Agency: ASME
  • Valve Size: 0.50 to 2.00
Control Valve -- 10653781 [V5862A-3029 from Honeywell Analytics, Inc.]
from Radwell International

CARTRIDGE GLOBE VALVE, TWO-WAY, 1 INCH NPT, 11CV, THREADED CONNECTION, LINEAR FLOW, 232 PSI, STEM DOWN TO CLOSE, AMBIENT TEMPERATURE: 36-230 DEGREES FARENHEIT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Primary Material: Brass / Bronze
Globe Valve -- G224+NFBUP-S-X1
from Belimo Americas

Globe Valve,1",2 Way,10 Cv,w/ Spring Return,24 -240V,On/Off,SW [See More]

  • Connection Description: Threaded
  • Actuation: Electric; Spring return
  • Valve Size: 1.00
  • Agency: ANSI
Plunger valve 3/2 way direct-acting -- 429146
from Burkert Fluid Control Systems

Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A B ürkert-specific flange design (SFB) enables space-saving... [See More]

  • Connection Description: Threaded
  • Media Temperature: 14 to 212
  • Maximum Pressure: 145.04
  • Primary Material: Brass / Bronze
Control Valve -- 123656483 [590T-100 from Milwaukee Valve Company]
from Radwell International

VALVE, GLOBE VALVE, BRONZE BODY, 1 INCH, 150 SWP - 300 WOG, THREADED END CONNECTION, RISING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT, TFE DISC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Globe Valve -- G240+AFB24-SR-X1
from Belimo Americas

Globe Valve,1.5",2 Way,28 Cv,w/ Spring Return,24V,Modulating [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 210.00
  • Valve Size: 1.50
  • Actuation: Electric; Spring return
Plunger valve 3/2 way direct-acting -- 552275
from Burkert Fluid Control Systems

Valve 6012 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A B ürkert-specific flange design (SFB) enables space-saving... [See More]

  • Connection Description: Threaded
  • Media Temperature: 14 to 140
  • Maximum Pressure: 145.04
  • Actuation: Manual
Control Valve -- 128474427 [NL34004 from NIBCO INC.]
from Radwell International

1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE PTFE DISC, SCREW-IN BONNET, 200 PSI WOG, 125 PSI WSP, CLASS 125. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Globe Valve -- G314+LF120 US
from Belimo Americas

Globe Valve,0.5",3 Way,2.2 Cv,w/ Spring Return,120V,On/Off [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 210.00
  • Valve Size: 0.50
  • Actuation: Electric; Spring return
Servo-assisted 2/2-way piston valve -- 320863
from Burkert Fluid Control Systems

The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]

  • Connection Description: Threaded
  • Media Temperature: -40 to 302
  • Maximum Pressure: 145.04
  • Primary Material: Brass / Bronze
Control Valve -- 156344600 [830 1 1/4 from Anvil International]
from Radwell International

VALVE, THREADED GLOBE VALVE, 1 1/4 NPT, STEEL, HANDWHEEL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Primary Material: Steel
Globe Valve -- G314+LVB24-3
from Belimo Americas

Globe Valve,0.5",3 Way,2.2 Cv,w/ Non-Spring,24V,Floating [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 250.00
  • Valve Size: 0.50
  • Actuation: Electric; Non fail-safe
Control Valve -- 176210387
from Radwell International

DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 1/2 INCH THREAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Primary Material: Cast Iron
Globe Valve -- G314+LVKB24-3
from Belimo Americas

Globe Valve,0.5",3 Way,2.2 Cv,w/ Electronic Fail-Safe,24V,Floating [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 250.00
  • Valve Size: 0.50
  • Actuation: Electric; Electronic fail-safe
Control Valve -- 221743294 [590T-3/8 from Milwaukee Valve Company]
from Radwell International

BRONZE GLOBE VALVE, 150 SWP – 300 WOG, THREADED ENDS, 3/8IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Globe Valve -- G325+NFB24-SR-X1
from Belimo Americas

Globe Valve,1",3 Way,14 Cv,w/ Spring Return,24V,Modulating [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 220.00
  • Valve Size: 1.00
  • Actuation: Electric; Spring return
Control Valve -- 224320912 [T-235-Y-1/8 from NIBCO INC.]
from Radwell International

GLOBE VALVE, CLASS 150 BRONZE, T-235-Y, 1/8 INCH, THREADED END, 150 LB. S.W.P, 300 LB. W.O.G., NON-SHOCK, UNION BONNET, INTEGRAL SEAT, RENEWABLE SEAT DISC, SAME AS NIBCO PART NO.: NL34002. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Globe Valve -- G325+SVKB24-MFT
from Belimo Americas

Globe Valve,1",3 Way,14 Cv,w/ Electronic Fail-Safe,24V,MFT [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Actuation: Electric; Electronic fail-safe
Control Valve -- 36395379 [590T-34 from Milwaukee Valve Company]
from Radwell International

VALVE, GLOBE VALVE, BRONZE BODY, 150 SWP - 300 WOG, 3/4 INCH, THREADED ENDS, RSING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Globe Valve -- G340+AFB24-SR-X1
from Belimo Americas

Globe Valve,1.5",3 Way,28 Cv,w/ Spring Return,24V,Modulating [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 210.00
  • Valve Size: 1.50
  • Actuation: Electric; Spring return
Control Valve -- 50002876
from Radwell International

DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 3/4 INCH THREAD, MAX PRESSURE 1600 PSI, CAST IRON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Primary Material: Cast Iron
Control Valve -- 73658856 [554-15D-1-9-51-0 from Gemu Valves]
from Radwell International

ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
  • Actuation: Pneumatic
Control Valve -- 85919866 [B-37-34 from CRANE ChemPharma Flow Solutions]
from Radwell International

CRANE CHEMPHARMA, STOCKHAM,B-37-34,B3734, GLOBE VALVE, 3/4IN NPT, FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Hydraulic Valve -- 116536615 [SB350S1 from Deltrol Corp.]
from Radwell International

10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Primary Material: Steel
Pneumatic Valve -- 66866093
from Radwell International

SHUT-OFF VALVE, GLOBE, SEAL CAP, END CONNECTION THREAD/SCREWED BONNET SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
Pneumatic Valve -- 99739480
from Radwell International

SHUT-OFF VALVES, GLOBE, HANDWHEEL, END CONNECTION THREADED SIZE 1/2". FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
Pressure Relief Valve -- 171089 [V5011N2097 from Honeywell Analytics, Inc.]
from Radwell International

GLOBE VALVE, TWO-WAY, THREADED, 2 INCH NPT SIZE, 46.8 CV, 3/8 INCH STEM DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Solenoid Valve -- 10653421 [V5011N1073 from Honeywell Analytics, Inc.]
from Radwell International

GLOBE VALVE, 2-WAY, THREADED, 1-1/4 INCH NPT, FLOW CAPACITY (CV): 18.7, VALVE ACTION: STEM DOWN TO CLOSE, DIRECT ACTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Solenoid Valve -- 11468577 [V5862A2047 from Honeywell Analytics, Inc.]
from Radwell International

GLOBE VALVE, TWO WAY CARTRIDGE, 1.2 CV, 1/2 INCH THREADED NPT, 36 TO 230 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Solenoid Valve -- 82578462 [V5011N-1065 from Honeywell Analytics, Inc.]
from Radwell International

GLOBE VALVE, 2-WAY, THREADED, DIRECT ACTING, NPT 1 IN, 11.7CV. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded