Steel Globe Valves

33 Results
Pneumatic Control Valves -- DFT® LSV-100™
from DFT Inc.

The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used for... [See More]

  • Primary Material: Steel; Carbon Steel, Allot Steel
  • Connection Description: BoltFlange; DN 15 to DN 150, 1/2" NPS to 6" NPS
  • Valve Size: 0.50 to 6.00
  • Maximum Pressure: 80.00 to 750.00
143XU Globe Valve
from Crane Fluid Systems

Features & Benefits. Ideal for throttling service. Flow characteristics permit accurate and repeatable flow control. Seat ring is seal welded to eliminate leak paths. Outside screw & yoke. Bolted bonnet [See More]

  • Primary Material: Steel
  • Media: Water
Flanged Globe Valve -- Model 1"-25
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
  • Valve Size: 1.00
  • Actuation: Manual
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Primary Material: Steel
  • Connection Description: Butt Weld
  • Valve Size: 1.97 to 7.87
  • Maximum Pressure: 6367.16
Globe Control Valve -- OpGL™
from TrimTeck

Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL ™ provides stiffness, maintains high positioning accuracy control – making for the world... [See More]

  • Primary Material: Stainless Steel; Steel; Exotic Metal
  • Connection Description: BoltFlange
  • Valve Size: 0.50 to 24.00
  • Actuation: ElectroPneumatic
Cast Steel Valves
from KITZ Corporation of America

KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments [See More]

  • Primary Material: Steel
  • Media: Gas
  • Connection Description: BoltFlange
  • Agency: API; ASME
Carbon Steel PTFE-Lined Valve -- LD-013-QF
from Xiamen Landee Industries Co., Ltd.

Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]

  • Primary Material: Steel; Carbon Steel
  • Connection Description: Flanged
  • Valve Size: 0.50 to 48.00
  • Actuation: Manual
Control Valve -- 156344600 [830 1 1/4 from Anvil International]
from Radwell International

VALVE, THREADED GLOBE VALVE, 1 1/4 NPT, STEEL, HANDWHEEL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Steel
  • Connection Description: Threaded
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel; Exotic Metal
  • Media Temperature: -436 to 1472
  • Valve Size: 0.25 to 20.00
  • Actuation: Manual; Pneumatic (optional feature)
Packless Globe Valve -- 456-C12SWT
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Primary Material: Steel
  • Maximum Pressure: 300.00
  • Connection Description: Threaded
  • Media Temperature: 300
151XU Globe Valve
from Crane Fluid Systems

Features & Benefits. Ideal for throttling service. Flow characteristics permit accurate and repeatable flow control. Seat ring is seal welded to eliminate leak paths. Outside screw & yoke. Bolted Bonnet [See More]

  • Primary Material: Steel
  • Media: Water
Forged Steel Globe Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A105, bolted bonnet, threaded or socket weld [See More]

  • Primary Material: Steel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 1.00
  • Actuation: Manual
Die-forged Globe Valve -- SICCA 800-2500 GLF
from KSB AG

Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]

  • Primary Material: Steel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.59 to 1.97
  • Maximum Pressure: 6367.16
Cast Steel Globe Valve -- LD 002-GL
from Xiamen Landee Industries Co., Ltd.

Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). [See More]

  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Connection Description: Butt Weld; Flanged
  • Valve Size: 0.50 to 24.00
  • Maximum Pressure: 150.00 to 2500.00
Control Valve -- 18586941 [VG7842CS+3801D from Johnson Controls, Inc.]
from Radwell International

VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Media: Air; Water; Steam
  • Actuation: Pneumatic
Threaded Globe Valve -- Model 1/2"
from Sharpe Valves

ASTM-A315, inside screw and screwed bonnet, rising stem [See More]

  • Primary Material: Steel
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.50
  • Maximum Pressure: 200.00
Flanged Bellows-type Globe Valve -- BOACHEM ZXAB/ZYAB
from KSB AG

Design. Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of... [See More]

  • Primary Material: Steel
  • Connection Description: BoltFlange
  • Valve Size: 0.59 to 7.87
  • Maximum Pressure: 580.15
Forged Steel Globe Valve -- LD 007-FST2
from Xiamen Landee Industries Co., Ltd.

Forged Steel Globe Valves with ANSI B16.5, Class 800 to 2500. Model Number:LD 007-FST2. Key Specifications/Special Features:  . Size: 3/8 to 2 inches. Rating: 800 to 2,500lb. Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234. Socket welding end: ANSI B16.11, JB/T175-95. Screw... [See More]

  • Primary Material: Steel
  • Connection Description: Butt Weld; Socket Weld; Flange
  • Valve Size: 0.38 to 2.00
  • Maximum Pressure: 800.00 to 2500.00
Control Valve -- 20461092 [V5853A-2048 from Honeywell Analytics, Inc.]
from Radwell International

CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLB/ZXSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]

  • Primary Material: Steel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.39 to 7.87
  • Maximum Pressure: 580.15
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Primary Material: Steel; Carbon Steel
  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
  • Valve Size: 0.12 to 2.50
  • Maximum Pressure: 150.00 to 2500.00
Hydraulic Valve -- 116536615 [SB350S1 from Deltrol Corp.]
from Radwell International

10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Steel
  • Connection Description: Threaded
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZYLB/ZYSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]

  • Primary Material: Steel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
  • Valve Size: 0.59 to 11.81
  • Maximum Pressure: 580.15
Globe Valve -- LD 002-GL1
from Xiamen Landee Industries Co., Ltd.

Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1. Key Specifications/Special Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8, CF8M and Monel. Pressure: ANSI class 150... [See More]

  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Connection Description: Butt Weld; Flanged
  • Valve Size: 2.00 to 24.00
  • Maximum Pressure: 150.00 to 2500.00
Hydraulic Valve -- 160454363 [M-250-S1 from Deltrol Corp.]
from Radwell International

HIGH PRESSURE ANGLE AND GLOBE NEEDLE VALVE, FEMALE TO FEMALE, PRESSURE MAX PSI:10000, PRESSURE MAX BAR:690, CV FACTOR:0.47, PORT SIZE: 1/2 INCH, PORT TYPE: NPTF, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Steel
Flanged or Weld End Globe Valve -- NORI 160 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]

  • Primary Material: Steel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.39 to 7.87
  • Maximum Pressure: 2320.60
Globe Valve 900lb -- LD 002-GL2
from Xiamen Landee Industries Co., Ltd.

Cast steel globe valves 900lb. Model Number: LD 002-GL2. Key Specifications/Special Features:  . Cast steel globe valves 900lb. Size: 2 to 36 inches (50 to 900mm). Brief description: SeriesCSGLV-4 are used to cut or connect the pipe media under nominalpressure Class 900lb, working temperature... [See More]

  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Connection Description: Butt Weld
  • Valve Size: 2.00 to 36.00
  • Media Temperature: -20 to 1472
Hydraulic Valve -- 99291998 [4213Q6Y from Hoke]
from Radwell International

VALVE, 4200 SERIES, 3/8 IN TUBE STUDS, 2000 PSIG, -320 TO 900 DEGREE F, 0.156 IN ORIFICE, 0.33 CV FLOW COEFFICIENT, GLOBE, STAINLESS STEEL, PACKLESS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Tube Fitting
Flanged or Weld End Globe Valve -- NORI 40 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Primary Material: Steel
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
  • Valve Size: 0.39 to 15.75
  • Maximum Pressure: 580.15
Globe Valve ANSI Class 150 to 2500 -- LD 002-GL3
from Xiamen Landee Industries Co., Ltd.

Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. LD 002-GL3. Key Specifications/Special Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8, CF8M and Monel. Pressure: ANSI class 150 to 2,500... [See More]

  • Primary Material: Stainless Steel; Steel; Carbon Steel
  • Connection Description: Butt Weld; Flanged
  • Valve Size: 2.00 to 24.00
  • Maximum Pressure: 150.00 to 2500.00
Pneumatic Valve -- 59639926 [599-03076 from Siemens Analytical Products]
from Radwell International

VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 3/4", NPT, 6.3 CV LINEAR FLOW BRONZE BODY, STAINLESS STEEL TRIM, HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Air
Weld End Globe Valve -- ZXNVB
from KSB AG

Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Butt Weld
  • Valve Size: 0.16 to 0.98
  • Maximum Pressure: 2509.15
Solenoid Valve -- 59639930 [599-03077 from Siemens Analytical Products]
from Radwell International

VALVE, FLOWRITE, 599 SERIES, 1 INCH, ANSI 251, N.C., FXF, CV=10.00,GLOBE,2 WAY NORMALLY CLOSED,1",NPT,10 CV LINEAR FLOW,BRONZE BODY,STAINLESS STEEL TRIM,HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel