High Purity Gas Globe Valves
2 Results
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]
- Media: Water; Hot Water; Gas; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Refrigerents
- Media Temperature: -436 to 1472
- Valve Size: 0.25 to 20.00
- Primary Material: Aluminum; Stainless Steel; Steel; Exotic Metal
HT01 Series -- HT01**3
from Hex Valve
from Hex Valve
High temperature valve for use as a shutoff, block, or bleed valve [See More]
- Media: Gas; High Purity
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); 1/2" MSW, FSW, or BW
- Valve Size: 0.50
- Maximum Pressure: 500.00