Flange - Bulkhead Vacuum Flanges and Fittings

4 Results
Bulkhead Flange Clamp, NW16 Size ISO-KF Flange, 6 Bolts, Aluminum -- 100318901
from Newport MKS

The 100318901 Bulkhead Flange Clamp is designed for NW16 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]

  • Component Type: Clamp; Bulkhead; Flange
  • ISO Flange Size: NW 16
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Aluminum; Aluminum
Bulkhead Flange Clamp, NW25 Size ISO-KF Flange, 6 Bolts, Aluminum -- 100318903
from Newport MKS

The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]

  • Component Type: Clamp; Bulkhead; Flange
  • ISO Flange Size: NW 25
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Aluminum; Aluminum
Bulkhead Flange Clamp, NW40 Size ISO-KF Flange, 6 Bolts, Aluminum -- 100318905
from Newport MKS

The 100318905 Bulkhead Flange Clamp is designed for NW40 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]

  • Component Type: Clamp; Bulkhead; Flange
  • ISO Flange Size: NW 40 
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Aluminum; Aluminum
Bulkhead Flange Clamp, NW50 Size ISO-KF Flange, 8 Bolts, Aluminum -- 100318906
from Newport MKS

The 100318906 Bulkhead Flange Clamp is designed for NW50 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]

  • Component Type: Clamp; Bulkhead; Flange
  • ISO Flange Size: NW 50
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Aluminum; Aluminum