Plastic / PVC Vacuum Flanges and Fittings

5 Results
Centering Ring with Optical Baffle
from Edwards Vacuum

We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an... [See More]

  • Materials: Plastic
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Component Type: Centering Ring
  • Temperature Range: 14 to 392
Plastic Hose Connector and Cuff -- HPC150-2-CUFF
from ANVER Corporation

Cuff, for 1.5" (38.1 mm) vacuum hose to 2" (50.8 mm) barb [See More]

  • Materials: Plastic
  • Port Type: Barbed
  • Component Type: Adapter
PVC Hose Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products manufactures a complete line of plasticized PVC hoses, supplied with or without flanges. These hoses provide a low cost rough vacuum line. Aan embedded spiral wire prevents the wall from collapsing under vacuum. PVC hoses should not be used for UHV applications due to their... [See More]

  • Materials: Plastic
  • Port Type: Flange
  • Component Type: FullNipple
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
Centering Ring with Screen
from Edwards Vacuum

We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an... [See More]

  • Materials: Plastic
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Component Type: Centering Ring
  • Temperature Range: 14 to 392
Centering Ring with Sintered Filter
from Edwards Vacuum

We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an... [See More]

  • Materials: Plastic
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Component Type: Centering Ring
  • Temperature Range: 14 to 392