NW 250 Vacuum Flanges and Fittings

13 Results
Centering Ring Seal Assembly, ISO-MF, NW250, Viton O-ring, 304 S.S. -- 100760525
from Newport MKS

The 100760525 Centering Ring Assembly is designed for NW250 size ISO-MF or ISO-BF vacuum flanges and features a Viton ® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum... [See More]

  • ISO Flange Size: NW 250
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Component Type: Centering Ring
  • Materials: Stainless; 304 Stainless Steel
Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250 -- 100761116
from Newport MKS

The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to... [See More]

  • ISO Flange Size: NW 160; NW 250
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Component Type: Clamp; Flange
  • Materials: Aluminum; Aluminum
Single Claw Flange Clamp, ISO-MF Sizes NW160 to NW250, M10 Thread -- 100761016
from Newport MKS

The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to... [See More]

  • ISO Flange Size: NW 160; NW 250
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Component Type: Clamp; Flange
  • Materials: Aluminum; Aluminum
ISO 4 Way Cross
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
  • Port Type: Flange
  • Component Type: 4-WayCross
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO 5 Way Cross
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
  • Port Type: Flange
  • Component Type: 5-WayCross
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO 6 Way Cross
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
  • Port Type: Flange
  • Component Type: 6-way cross or cube
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO 90° Mitered Elbow
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
  • Port Type: Flange
  • Component Type: Elbow90°
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO Centering Ring with O-Ring
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
  • Port Type: Flange
  • Component Type: ISO Centering Ring with O-Ring
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
ISO Centering Ring with Screen
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
  • Port Type: Flange
  • Component Type: Centering Ring
  • Flange System & Fitting Seal: Elastomeric / O-ring
ISO Flange Flex Coupling
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of convolutions per inch, resulting... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
  • Port Type: Flange
  • Component Type: FlexCoupling
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO Full Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
  • Port Type: Flange
  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO Half Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
  • Port Type: Flange
  • Component Type: HalfNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
ISO Nonrotatable Blank
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]

  • ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
  • Port Type: Flange
  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal