Steel - Stainless Vacuum Flanges and Fittings
from Precision Polymer Engineering Ltd.
Used to center and seal two flanges, in standard NW, KF and ISO sizes, centering ring flange fittings provide reliable vacuum seals within critical semiconductor environments. PPE centering rings are available in both aluminum and stainless steel, and can be combined with O-ring materials commonly... [See More]
- Materials: Stainless; Aluminum
- Flange System & Fitting Seal: Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
from Newport MKS
The 100883029 4-way Cross Fitting has 2 3/4 inch CF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines in CF flange vacuum piping systems. Series 88 CF-style fittings are the standard for... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange OD: 2.75
- Component Type: 4-WayCross; Flange
from Newport MKS
The 100314801 4-way Cross Fitting has NW16 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: 4-WayCross; Flange
- ISO Flange Size: NW 16
from Newport MKS
The 100314803 4-way Cross Fitting has NW25 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: 4-WayCross; Flange
- ISO Flange Size: NW 25
from Newport MKS
The 100314805 4-way Cross Fitting has NW40 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: 4-WayCross; Flange
- ISO Flange Size: NW 40
from Newport MKS
The 100314806 4-way Cross Fitting has NW50 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: 4-WayCross; Flange
- ISO Flange Size: NW 50
from Newport MKS
The 1002345050 Buttweld 45 ° Elbow Fitting has a 0.5 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345075 Buttweld 45 ° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345100 Buttweld 45 ° Elbow Fitting has a 1.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345150 Buttweld 45 ° Elbow Fitting has a 1.5 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345200 Buttweld 45 ° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345250 Buttweld 45 ° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345300 Buttweld 45 ° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345401 Buttweld 45 ° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345400 Buttweld 45 ° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345600 Buttweld 45 ° Elbow Fitting has a 6.0 inch outside diameter and a 0.083 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT075 Buttweld 45 ° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. 0.30 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT100 Buttweld 45 ° Elbow Fitting has a 1.0 inch outside diameter and a 0.065 in. wall thickness. 0.56 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT200 Buttweld 45 ° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. 1.07 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT250 Buttweld 45 ° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT300 Buttweld 45 ° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. 1.82 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT400 Buttweld 45 ° Elbow Fitting has a 4.0 inch outside diameter and a 0.083 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT401 Buttweld 45 ° Elbow Fitting has a 4.0 inch outside diameter and a 0.065 in. wall thickness. 2.33 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 1002345WT600 Buttweld 45 ° Elbow Fitting has a 6.0 inch outside diameter and a 0.083 in. wall thickness. 3.6 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld... [See More]
- Materials: Stainless; 304 Stainless Steel
- Component Type: Elbow45°
from Newport MKS
The 100764410 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW100 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Elbow45°; Flange
- ISO Flange Size: NW 100
from Newport MKS
The 100318701 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW16 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change of direction between two ISO-KF flange faces. Series 31... [See More]
- Materials: Stainless; 304 Stainless Steel
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Elbow45°; Flange
- ISO Flange Size: NW 16
from VAT, Inc.
Series 330 comprises a selection of connection parts (CF). These are bolts, stud bolts, copper seals, blank-off flanges, weld flanges, fixed weld neck flanges, rotatable weld neck flanges. [See More]
- Materials: Stainless
- Port Type: Flange; ButtWeld
- Component Type: FlangeAssembly; Blank-off; Flange
- Flange System & Fitting Seal: Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products offers a complete line of viewports for vacuum chambers with NW, ISO and CF flanges. CF flanged viewports are available with fully annealed 7056 glass or fused quartz. Special materials and coatings, such as sapphire and anti-reflective (AR) coating, are available on request. Glass... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Viewport
- Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
- Component Type: 4-WayCross
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Materials: Stainless; Aluminum
- Port Type: Threaded
- Component Type: Adapter
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from ANVER Corporation
Vacuum cup slide suspension assemblies [See More]
- Materials: Stainless
- Port Type: Threaded
- Component Type: Adapter; Vacuum Cup Suspension Assemblies
- Flange System & Fitting Seal: NPT_Male
from Swagelok Company
Attain reliable vacuum sealing, even after repeatedly disconnecting and reconnecting Ultra-Torr straights and tees for vacuum sealing. [See More]
- Materials: Stainless
- Port Type: Tube
- Component Type: Elbow90°
from VAT, Inc.
Series 320 comprises a selection of connection parts (ISO-K, ISO-F) made of aluminum or stainless steel. These are clamps, claws, bolts, centering rings, rotatable flanges, blank-off flanges, weld neck flanges. [See More]
- Materials: Stainless; Aluminum
- Port Type: Flange; ButtWeld
- Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
- Temperature Range: 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is secured with a single... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Viewport
- Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Materials: Stainless
- Port Type: Compression
- Component Type: Adapter; Elbow90°; Tee; Union
- Flange OD: 0.0625 to 1.5
from Swagelok Company
Attain reliable vacuum sealing, even after repeatedly disconnecting and reconnecting Ultra-Torr straights and tees for vacuum sealing. [See More]
- Materials: Stainless
- Port Type: Threaded (optional feature); Compression (optional feature); Tube (optional feature)
- Component Type: Adapter (optional feature); Union
- Features: Reducing (optional feature)
from VAT, Inc.
Series 310 comprises a selection of connection parts (ISO-KF) made of aluminum or stainless steel. These are clamps, claws, centering rings, blank-off flanges, weld neck flanges, metal seals (indium, 60 °C) [See More]
- Materials: Stainless; Aluminum
- Port Type: Flange; ButtWeld
- Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
- Flange System & Fitting Seal: Metal Seal; ISO-KF (Small Clamped, <2")
from Nor-Cal Products, Inc. - The Vacuum Experts
Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself is secured with a single... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Viewport
- Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Swagelok Company
Attain reliable vacuum sealing, even after repeatedly disconnecting and reconnecting Ultra-Torr straights and tees for vacuum sealing. [See More]
- Materials: Stainless
- Port Type: Tube
- Component Type: Tee
from VAT, Inc.
VATSEALs are a metal seals for vacuum and cryogenic applications. Metal seals are used instead of elastomer seals if - permeation through an elastomer seal is not acceptable, - outgassing must be very low, - temperature exceeds 200 °C, - process gases are not compatible with elastomer seals, -... [See More]
- Materials: Stainless
- Flange System & Fitting Seal: Metal Seal
- Port Type: Flange
- Temperature Range: 572
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal's Aluminum to Stainless Steel Transitions provide a reliable UHV seal for aluminum vacuum systems. An explosion bonded composite of aluminum, stainless steel and two other UHV materials make these transitions leak tight at UHV pressures. Transitions are welded to a stainless steel CF flange... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal's Aluminum to Stainless Steel Transitions provide a reliable UHV seal for aluminum vacuum systems. An explosion bonded composite of aluminum, stainless steel and two other UHV materials make these transitions leak tight at UHV pressures. Transitions are welded to a stainless steel CF flange... [See More]
- Materials: Stainless
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
- Component Type: Adapter
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 4-WayCross
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Elbow45°
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 5-WayCross
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 6-way cross or cube
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless; Mitered
- Port Type: Flange
- Component Type: Elbow90°
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Elbow90°
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Adapter
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of convolutions per inch, resulting... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: FlexCoupling
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: HalfNipple
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal's ASA flanges are manufactured from specially treated 304 stainless steel. These flanges mate with standard 150 lb. ASA flanges or 150 ANSI flanges. They are available from stock for standard tube sizes from two to 12 inches. Larger sizes are available upon request. ASA flanges can be baked... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off (optional feature); Flange
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal's ASA flanges are manufactured from specially treated 304 stainless steel. These flanges mate with standard 150 lb. ASA flanges or 150 ANSI flanges. They are available from stock for standard tube sizes from two to 12 inches. Larger sizes are available upon request. ASA flanges can be baked... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off (optional feature); Flange
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Blank-off; Flange
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Tee
- Flange System & Fitting Seal: ASA
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 4-WayCross
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Elbow45°
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 5-WayCross
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: FlexCoupling
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 6-way cross or cube
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Clamp
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: 6-way cross or cube
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Stainless; Polymer
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Clamp
- Temperature Range: 14 to 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]
- Materials: Stainless
- Port Type: Flange
- Component Type: Elbow90°
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Stainless
- Port Type: ButtWeld
- Component Type: Stub
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)