NW 160 Vacuum Flanges and Fittings
from Newport MKS
The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Elbow45°; Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100764616 Smooth Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 90 degree elbow are used to make a right angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging system... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Elbow90°; Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100763516G Bellows Hose features a size ISO-MF NW160 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 5.7 in. (145 mm) from its 7.9 in. (200 mm) extended length. Flexible bellows vacuum hose... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Stainless; Stainless Steel
from Newport MKS
The 100760716 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Centering Ring
- Materials: Aluminum; Aluminum
from Newport MKS
The 100760516 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton ® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Centering Ring
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100760616 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton ® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Centering Ring
- Materials: Aluminum; Aluminum
from Newport MKS
The 100764910 Conical Reducer is used to reduce a NW160 size ISO-MF vacuum flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. This flange size reducer features a high conductance conical profile between the two ISO-MF flange sizes. Series 76 ISO-MF components feature a vacuum... [See More]
- ISO Flange Size: NW 100; NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to... [See More]
- ISO Flange Size: NW 160; NW 250
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Clamp; Flange
- Materials: Aluminum; Aluminum
from Newport MKS
The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum flanges. Series... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-BF flange
- Component Type: Flange
- Materials: Stainless; Stainless Steel
from Newport MKS
The 100761716 Full Nipple Fitting is a 10.86 inch (276 mm) long straight section with size NW160 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: FullNipple; Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100760116 ISO-MF Blank Flange is also referred to as a "blank-off" flange and is used to close off unused NW160 size ISO-MF vacuum flange ports. This 304 stainless steel blank flange is infinitely rotatable and is compatible with NW 160 ISO-MF flange clamps or rotatable bolt rings. Series 76... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100760216 Bored Flange is used for internal welding of 3 inch outside diameter vacuum tube or pipe to a size NW80 ISO-MF vacuum flange. This 304 stainless steel bored flange is infinitely rotatable and is compatible with NW 80 ISO-MF flange clamps or rotatable bolt rings. Series 76 ISO-MF... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Flange Bore / ID: 6
from Newport MKS
The 100760416 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 6 inch OD vacuum tubing. This weld stub features a size NW160 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange; Stub
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100762816 Rotatable Bolt Ring is designed to join NW160 size ISO-MF vacuum flanges to NW160 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Aluminum; Aluminum
from Newport MKS
The 100761016 Single-claw Flange Clamp is used to join a size NW160, NW200, or NW250 ISO-MF vacuum flange to an M10 tapped flange. Series 76 single claw clamps feature stainless steel bolts and washers with an aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to... [See More]
- ISO Flange Size: NW 160; NW 250
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Clamp; Flange
- Materials: Aluminum; Aluminum
from Newport MKS
The 100762510 ISO-MF Flange STEP Reducer uses a step profile to transition from a size NW100 ISO-mF flange to a size NW80 ISO-MF flange and is made of 304 stainless steel. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the... [See More]
- ISO Flange Size: NW 100; NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100762527 ISO-MF Flange STEP Reducer uses a step profile to transition from a size NW160 ISO-mF flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the... [See More]
- ISO Flange Size: NW 63; NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100761416 Tee Fitting has size NW160 ISO-MF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-MF flange vacuum piping applications. Series 76 ISO-MF components feature a vacuum flanging system for... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Tee; Flange
- Materials: Stainless; 304 Stainless Steel
from Newport MKS
The 100762016 Viton O-Ring is designed for use with size NW160 ISO-MF centering ring assemblies. This 2-361 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than... [See More]
- ISO Flange Size: NW 160
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- Component Type: Flange
from Nor-Cal Products, Inc. - The Vacuum Experts
Flange-to-flange adapter fittings are used as a transition between two similar flange types. We offer adapter fittings with flange combinations for CF (Conflat), NW (ISO-KF), ISO and ASA (ANSI) components as standards. We frequently provide other flange combinations as specials. Nipples usually have... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200
- Port Type: Flange
- Component Type: Adapter; FullNipple
- Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Viewport shutters are normally installed on a vacuum chamber CF flange behind a viewport. The shutter serves to shield the viewport surface and prevent the build-up of deposition materials. The shutter plate opens a full 90 degrees by rotating the supplied all metal rotary motion feedthrough and may... [See More]
- ISO Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 160
- Port Type: Flange
- Component Type: Adapter
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; ISO-KF (Small Clamped, <2"); Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length 7056 glass viewports are available in NW, ISO and CF flange versions and feature a one-piece welded construction. [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200
- Port Type: Flange
- Component Type: Viewport
- Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: 4-WayCross
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: 5-WayCross
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: 6-way cross or cube
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: Elbow90°
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
- Port Type: Flange
- Component Type: ISO Centering Ring with O-Ring
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
- Port Type: Flange
- Component Type: Centering Ring
- Flange System & Fitting Seal: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of convolutions per inch, resulting... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: FlexCoupling
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: HalfNipple
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: Blank-off; Flange
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400; NW 500
- Port Type: Flange
- Component Type: Flange
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200; NW 250
- Port Type: Flange
- Component Type: Tee
- Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Flange-to-flange adapter fittings are used as a transition between two similar flange types. We offer adapter fittings with flange combinations for CF (Conflat), NW (ISO-KF), ISO and ASA (ANSI) components as standards. We frequently provide other flange combinations as specials. Nipples usually have... [See More]
- ISO Flange Size: NW 63; NW 80; NW 100; NW 160; NW 200
- Port Type: Flange
- Component Type: Adapter; FullNipple
- Flange System & Fitting Seal: ASA