Nipple - Full Vacuum Flanges and Fittings

33 Results
Full Nipple Fitting, 2.75 inch CF Flange, 4.92 in. Length, 1.5 in. Tube O.D. -- 100883050
from Newport MKS

The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum tube and can be... [See More]

  • Component Type: FullNipple; Flange
  • Materials: Stainless; 304 Stainless Steel
  • Flange OD: 2.75
Full Nipple Fitting, NW100 Size ISO-MF Flange, 4.18 in. Length, 304 S.S. -- 100761711
from Newport MKS

The 100761711 Full Nipple Fitting is a 4.18 inch (106 mm) long straight section with size NW80 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 100
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW100 Size ISO-MF Flange, 7.72 in. Length, 304 S.S. -- 100761710
from Newport MKS

The 100761710 Full Nipple Fitting is a 7.72 inch (196 mm) long straight section with size NW80 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 100
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 320 mm Length -- 100315111
from Newport MKS

The 100315111 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW16 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 16
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 80 mm Length -- 100315101
from Newport MKS

The 100315101 Full Nipple Fitting is a 3.15 inch (80 mm) long straight section with size NW16 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 16
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW160 Size ISO-MF Flange, 10.86 in. Length, 304 S.S. -- 100761716
from Newport MKS

The 100761716 Full Nipple Fitting is a 10.86 inch (276 mm) long straight section with size NW160 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 160
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 100 mm Length -- 100315103
from Newport MKS

The 100315103 Full Nipple Fitting is a 3.94 inch (100 mm) long straight section with size NW25 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 25
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 320 mm Length -- 100315113
from Newport MKS

The 100315113 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW25 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 25
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 130 mm Length -- 100315105
from Newport MKS

The 100315105 Full Nipple Fitting is a 5.12 inch (130 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 40 
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length -- 100315115
from Newport MKS

The 100315115 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 40 
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 320 mm Length -- 100315116
from Newport MKS

The 100315116 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW50 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 50
  • Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW63 Size ISO-MF Flange, 6.92 in. Length, 304 S.S. -- 100761706
from Newport MKS

The 100761706 Full Nipple Fitting is a 6.92 inch (176 mm) long straight section with size NW63 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 63
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Materials: Stainless; 304 Stainless Steel
Full Nipple Fitting, NW80 Size ISO-MF Flange, 4.18 in. Length, 304 S.S. -- 100761709
from Newport MKS

The 100761709 Full Nipple Fitting is a 4.18 inch (106 mm) long straight section with size NW80 ISO-MF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-MF flanges in vacuum piping applications. Series 76 ISO-MF... [See More]

  • Component Type: FullNipple; Flange
  • ISO Flange Size: NW 80
  • Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
  • Materials: Stainless; 304 Stainless Steel
ASA Conical Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: ASA
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Full Nipple
from Edwards Vacuum

When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]

  • Component Type: FullNipple
  • Temperature Range: 14 to 392
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • ISO Flange Size: NW 10 (optional feature); NW 16 (optional feature); NW 25 (optional feature); NW 40  (optional feature); NW 50 (optional feature)
ASA Full Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: ASA
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Full-nipple Non-rotatable Clear
from Edwards Vacuum

Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent... [See More]

  • Component Type: FullNipple
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Temperature Range: 14 to 392
ASA Straight Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves. [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: ASA
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Full-nipple Rotatable Clear
from Edwards Vacuum

Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent... [See More]

  • Component Type: FullNipple
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Temperature Range: 14 to 392
CF Conical Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
ISO Nipple
from Edwards Vacuum

When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]

  • Component Type: FullNipple
  • Temperature Range: 14 to 392
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Materials: Stainless
CF Full Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Reducing Nipple Rotatable Clear
from Edwards Vacuum

Sealing principle A copper seal is squeezed axially and radially between two CF flanges, where knife-edges force the copper to cold flow. This flow is severely limited by the vertical flange wall which generates high pressures and fills surface imperfections to give a leak tight joint. At high... [See More]

  • Component Type: FullNipple
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Temperature Range: 14 to 392
CF Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
CF to ASA Conical Adapter Nipples
from Nor-Cal Products, Inc. - The Vacuum Experts

Conical reducers provide a compact means of adapting to a smaller diameter tube with minimal loss in conductance. They are available from stock in 304 stainless steel and some sizes are stocked in 316L stainless steel for additional corrosion resistance. Conical adapter nipples are available with... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: ASA; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
CF to ASA Straight Adapter Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Flange-to-flange adapter fittings are used as a transition between two similar flange types. We offer adapter fittings with flange combinations for CF (Conflat), NW (ISO-KF), ISO and ASA (ANSI) components as standards. We frequently provide other flange combinations as specials. Nipples usually have... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: ASA; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
CF to ISO Conical Adapter Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Conical reducers provide a compact means of adapting to a smaller diameter tube with minimal loss in conductance. They are available from stock in 304 stainless steel and some sizes are stocked in 316L stainless steel for additional corrosion resistance. Conical adapter nipples are available with... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
CF to ISO Straight Adapter Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Flange-to-flange adapter fittings are used as a transition between two similar flange types. We offer adapter fittings with flange combinations for CF (Conflat), NW (ISO-KF), ISO and ASA (ANSI) components as standards. We frequently provide other flange combinations as specials. Nipples usually have... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
ISO Conical Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
ISO Full Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
ISO Straight Reducer Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and... [See More]

  • Component Type: FullNipple
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
ISO to ASA Conical Adapter Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Conical reducers provide a compact means of adapting to a smaller diameter tube with minimal loss in conductance. They are available from stock in 304 stainless steel and some sizes are stocked in 316L stainless steel for additional corrosion resistance. Conical adapter nipples are available with... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: ASA
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
ISO to ASA Straight Adapter Nipple
from Nor-Cal Products, Inc. - The Vacuum Experts

Flange-to-flange adapter fittings are used as a transition between two similar flange types. We offer adapter fittings with flange combinations for CF (Conflat), NW (ISO-KF), ISO and ASA (ANSI) components as standards. We frequently provide other flange combinations as specials. Nipples usually have... [See More]

  • Component Type: Adapter; FullNipple
  • Flange System & Fitting Seal: ASA
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)