Aluminum Vacuum Flanges and Fittings
from Precision Polymer Engineering Ltd.
Used to center and seal two flanges, in standard NW, KF and ISO sizes, centering ring flange fittings provide reliable vacuum seals within critical semiconductor environments. PPE centering rings are available in both aluminum and stainless steel, and can be combined with O-ring materials commonly... [See More]
- Materials: Stainless; Aluminum
- Flange System & Fitting Seal: Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
from Newport MKS
The 100315801 Adaptive Centering Ring Assembly is used to a join size NW16 ISO-KF flange to a size NW10 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 10; NW 16
from Newport MKS
The 100315803 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 20; NW 25
from Newport MKS
The 100315813 Adaptive Centering Ring Assembly is used to a join size NW25 ISO-KF flange to a size NW20 ISO-KF flange. Both of NW25 and obsolete NW20 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 20; NW 25
from Newport MKS
The 100315815 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW40 and obsolete NW32 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- ISO Flange Size: NW 32; NW 40
from Newport MKS
The 100311101 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW16 ISO-KF vacuum flange and has a 0.75 inch overall length. Series 31 ISO-KF vacuum components are designed for use at... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Flange; Stub
- ISO Flange Size: NW 16
from Newport MKS
The 100311103 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW25 ISO-KF vacuum flange and has a 0.75 inch overall length. Series 31 ISO-KF vacuum components are designed for use at... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Flange; Stub
- ISO Flange Size: NW 25
from Newport MKS
The 100311105 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Flange; Stub
- ISO Flange Size: NW 40
from Newport MKS
The 100311106 Blank Weld Stub Flange is made with type 6061T6 aluminum and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW50 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Flange; Stub
- ISO Flange Size: NW 50
from Newport MKS
The 100318901 Bulkhead Flange Clamp is designed for NW16 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Clamp; Bulkhead; Flange
- ISO Flange Size: NW 16
from Newport MKS
The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Clamp; Bulkhead; Flange
- ISO Flange Size: NW 25
from Newport MKS
The 100318905 Bulkhead Flange Clamp is designed for NW40 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Clamp; Bulkhead; Flange
- ISO Flange Size: NW 40
from Newport MKS
The 100318906 Bulkhead Flange Clamp is designed for NW50 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required for a vacuum seal. [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Clamp; Bulkhead; Flange
- ISO Flange Size: NW 50
from Newport MKS
The 100312500 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 176
from Newport MKS
The 100312600 Centering Ring Assembly is designed for NW10 size ISO-KF vacuum flanges and features a Viton ® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 356
from Newport MKS
The 100312501 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 176
from Newport MKS
The 100312601 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Viton ® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 356
from Newport MKS
The 100312503 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 176
from Newport MKS
The 100312603 Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton ® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 356
from Newport MKS
The 100312505 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Buna-N O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 176
from Newport MKS
The 100312605 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton ® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is... [See More]
- Materials: Aluminum; Aluminum
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Temperature Range: 356
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]
- Materials: Stainless; Aluminum
- Port Type: Flange
- Component Type: Centering Ring
- Flange System & Fitting Seal: Elastomeric / O-ring
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Aluminum
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Clamp
- Temperature Range: 14 to 392
from ANVER Corporation
Male thread & female thread for choice in assembly connection [See More]
- Materials: Aluminum; Black Anodized
- Port Type: Threaded
- Component Type: Adapter
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Materials: Stainless; Aluminum
- Port Type: Threaded
- Component Type: Adapter
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from IMI Norgren
Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes. [See More]
- Materials: Aluminum
- Port Type: Threaded; Barbed
- Component Type: Adapter; Connect tubing to vacuum cups
- Flange OD: 0.3500
from VAT, Inc.
Series 320 comprises a selection of connection parts (ISO-K, ISO-F) made of aluminum or stainless steel. These are clamps, claws, bolts, centering rings, rotatable flanges, blank-off flanges, weld neck flanges. [See More]
- Materials: Stainless; Aluminum
- Port Type: Flange; ButtWeld
- Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
- Temperature Range: 392
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal ISO hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. [See More]
- Materials: Aluminum
- Port Type: Flange
- Component Type: Centering Ring
- Flange System & Fitting Seal: Elastomeric / O-ring
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Aluminum
- Port Type: Compression
- Component Type: Fitting
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from IMI Norgren
Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes. [See More]
- Materials: Aluminum
- Port Type: Threaded; Barbed
- Component Type: Adapter; Connect tubing to vacuum cups
- Flange System & Fitting Seal: NPT_Female
from VAT, Inc.
Series 310 comprises a selection of connection parts (ISO-KF) made of aluminum or stainless steel. These are clamps, claws, centering rings, blank-off flanges, weld neck flanges, metal seals (indium, 60 °C) [See More]
- Materials: Stainless; Aluminum
- Port Type: Flange; ButtWeld
- Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
- Flange System & Fitting Seal: Metal Seal; ISO-KF (Small Clamped, <2")
from Nor-Cal Products, Inc. - The Vacuum Experts
NW flanges utilize an aluminum clamp with a single wingnut fastener allowing frequent disassembly without tools. The vacuum seal is effected by uniform application of pressure by the clamp on the 15 ° surface of the 304 stainless steel flanges. The mating flange surfaces compress a Viton ®... [See More]
- Materials: Stainless; Aluminum
- Flange System & Fitting Seal: Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
- Component Type: Centering Ring
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from Edwards Vacuum
When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your... [See More]
- Materials: Aluminum
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Seal
- Temperature Range: 14 to 392
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from IMI Norgren
Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes. [See More]
- Materials: Aluminum
- Port Type: Threaded; Barbed
- Component Type: Adapter; Connect tubing to vacuum cups
- Flange System & Fitting Seal: NPT_Female
from VAT, Inc.
Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming chamber (load lock) of a system. Description: The key features of the large L-VAT door technology are the real... [See More]
- Materials: Aluminum
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
NW flanges utilize an aluminum clamp with a single wingnut fastener allowing frequent disassembly without tools. The vacuum seal is effected by uniform application of pressure by the clamp on the 15 ° surface of the 304 stainless steel flanges. The mating flange surfaces compress a Viton ®... [See More]
- Materials: Aluminum
- Flange System & Fitting Seal: Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
- Component Type: Clamp
- ISO Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50
from Edwards Vacuum
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]
- Materials: Aluminum
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
- Component Type: Connector
- Temperature Range: 14 to 392
from Schmalz Inc.
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from IMI Norgren
Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes. [See More]
- Materials: Aluminum
- Port Type: Threaded; Barbed
- Component Type: Adapter; Connect tubing to vacuum cups
- Flange System & Fitting Seal: NPT_Female
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from IMI Norgren
Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes. [See More]
- Materials: Aluminum
- Port Type: Threaded; Barbed
- Component Type: Adapter; Connect tubing to vacuum cups
- Flange System & Fitting Seal: NPT_Female
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. [See More]
- Materials: Aluminum
from Schmalz Inc.
Nipple: N 009. Thread G1: G1/4"-F. Overall length: 29.3 mm. Fitting length: 19.3 mm. Nominal size: 4,40 mm. Material: Aluminium [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum
from Schmalz Inc.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can... [See More]
- Materials: Aluminum