Blank / Blanking-off Vacuum Flanges and Fittings

13 Results
Blank Flange Non-rotatable Clear
from Edwards Vacuum

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Flange Connections CF -- Series 330
from VAT, Inc.

Series 330 comprises a selection of connection parts (CF). These are bolts, stud bolts, copper seals, blank-off flanges, weld flanges, fixed weld neck flanges, rotatable weld neck flanges. [See More]

  • Component Type: FlangeAssembly; Blank-off; Flange
  • Flange System & Fitting Seal: Metal Seal
  • Port Type: Flange; ButtWeld
  • Temperature Range: 752
CF Double-Sided Flange, Blank
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal's double-sided flanges are identical to standard CF flanges except the same gasket-sealing detail is machined into both faces of the flange. These flanges can be inserted between like-sized flanges as spacers, orifice plates, or when radially drilled, as custom penetrations into vacuum... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; Proprietary ConflatTM type flange or fitting
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Blank Flange Non-rotatable Tapped
from Edwards Vacuum

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Flange Connections ISO-K, ISO-F -- Series 320
from VAT, Inc.

Series 320 comprises a selection of connection parts (ISO-K, ISO-F) made of aluminum or stainless steel. These are clamps, claws, bolts, centering rings, rotatable flanges, blank-off flanges, weld neck flanges. [See More]

  • Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
  • Temperature Range: 392
  • Port Type: Flange; ButtWeld
  • Flange Bore / ID: 2.5 to 20
ISO Nonrotatable Blank
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Blank Flange Rotatable Clear
from Edwards Vacuum

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Flange Connections ISO-KF -- Series 310
from VAT, Inc.

Series 310 comprises a selection of connection parts (ISO-KF) made of aluminum or stainless steel. These are clamps, claws, centering rings, blank-off flanges, weld neck flanges, metal seals (indium, 60 °C) [See More]

  • Component Type: Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
  • Flange System & Fitting Seal: Metal Seal; ISO-KF (Small Clamped, <2")
  • Port Type: Flange; ButtWeld
  • Temperature Range: 140 to 392
ISO Optional Fastener Blank
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal ISO flanges and hardware are manufactured to the International Standards Organization specification so they can be mated to other manufacturers' ™ ISO flanges. Normally our standard material is in the low carbon range for 304 stainless steel. For increased corrosion resistance, some... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Blank Flange Rotatable Tapped
from Edwards Vacuum

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: ISO-CF (Metal Seal)
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
NW Flange, Blank 304L
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal NW flanges are designed to ISO 2681 specifications for standard USA tube sizes from .375 to 2.00 inches. They are compatible with other manufacturers' ™ ISO-KF style flanges. NW flanges utilize an aluminum clamp with a single wingnut fastener allowing frequent disassembly without... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Elastomeric / O-ring; Metal Seal; ISO-KF (Small Clamped, <2")
  • Port Type: Flange
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
Blanking Flange
from Edwards Vacuum

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all... [See More]

  • Component Type: Blank-off; Flange
  • Temperature Range: 14 to 392
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • ISO Flange Size: NW 10 (optional feature); NW 16 (optional feature); NW 25 (optional feature); NW 40  (optional feature); NW 50 (optional feature)
Wire Seal Flange, Blank
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal's wire seal flanges are designed for use on bell jars, custom vacuum chambers and related systems. Standard sizes range from 12 to 27 inch nominal OD for tube sizes from 10 to 24 inch OD. A male and female flange compress a 0.080 inch diameter OFHC copper wire to effect a seal. Solid blanks... [See More]

  • Component Type: Blank-off; Flange
  • Flange System & Fitting Seal: Metal Seal
  • Port Type: Flange
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)