Copper Vacuum Flanges and Fittings

2 Results
Flange Gasket, Copper, Etched, 1.33 in. CF Flange, Quantity 10 -- 100889103
from Newport MKS

The 100889103 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 1 1/3 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are... [See More]

  • Materials: Copper; Copper
  • Flange OD: 1.33
  • Component Type: Flange
Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10 -- 100889105
from Newport MKS

The 100889105 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 2 3/4 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are... [See More]

  • Materials: Copper; Copper
  • Flange OD: 2.75
  • Component Type: Flange