Rough / Low (< 760, > 1 torr) Vacuum Flanges and Fittings
from IMI Norgren
Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source. “Vaccon Cartridges - The Power... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Flange System & Fitting Seal: Elastomeric / O-ring
- Component Type: Interchangeable nozzle, diffuser
- Temperature Range: 30 to 250
from VAT, Inc.
Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming chamber (load lock) of a system. Description: The key features of the large L-VAT door technology are the real... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Materials: Aluminum
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products manufactures a complete line of plasticized PVC hoses, supplied with or without flanges. These hoses provide a low cost rough vacuum line. Aan embedded spiral wire prevents the wall from collapsing under vacuum. PVC hoses should not be used for UHV applications due to their... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port Type: Flange
- Component Type: FullNipple
- Flange System & Fitting Seal: ISO-KF (Small Clamped, <2")
from IMI Norgren
Vaccon developed the Mid and Max Series Threaded Vacuum Cartridges at the request of OEM customers that are often challenged with limited spaceto integrate components in machines and automation systems. Vaccon offers 23 models of the Threaded Vacuum Cartridges that can be installed within avery... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Flange System & Fitting Seal: Elastomeric / O-ring
- Component Type: Interchangeable nozzle, diffuser
- Temperature Range: 30 to 250