-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 15 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 0-15PSI
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0 to 100 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
- Working Pressure Range: 0 to 100 psi
- Type: Gauge
-
-
Pressure Gauges - Digital Pressure Test Gauge 0.02%FS, 0-15 psi, gauge press -- ADT681-02-GP15-PSI-NSupplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale
- Working Pressure Range: 0 to 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 15 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: ADVANCED DIGITAL PRESSURE GAUGE WITH DATA LOGGING, 0-15 PSI
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: Cole-Parmer
Description: standard. If you would like a different unit of measure, please specify at time of ordering Digital devices use multiple configurations to perform and solve pressure needs in all types of applications. From controlling low vacuum, measuring pressures up to 200 psi, or
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Cole-Parmer
Description: one PC by setting the same channel (1 to 15) on the gauge as the PCs software, or read various gauges on different PCs by synching the channels to match PC and gauge. Supplied software allows reviewing of data after logging period is ended. Order optional software
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768351 operates in a pressure range from 0-15 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768351 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 233.53 - 9833604 operates in a pressure range from 0-15 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833604 has a nominal
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 233.53 - 9833272 operates in a pressure range from -0-15 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833272 has a nominal
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: SENSOR PRESS GAUGE +15.0PSI
- Working Pressure Range: 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Automation24, Inc.
Description: Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1399 has a nominal size of 1.5 inches. The
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The 26PC SMT (Surface Mount Technology) Series pressure sensor, the first offering in the 20PC SMT family of pressure sensors, is a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the lost established reliability and
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.5% FS Accuracy • PGH Gauge Ranges from 15 psi to 20,000 psi • Double-Strength Shatter-Resistant Glass • Heavy Duty 316 SS Wetted Parts • Easily Adjustable, Self-Locking Micrometer Dial • PTFE Coated SS Movement for Long Lasting Accuracy • Solid Front with
- Dial Diameter: 4.5 to 6 inch
- Pressure Connection Size: 0.25 inch
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: 250 F
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0.15PSI, -40 TO 85DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:0.15psi; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:8Pins; RoHS Compliant:
-
Supplier: HydraCheck Inc.
Description: of hydrostatic transmissions is oftentimes necessary. Shipped to you in a compact, rugged carry-case. Compatible with Komatsu machines. The HC-TKC1-SC Test Kit includes: 0 to 30″ Hg (0 to -1.0 bar) vacuum gauge with ‘Snap-Check’ diagnostic test coupler. 0 to 3000
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Cole-Parmer
Description: the socket for added durability. Max pressure indication reduces chances of damage to the unit. Burst pressure rating is 300 to 800% of range. Gauges meet ASME B40.7 safety requirement. Other pressure connections, such as 1/8" NPT(M), are available. Call for assistance.
- Operating Temperature: -4 to 140 F
- Display Type: Digital
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: water supply and waste management. Features Pressure range: 0-15psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement
- Working Pressure Range: 15 psi
- Signal Output: Analog Voltage
- Media: Gas, Liquid
- Pressure Measurement: Gauge
-
Supplier: L-com, Inc.
Description: water supply and waste management. Features Pressure range: 0-15psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement
- Working Pressure Range: 15 psi
- Signal Output: Analog Voltage
- Media: Gas, Liquid
- Pressure Measurement: Gauge
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL TBPDLNN015PGUCV Pressure Sensor, Unamplified, 15 psi, Gauge, Single Axial Barbless, Analogue, 5 VDC, 600 A
- Package Type: DIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 90 mV (12V) 4-SIP Module
- Working Pressure Range: 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size Reliable
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: AMETEK Sensors, Test & Calibration
Description: times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: DP0V-15PSIG-D DP0V (100 psi / 7 bar) pump, 15 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
More Information Top
-
SSI Mediagauge Digital Pressure Gauge 0 to 15 psi from Cole-Parmer
Cole Parmer Digital Pressure Gauge 0 15 psi 3 Diameter 1 4 NPT M (Representative photo only) .
-
A Wettability Scale For Porous Media
ufd lines, a 0 - 15 psi pressure gage calibrated to 0.1 psi and lucite .
-
Multipurpose sodium sampler for LMFBR's: design and operation
[ 0 - 15 psi Pressure Gage .
-
The nonliner in MEMS touch mode capacitive devices
One can expect this capacitive sensor to have a linear region of 25–40 psi, absolute pressure or a linear region from 0 to 15 psi gauge pressure .
-
Steam Condensation in the Presence of Noncondensable
Gases Under Forced Convection Conditions
Just before the flow entered the annulus, its pressure of about 6 psig was measured by the 0 - 15 psi dial pressure gauge .
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
The reactor pressure was monitored using a 0-103.4 kPa ( 0 - 15 PSI ) pressure gauge and was located at the exit of the reactor (identified as PT in Figure 6).
-
Hydrogen Production for Fuel Cells Via Reforming Coal-Derived Methanol
The reactor pressure was monitored using a 0-103.4 kPa ( 0 - 15 PSI ) pressure gauge and was located at the exit of the reactor (identified as PT in Figure 6).
-
Hydrogen Production For Fuel Cells Via Reforming Coal-Derived Methanol
The reactor pressure was monitored using a 0-103.4 kPa ( 0 - 15 PSI ) pressure gauge and was located at the exit of the reactor (identified as PT in Figure 6).
-
Constant pressure fluid infusion into rat neocortex from implantable microfluidic devices
The glass vial was connected to a 0 – 15 psi digital pressure gauge (Omega Engineering Inc., Stamford, CT) and valve assembly of two manually operated needle valves that were used to regulate pressure from a high purity nitrogen source (figure 2).
-
A high resolution pneumatic proximity to tactile sensing device
-- Temperature compensation over the range 0-50~ -- High resolution graded output in the range 0 - 15 psi ( gauge pressure ) with + 0.1% accuracy.
Indicates content that may require registration and/or purchase.