-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -0.5Kpa~0.5Kpa I2C SOP-8 Pressure Sensors ROHS
- Working Pressure Range: 0.0725184196785985 psi
- Operating Temperature: -22 to 185 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: All Sensors Corp.
Description: The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature,
- Working Pressure Range: 0.0180635 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: All Sensors Corp.
Description: The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output offset characteristics. Output offset errors due to change in temperature, stability to
- Working Pressure Range: 0.0180635 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, -0.5 to +0.5 PSI, STRAIGHT; Operating Pressure Max:0.5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential, Gauge; Voltage Rating:12VDC; Port Style:Straight; Supply Current:2mA; External Depth:16mm RoHS Compliant:
-
Supplier: DigiKey
Description: "Pressure Sensor ±0.01PSI (±0.06kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
- Working Pressure Range: 0.01 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
-
Supplier: TE Connectivity
Description: 100 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to
- Working Pressure Range: 0.0180635 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series TO05 unamplifiedSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality TO05: SPD300ABTO05
- Working Pressure Range: 290 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
- Features: Other
-
Supplier: All Sensors Corp.
Description: strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range.
- Working Pressure Range: 0 to 0.3 psi
- Operating Temperature: -13 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DigiKey
Description: PRESSURE SENSOR 500 PSI SEMI F20
- Working Pressure Range: 500 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier
- Working Pressure Range: 0.17404524 to 290.0754 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: Piezo pressure sensor,0-5psi,gauge
- Working Pressure Range: 0 to 5 psi
- Vacuum Range: 258.5722520320002 torr
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0.5IN-H2O, DIFF, VOLT; Operating Pressure Max:0.5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ADCA Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1222245-DUXL05D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: DUXL Termination Style: PC Pin Package: Tube Applications: Board Mount Standard Package: 5 Output Type: Wheatstone Bridge Output: 0 mV ~ 22.5 mV (4.5V)
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.18 psi
- Pressure Type: Differential
- Features: Other, Pressure Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 5000PSIS 0.1V
- Working Pressure Range: 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Sealed
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Sensors, Transducers -Pressure Sensors, Transducers Series: MPVZ4006G Package: Tube Product Status: Active Applications: Board Mount Pressure Type: Vented Gauge Operating Pressure: 0.87PSI (6kPa) Output Type: Analog
- Pressure Range: 0.87 psi
- Pressure Type: Gauge
- Features: Other, Pressure Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 0-5IN H2O,SINGLE DIFF. PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SEN PRESS 0-100PSI
- Working Pressure Range: 100 psi
- Operating Temperature: 32 to 176 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:-; Product Range:XCA Series; Connection Size:0.08"; External Depth:27mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: ASCX Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Output:
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 0-15 PSIA,APKG,ABSOLUTE,APKG PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: General purpose ICP® pressure sensor, 100 psi, 50 mV/psi, 3/8-24 mtg thd, ground isolated
- Working Pressure Range: 1,000 psi
- Operating Temperature: -100 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Galco Industrial Electronics
Description: 0-1In WC DP Transmitter 0-10V
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensors piezoresistive pressure sensor offered is with increased media compatibility for liquid fluids pressure measurement. The pressure sensor outputs an mV-output signal and is wide temperature compensated. The pressure ranges from 70 mbar to 1000
- Working Pressure Range: 0 to 14,503.77 psi
- Measurement Type: Absolute, Gauge, Sealed
- Media: Liquid
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: First Sensor AG
Description: The HDU pressure sensors provide uncalibrated and uncompensated analog mV output signals and are intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of standard pressure ranges. Further, First Sensor can provide custom specific
- Working Pressure Range: 1 to 70 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas
-
Supplier: Dynisco
Description: 7.5M & 10M psi pressure range capability Description The Echo™ Series of melt pressure sensors offer quality performance and value for plastic processing utilizing standard configurations and pressure ranges. Echo sensors are designed to meet customer requirements
- Working Pressure Range: 0 to 10,152.639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: DJ Instruments
Description: Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance:
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Utmel Electronic Limited
Description: NXP MPX5999D Pressure Sensor, Differential, 4.5 mV/kPa, 0 kPa, 1 MPa, 4.75 V, 5.25 V
- Working Pressure Range: 150 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Description: SENSOR 5PSIC 0.07 .05V
- Input (Supply) Voltage: 2.5 to 16 volts
- Operating Temperature: -40 to 85 C
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP49T-05-12Supplier: Infineon Technologies AG
Description: XENSIV™ - SP49T-05-12 high level of integration tire pressure monitoring sensor ensures industry leading performance TPMS Optimized for battery-powered apps, SP49 with flexible wake-up, power management, ultra-low power down current. Wide range of supply voltage ensures a long-lasting
- Working Pressure Range: 14.5036839357197 to 232.0589429715152 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Kistler Group
Description: Sensor Properties: High pressure range up to 10'000 bar Membrane and thermal protection tools available Excellent linearity (<0.5%) Long lifetime
- Working Pressure Range: 0 to 145,037.7 psi
- Measurement Type: Absolute
- Signal Output: Analog Voltage
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Proven a million times over: Our capacitive ceramic measuring cell with an outer diameter of 17.5 mm As the “heart” of pressure gauges, the Ceracore capacitive ceramic measuring cell guarantees cost-efficient, reliable (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
precision of 1 % over the whole temperature range from 0…70° C, 5V supply, ratiometric output signal of 0.5…4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PHPS-7500 is an OEM pressure sensor for gases and liquids. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The total accuracy of typically 0.75% over the whole temperature range from 0…70° C, the 5 V supply, the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
vacuum configurations, the AT7 series offers a variety of pressure ranges from 0–250 mbar to 10 bar with an impressive accuracy of 1.5% FS across a compensated temperature range of 0 to 85°C. Need even greater accuracy? Tailored solutions are available on request. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
principle where the Wheatstone bridge is screen-printed directly on one side of the ceramic diaphragm via thick film technology. Signal conditioning electronics are added to generate a 0.5 to 4.5 V ratiometric output. Pressure and temperature calibration is done electronically with (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Standard 2nd order temperature and pressure compensation provides 0.5% FS total error over 0°C to 70°C temperature range. Single power supply (2.7V (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Frontiers of Advanced Materials and Engineering Technology
… consists of a compressed air supply system, a pressure regulator,A pair of PAM with size 8mm diameter, different weights (10g to 30kg standard weights), a set of timing pulley and belt, a pressure sensor ( 0 - 5V output for 0 to …
-
Mechanical Engineering and Green Manufacturing II
The form of output signals of load sensor and the oil pressure sensors is 0 - 5V voltage (analog quantity), so they can be input into the analog ports of card directly.
-
Wind buffeting effects on the Gemini 8-m primary mirrors
The total range of the pressure sensors is 0 - 5 V , corresponding to ± 50 Pa; thus, the zero offset is generally about 2.5 V.
-
LQG controller design applied to a pneumatic stewart-gough platform
The pressures are measured via pressure sensors (output 0 – 5 V ) located between the valve and cylinder chambers (as close to the cylinder chambers as possible).
-
Functional exploration commission Cregg
: bridge of gage ( pressure sensor ) 0 +5 V int6grds and isol6s .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4244/Stevens_Thesis_Degradation_R18.pdf?sequence=1
0 - 5V Intended for pressure sensors . Tau=100µs.
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
ManifoldAir PressureSensor (MAP) The manifold air pressure sensor sends a 0 - 5V signal to &e ECM indicating0-50psia ufmanifold air pressure.
-
System integration with an optical plankton counter
Analog Voltages ( 0 - 5V ) - suitable for pressure sensors , fluorometers,and tilt sensors 2.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The pressure sensor have analog output ( 0 – 5V ), which is processed in PIC microprocessor.
-
OIT Wireless Telemetry for Industrial Applications
A 4-20 ma pressure sensor transmitted finger pressure while a 0 - 5v temperature sensor simultaneously transmitted air temperature from another location.
Indicates content that may require registration and/or purchase.