-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Film Capacitors. This listing
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 100 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.15 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 630V, Film Capacitors. This
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -55 to 85 C
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR FILM, 0.15UF, 850V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):450V RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 1,250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR FILM, 0.15UF, 2kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):630V RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 275vac 0.15uF 20%
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 560 volts
- AC Rated Voltage (WVAC): 275 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SUPER0.033F4.5V0.15 OHM +80 -20%; Capacitance:33000µF; Voltage(DC):4.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.15ohm; No. of Pins:3 RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Capacitors - Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier -- 65F677Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 22µF Molded Tantalum Capacitors 15V Axial
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- Applications: General Purpose
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: ODG (Origin Data Global)
Description: ±10% 100V 15nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 0.15µF ±10% 50V Ceramic Capacitor X7R 2-DIP
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Cornell Dubilier
Description: Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
- Capacitance Range: 172.70000000000002 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Allied Electronics, Inc.
Description: X363 Series, Axial Leaded, -55 to +105°C, Metallized Polypropylene Film Capacitors Non-inductive wound metallized polypropylene Flame retardant tape wrap and epoxy fill case Axial solder coated or tinned solid wire lead material Features Long Stable Life Lowest Dissipation Factor Very High
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.15UF 10% 630VDC RAD
- Capacitance Range: 0.15 microF
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -55 to 110 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 100V 15nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 22UF 10% 15V AXIAL
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 15 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Description: CAP TANT 150UF 10% 15V AXIAL
- Capacitance Range: 150 microF
- DC Rated Voltage Range (WVDC): 15 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066921-A758KK827M0GAAE015 Category: Capacitors>Aluminum - Polymer Capacitors Series: A758 Type: Polymer Package: Bulk Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Standard Package: 500 Capacitance: 820 µF Tolerance: ±20%
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.2 Cap (uF): 68.0 DC Voltage: 15.0 DCL Max (uA): 8.0 DF Max: 18.0 Dia (in): 0.133 Len (in): 0.5 MTP Cross: MTP686M015P1B RoHS: No : /technical-resources/tantalum-products/technical-guides/
- Capacitance Range: 68 microF
- Capacitance Tolerance: 0.2 (+/- %)
- DC Rated Voltage Range (WVDC): 15 volts
- Leakage Current: 8 microamps
-
Supplier: Aerovox Corp.
Description: Tolerance: 0 to ±15% AC Voltage Range: 240 to 4,800 VAC; single- or three-phase Rated Frequency: 50 or 60 Hz Capacitor Connection: 3-phase, internal delta connection standard; wye available on request Operating Life: >200,000 hours Total Losses: <0.5 Watts / KVAR at 60 Hz, 25°C
- Capacitance Range: 172.70000000000002 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 46 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.15UF 10% 630VDC RAD
- Capacitance Range: 0.15 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Allied Electronics, Inc.
Description: Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0.015UF 50V X7R 2-DIP
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 6.3V 1000uF 20% ESR=15mOhms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 4.7nF Y5V 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: KYOCERA AVX Win Source Part Number: 1330969-MD015C683KAB Category: Capacitors>Ceramic Capacitors Packaging: Tube Size / Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Standard
- Capacitance Range: 0.068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC0805KKX7R7BB334 - SMD Multilayer Ceramic Capacitor, 0.33 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CC Series
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TANT
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.