-
Supplier: Princess Auto Limited
Description: 0-160 PSI Bottom Mount Air Pressure Gauge
- Working Pressure Range: 0 to 160 psi
- Dial Size: 2 inch
- Accuracy: 2.5 ±% FS
- Mount: Bottom
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 0-160 PSI
-
Supplier: Petersen Products Co.
Description: Description Gauge, Compression, 0-160 psi, Replacement Parts for Control Panel Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 160 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE UL 0-160 PSI
-
Supplier: Transcat, Inc.
Description: Product Highlights 41/2? and 6? stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and
- Working Pressure Range: 0 to 160 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and
- Working Pressure Range: 160 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 160 psi
- Type: Gauge
-
Supplier: Air Logic
Description: The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 0.875 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 2 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 160 psi
- Type: Gauge
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI
- Working Pressure Range: 0 to 160 psi
- Mount: Center Back
- Type: Gauge
-
Supplier: EXAIR
Description: 10%. Many sizes are available and a pressure gauge is included. Model 9011 Pressure Gauge, 1/4 NPT, 0-160 PSI (0-11 BAR)
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute
- Display: Analog
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253494 has a dial size of 2.5 in. It stands out
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768319 operates in a pressure range from 0-160 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768319 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768696 operates in a pressure range from 0-160 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768696 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 233.53 - 9833239 operates in a pressure range from -0-160 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833239 has a nominal
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-160 psi (0-11.04 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0PSI TO 1PSI; Operating Pressure Max:-; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:8V; Port Style:Straight; Supply Current:8mA; Product Range:160PC Series; External Depth:18.5mm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: PRESSURE TRANS 0-160 PSI
- Working Pressure Range: 15 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 2 INCH, 1/4 INCH NPT, 0-160 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-160psi, 2.5in., 1/4in.NPT,
- Type: Gauge
-
Supplier: Hayward Flow Control
Description: GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI.
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 inch
- Type: Absolute, Gauge, Liquid Filled
- Display: Analog
-
Supplier: DigiKey
Description: PRESSURE TRANS 0-160 PSI
- Working Pressure Range: 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: PRESSURE GAUGE 0-160PSI, 0 - 11 LBS, 1/8 INCH NPT REAR MOUNT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Stellar Technology
Description: accuracy, and extended operating temperature range to achieve the results expected in these rigorous conditions. All GT160 units are constructed of welded stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT160
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: DigiKey
Description: Pressure Sensor 0 ~ 23.2PSI (0 ~ 160kPa) Gauge 60 mV ~ 150 mV Module
- Working Pressure Range: 23.21 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 2.32PSI (16kPa) Port Size: Male - 0.08" (1.93mm) Tube, Dual Port Style: Barbed Maximum Pressure: 12.33PSI (85kPa) Voltage - Supply: 4.75V ~ 5.25V Package /
- Operating Temperature: -40 to 85 C
- Pressure Range: 2.32 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: Swagelok Company
Description: Thermoplastic Industrial Pressure Gauge, Adj Pointer, 115 mm, 0 to 160 psi, Lower Mount, 1/4 in. MNPT
- Dial Size: 4.5275615 inch
- Mount: Bottom
- Media: Gas, Liquid
- Type: Gauge
-
Supplier: TE Connectivity
Description: Signal Details : 4 - 20 mA Pressure (PSI) : 2320.6 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 2,320.6 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: High sensitivity pressure probe, 10k psi, 1 pC/psi, 0.218" dia. INVAR diaphragm, accel. comp., 5-point cal ranges at 10kpsi, 5kpsi., and 100 psi. High sensitivity pressure probe, 10k psi, 1 pC/psi, 0.218" dia. diaphragm, accel. comp.
- Working Pressure Range: 15,000 psi
- Operating Temperature: -400 to 400 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PMP450 , 160 PSI , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output , Stainless Steel , 1/4-18-NPT Thread , Relative , Din Connector , +/-0.125% BFSL
- Working Pressure Range: 0 to 160 psi
- Accuracy: 0.125 ±% FS
- Operating Temperature: -22 to 212 F
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure
- Working Pressure Range: 0 to 2.3206032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Radwell International
Description: POSITIONER, SERIES 74 H/FR, WITH STABILIZING PILOT AND PRESSURE GAUGE, 2 0-160 PSI GUAGES, 0-30 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves
-
Supplier: Radwell International
Description: SANITARY PRESSURE GAUGE, 3.5" DIAL, 0-160PSI, 2"CLMP, GLYCERIN FILLED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Viair Corporation
Description: compression fitting for tank pressure side and a t-fitting that will allow regulated pressure to be fed to two location SPECIFICATIONS: - 150 PSI pressure regulator - 160 PSI gauge - T-fitting (Dual 1/4" NPT - AIR OUT) - Compression fitting (1/4" air
-
Supplier: Cole-Parmer
Description: filter/regulators feature polypropylene filter, 0- to 160-psi gauge, and a polycarbonate bowl. Temperature range is 0 to 125
F (17 to 51 C). - Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
Find Suppliers by Category Top
Featured Products Top
-
0…10mbar / 1kPa / overload range:1,000mbar (one side), 1,500mbar (both sides) 0…30mbar / 3kPa /overload range: 1,000mbar (one side), 1,500mbar (both sides) 0…100mbar /10kPa overload range: 160bar (one side), 240bar (both sides) 0…500mbar (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Pressure - Sealed gauge sensors (PSIS) measure pressure relative to a sealed chamber at 0 PSIG. PSIS sensors are used for higher pressure applications where measurement in a vacuum is not required or provided. Typical Applications: (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
regulators. The large valve to sensing area ratio and frictionless design, helps to maintain low pressure regulation, such as ½ psi. The maximum outlet pressure range is (0 -50) psig. Available with a variety of body (brass, aluminum and 303/316 stainless steel) materials (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Acceptance test procedure for High Pressure Water Jet System
…15,000 PSI @ 15 gpm Electric Motor, Model P44GOO - Reliance Electric, 150 HP, 460 Volts, 170 Amps, 3 Phase, 60 Hz Suction Surge Tank (Galvanized; 33 gal w i t h stand, 0 - 160 psi Pressure Gauge Stainless Steel Filter Assembly…
-
New Oil Stop Contains High Pressure of PILC Cables
A 0 - 160 PSI pressure gauge was installed on the sample.
-
Series 3000 European Version In-Line Single-Round Housings
Pressure gauge , 0 û 160 psi , 0û 11 bar P90001 .
-
Lower Pressure and Vacuum Gauges - Pressure and Vacuum Measuring - Grainger Industrial Supply
• Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2-1/2" Dial Size Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2-1/2" Dial Size .
-
$20-$25 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2" Dial Size Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2" Dial Size .
-
Pressure Gauges & Meters - Pressure Measurement - Grainger Industrial Supply
Gauge, Pressure Gauge Type, 0 to 160 psi Range, 1-1/2" Dial Size .
-
1-2 Test Instruments - Grainger Industrial Supply
• Gauge, Pressure Gauge Type, 0 to 160 psi Range, 4" Dial Size Gauge .
-
Refrigeration Gauges HVAC and Refrigeration - Grainger Industrial Supply
• Water Pressure Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2-1/2" Dial Size Water Pressure Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2-1/2" Dial Size .
-
Grainger.com
• Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2" Dial Size Gauge, Pressure Gauge Type, 0 to 160 psi Range, 2" Dial Size .
-
Cold test data for equipment acceptance into 105-KE Basin
2) Pressure Gauge , Noshok 0 - 160 psi , Ref #385107 .
Indicates content that may require registration and/or purchase.