-
Supplier: Campbell Scientific, Inc.
Description: provides amplification and signal conditioning for the frequency signal of one vibrating wire or vibrating strip transducer. Compatible sensors include pressure, load, strain, or even vibrating wire temperature sensors. The recommended frequency range is 1000 to 9900 Hz
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 122 F
- Outputs: Frequency Output
- Application: General Lab and Industrial
-
Supplier: Newark, An Avnet Company
Description: WIRE WOUND 1/10DIN SENSOR
-
Supplier: Newark, An Avnet Company
Description: PROX SENSOR, 1MM, NPN/1NO, PRE-WIRED ROHS COMPLIANT: YES
-
-
Supplier: Heilind Electronics, Inc.
Description: REED SENSOR, 1 FORM A, SPST-NO , FERROMAGNETIC WIRE TERMINATI
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, 1-WIRE TEMPERATURE SENSOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FIRE SENSORS,4 WIRE,PHOTO 1
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Texas Instruments
Description: ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: 0 to 125 C
- Temperature Range: 80 C
- Sensor Type: Temperature Sensor
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: Special Purpose and E-Motor Speed Sensor ICs
-
Supplier: Texas Instruments
Description: ?1?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 85
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: 0 to 85 C
- Temperature Range: 120 to 140 C
- Standards and Certifications: RoHS Compliant
-
Proximity Sensors - REED SENSOR, 1 FORM A, SPST-NO , CYLINDRICAL AT 1015 WIRE TER -- MK03-1A66B-500WSupplier: Heilind Electronics, Inc.
Description: REED SENSOR, 1 FORM A, SPST-NO , CYLINDRICAL AT 1015 WIRE TER
- Body Shape: Cylindrical
-
Supplier: Heilind Electronics, Inc.
Description: REED SENSOR, 1 FORM B, SPST-NC , SCREW MOUNTING AT 1520 WIRE
-
Supplier: Heilind Electronics, Inc.
Description: REED SENSOR, 1 FORM A, SPST-NO , SCREW MOUNTING AT 1015 WIRE
-
Supplier: Accuris
Description: SENSOR, GRID WIRE, DT-545/FSS-9(V)
-
Supplier: Galco Industrial Electronics
Description: BCC M474-0000-1D-000-51X475-000
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Proximity, Inductive, M8, Stainless Steel, 1.5mm Range, 3 Wire, 10-30VDC
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Proximity, Inductive, 1.5mm Range, 3 Wire, 10-60VDC, PNP, M8 Connector
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
-
Supplier: Galco Industrial Electronics
Description: Cables/Accessories, 224883
-
Supplier: Sensata Technologies
Description: CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement.
- Operating Temperature: 14 to 248 F
- Classification: Sensor Element / Chip
-
Supplier: Allegro MicroSystems Inc.
Description: * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
-
Description: Ni 1000 Ω -60°C to +200 °C, 5 x 2 mm, class B, 7 mm Au-coated Ni flat wires Nickel temperature sensor 1000 Ohm with TCR 6180 ppm/K with gold coated nickel flat wires offer excellent long term stability and simple linearization. Their directly welded wires make it very
- Temperature Range: -60 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: 10 To 30 VDC Supply Voltage, 150 mA (Max.) Current Consumption, Inductive Sensors TURCK is a worldwide leader in the fast growing field of proximity sensors. Their high quality product line is the broadest in the industry offering solutions to millions of automation and process control
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 1.968505 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: P60 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application areas.
- Measurement Range: 5.905515 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Features: Potentiometer
-
Supplier: Enercorp Instruments Ltd.
Description: plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket WIRE-MP-DUPLEX Same as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1 Silicone up to 180°C WIRE-TESI 22awg, 3 conductor, 2 red,1 white
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • Red = 660nm CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Campbell Scientific, Inc.
Description: The FW1 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required.
- Diameter or Width Range: 0.001 inch
- Sensitive Length: 14.5 inch
- Base, Noble and Refractory Metal Type: E
- Sensor Termination Type: Other, Plug or Quick Connect
Find Suppliers by Category Top
Featured Products Top
-
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
RSM 2800 Data Sheet F1 Racecar Steering RSM 2800 Series of sensors measures the steering wheel (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output. (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
The electric field strength across isoelectric focusing gel slabs determined by an accurate and convenient method
AE was also measured by 2 sensor wires placedinto adjacent holes, but this islessconvenientthan the measurement by 1 wire sensor and leads to identicalresults.
-
Development of a Diagnostic Twin Screw Extruder to Characterize Fuel Production for Tokamaks
Rendering of DTSE-vacuum chamber interface: ( 1 ) sensor wire feedthrough, (2) idle shaft, (3) driveshaft, (4) motor driveshaft, (5) gear-train, (6) bearing block, (7) dynamic vacuum seals, (8) gas feed flange, (9) vacuum chamber flange, (10) extruder support section.
-
CR4 - Thread: Vstar Anti-Theft Wireless gsm Alarm System Big Sales
29 wireless zones (Each zone supports up to 4 sensors) and 2 dedicated zones for remotes (Supports up to 4 remotes or wireless keypads per zone) 8 more wired zones (Each zone supports 1 wired sensor ) Can dial up to 5 phone …
-
Bypass CO Sensor on DSC Power 632 - Self Help Forums
Also, we are still going to have CO sensors in place but we're opting for multiple sensors on first and second floors that plug in, instead of just the 1 wired sensor on our second floor.
-
TECHNICAL DESIGN REPORT FOR A NOSECONE CALORIMETER (NCC) FOR THE PHENIX EXPERIMENT.
The components, which are subject to radiation damage inside the calorimeter are the silicon sensors, SVX4 chips and 1WIRE sensors (DS18B20X, DS2890, DS2450).
-
A strain gauge balance suspension
Appendix 1 Sensor wire signals assuming quasi-steadysignals .
-
Reverse flow sensing hot wire anemometer
Appendix 1 Sensor wire signals assuming quasi-steadysignals .
-
A field study of tundra plant litter decomposition rate via mass loss and carbon dioxide emission: The role of biotic and abiotic controls, biotope, season of ...
At the ZBS site, the soil temperature and moisture were measured at a depth of 5 cm using a temperature and humidity sensor 1 Wire Hydrochron 0739 XB1 DS 1923 F5 (iButton.com) every 4 h.
-
An instrument to measure seabed boundary-layer processes
Slave 6 8 , 3 * Sensor 1 wired to switch 2 *Sensor 2 wired to switch 1 *Sensor 3 needs no power .
-
Gemini Planet Imager: Preliminary Design Report
The 1 - Wire sensor chain will be used as a simple and cost- effective solution to collect the temperature and humidity readings in multiple locations.
Indicates content that may require registration and/or purchase.