-
Supplier: RainWise, Inc.
Description: The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from
- Working Pressure Range: 10.8778275 to 15.954147 psi
- Operating Temperature: -40 to 140 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Embedded Data Systems
Description: Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometric Pressure OW-ENV-TPR - Temperature/Barometric
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Other, Pressure Sensor, Temperature Sensor
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a pressure into a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Diesel direct injection Multi-port fuel injection XENSIV™ - KP464 highly sensitive barometric air pressure sensor IC with SPI interface tailored for ECU and MAF application The Infineon KP464 is a miniaturized barometric air pressure sensor IC
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, BAROMETRIC, SMD-8; Pressure Type:Barometric; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:40kPa; Operating Pressure Max:115kPa; Supply Voltage Min:1.33V; Supply Voltage Max:4.7V; Sensor Case Style:SMD; No. of RoHS
-
Supplier: Setra Systems
Description: Low cost and high performance (±0.25% FS) make this pressure transducer an exceptional value. This compact, environmentally rugged pressure transducer is available with optional 0.1% FS accuracy, and 5 VDC excitation with 0.5 to 4.5 VDC output (for solar powered applications).
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor Only
-
Supplier: Newark, An Avnet Company
Description: BAROMETRIC PRESSURE SENSOR, 1.2BAR, 3V; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital, SPI; Pressure Measurement Type:Barometric; Voltage Rating:3V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, BAROMETRIC, MODULE-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:1kPa; Operating Pressure Max:110kPa; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:Module; MSL:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: PRESSURE & TEMP SENSOR, BAROMETRIC, LGA8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS
-
Supplier: E+E Elektronik
Description: A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment
- Sensed Temperature Range: -40 to 140 F
- Display: None - No Display
- Mounting Options: Other
- Input Options: Permanent Sensor or Probe
-
Supplier: Embedded Data Systems
Description: humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity,
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Supplier: Instrumentation Northwest, Inc.
Description: Available in either a weatherproof box or 316 stainless tube, INW's AquiStar® PT12-BV barometric pressure sensor represents the latest in state-of-the-art pressure measurement technology. This sensor features an SDI12 (v.1.3) interface and a Modbus® RTU
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: BAROMETRIC PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Setra Systems
Description: Designed for the environmental extremes found in Automated Weather Systems (AWS), the 278 offers exceptional long-term stability - better than 0.1 mb/yr. This unit is available in 500 to 1100 hPa/mb, 600 to 1100 hPa/mb, and 800 to 1100 hPa/mb pressure ranges with choice of 2.5 VDC or 5
- Height: 3.6 inch
- Weight: 0.3 lbs
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure
-
Description: SENSOR BAROMETRIC DSOF8
- Features: Other
-
Supplier: DigiKey
Description: IC BAROMETRIC SENSOR I2C 8-TSON
- Working Pressure Range: 7.25 to 16.68 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute
- Device Category: Sensor, Transducer
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools Barometric Pressure Sensor B/O MPL115A1
-
Supplier: ODG (Origin Data Global)
Description: SENSOR BAROMETRIC 1.1BAR 16BIT
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast response, and long term - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast response, and long term - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption
3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications that require excellent accuracy, fast response, and long term - Signal Output: Analog Voltage
-
Supplier: OTT Hydromet
Description: correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA
- Measuring Range: 0 to 393.701 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: DigiKey
Description: BAROMETRIC PRESSURE SENSOR FOR I
- Supported System: Microcontroller
- Features: Other
- Ports: SPI
-
Supplier: Acme Chip Technology Co., Limited
Description: BAROMETRIC PRESSURE SENSOR FOR I
- Category: Development Board
-
Supplier: Gems Sensors & Controls
Description: Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
-
Supplier: Transcat, Inc.
Description: pressure transmitters or monitoring barometric pressure. 1 PSIG Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor
- Working Pressure Range: 1 psi
- Type: Gauge
-
Description: BAROMETRIC PRESSURE ONE SNSR BRD
- Category: Development Board
-
Supplier: CO2Meter.com
Description: 25% Oxygen Smart EC board adds Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC Board Adds Serial UART Output Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A1 Sensor Only – Sensor only.
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
sensor, achieving ultra-low non-linearity error of just 0.1% F.S. It enables precise detection of even the smallest pressure changes, enhancing system control accuracy and minimizing losses due to measurement errors. This makes it an ideal choice for demanding applications such as hydraulic systems (read more)
Browse Pressure Transmitters Datasheets for Holykell Technology Company Limited -
consumption, and long-term stability in a convenient package for mounting and electrical connection. Compatible with natural gas, air, and other gaseous media, the 8MPP2 is an atmospheric pressure reference sensor that accurately measures the pressure in the 0-1 psig to 0-5 psig range (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and (read more)
Browse Pressure Transmitters Datasheets for Holykell Technology Company Limited -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Pervasive Computing
Similar circuits were also designed for light sensors, humidity sen- sors, barometric pressure sensors , flow sensors, and current sensors (Fig. 4h). .... Commer- cial 1 - wire temperature sensors were purchased and hand-wired to connect directly to RJ45 wires.
-
DORI: Distributed Outdoor Robotic Instruments
[4] DS18B20 Programmable Resolution 1 - Wire Digital Thermometer. .... [5] BMP085 Digital barometric pressure sensor .
-
Air Charge Estimation in Camless Engines
Since the pressure in the intake manifold of an unthrottled engine is essentially barometric , this method breaks down as well for camless engines. .... Figure 1 Hot wire MAF sensor accuracy for unthrottled operation.
-
Raspberry Pi® Projects for the Evil Genius > 1-Wire Weather Station
The actual pressure measured at a nearby airport was 1014.6 millibars, so the Barometer Module was .... The potentiometer mentioned in the module discussion needs to be adjusted to properly calibrate the barometric sensor . .... I connected the 1 - Wire Sniffer Module to the network to test out the functionality.
-
Oil hydraulic system
By the electrical signal line with demand current control, it is about a summation current control that needs no pressure sensors because of falling pressure control. .... proportional-directional valve ist. that allows out with kraftgesteuerten proportional magnet for the barometric modulation of the .... Two proportional-pressure reducing valves form the hydraulic operating stage, image 1-17 .
-
Practice book video tape drying
…106 heating register 149, 5, 41, 89, 142, 150 arrangement, calorific value, 19, 224, 228, 242, 482, 485 high pressure cleaning head, 332 high … generator, high frequency moisture sensor , 297 high frequency drying … 585, 586 height formula, barometric , 254 hollow conductors, 268 … 385 investment costs, 10, 106, 495, 388 relative 229, 495 specific, 495 ion line , 110, 111 ionization … video tape dryers, 203 atmospheric, 389 contact drying, 97 contraction number, 69 convection, 1 , 5 convection drying…
-
Ambient Assisted Living
This weather station (as the real one) can provide information about the wind speed and direction, temperature, humidity, barometric pressure , rainfall, sunlight intensity, and lightning. .... The temperature and luminosity virtual sensors are distributed along the environment to monitor these parameters. .... Their equivalents in the real environment are the DS18B20 and D2Photo 1 - Wire sensors.
-
Technical fluid mechanics
Railway line, 2, 3 barometric pressure 39, 116 Bernoulli'sche equation, 527 basin number, 3, 11-14, 17, 18, 21, 188, 317 Bernoulli'sche constant, 108-113, 176 acceleration, convective, 6 acceleration, local, 6 acceleration, substantial, 6 acceleration pressure, 376 Best point (BEP), 362 … 183, 202, 203 vapor bubble, 470 vapor pressure, 78, 471 steam turbine, 203, 218, 441 covering roller, 110 diagonal machine, 442, 443 diagonal pump, 465, 466, 477 density, 1 , 3 sealing gap, 466 … 358, 360, 365 pressure sensor , 418, 528 pressure disorder … 183, 203 one-dimensional isentropic flow, 203 inlet distance 385, 44 elastic tubular conduit , elasticity, 385 modulus…
-
Barometer Electronic Circuits
1a, this design uses a Motorola MPX4115 Silicon Pressure Sensor , a Dallas Semiconductor DS2438 Smart Battery Monitor (to perform 1 - Wire analog to digital conversion), an operational Amplifier, two voltage regulators, two diodes, a LED, and several resistors and capacitors. . . . .... Inverting barometric pressure and compen. . .
-
Forum: Chem. Ing. Tech. 10/2012
…mediums in not explosionsgefährdeten regions and the requirements after TRGI-2008 for meters of the apparatus class D. correspond to the DVGW It has an integrated barometric pressure sensor as well as connections … g. for drinking water pipelines ) and a temperature sensor .... A novel of Ultra Low Frequency module makes the measurements up to 10 cm-1 on the line of the excitation laser available.
Indicates content that may require registration and/or purchase.