-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1500V, 1.5kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300V, 1500V, 1.5kV, Film
- Capacitance Range: 0.47000000000000003 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
-
-
Supplier: ODG (Origin Data Global)
Description: 1uF 50V 4000mΩ@100kHz 50mA@100kHz ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0000051 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Programmable Capacitor 5.5V Product overview: NCD2400M1TR from Littelfuse is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Description: CAP ALUM 1.5UF 20% 35V RADIAL
- Capacitance Range: 1.5 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 1.5F, 5.5V, 0.2OHM, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:12.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1120531-ECQ-V1H224JL5 Category: Capacitors>Film Capacitors Series: ECQ-V Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.256" (6.50mm) Standard Package: 2,000 Capacitance: 0.22 µF
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 1F, 5.5V, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1.5UF 20% 35V RADIAL
- Capacitance Range: 1.5 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 1UF 5% 50VDC RADIAL
- Capacitance Range: 1 microF
- Operating Temperature: -40 to 105 C
- Technology: Film Capacitors, Monolithic / Single Layer
- Capacitance Type: Fixed
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.1F, 5.5V, RADIAL; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 1.5F, 5V, RADIAL; Capacitance:1.5F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1500 hours @ 70°C; Capacitor Case / Package:Can; ESR:0.2ohmRoHS Compliant:
-
Supplier: DigiKey
Description: 47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
- Capacitance Range: 47 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR 1F -10% +30% 5.5V TH
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 1.5µF Conformal Coated Tantalum Capacitors 25V Radial
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 85 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 2.2nF SL 1kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302807-C1608Y5V1E224Z Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.22 µF Tolerance: -20%, +80% Voltage - Rated: 25V Temperature Coefficient: Y5V (F) Thickness (Max):
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1uF 50V ±20% SMD,D4xL5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 1.5pF HQC 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
-
Supplier: Win Source Electronics
Description: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q6760754, 445-3478-6,
- Operating Temperature: -30 to 85 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 1.5uF -40℃~+105℃ ±5% 1.2kV Radial Leaded Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 1.5UF 10% 25V RADIAL
- Capacitance Range: 1.5 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Description: CAP CER 0.1UF 6.3V Y5V 0201
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Utmel Electronic Limited
Description: -20%~+80% 50V 1uF Y5V Radial Leaded Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 25V 1.5pF ±0.1pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 5UF 6% 370VAC RADIAL
- Capacitance Range: 5.000000000000001 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film,Standard, F-Dyne/Southern, 0.5 µf .1% 300V
- Capacitance Range: 0.5 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Technology: Film Capacitors
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 6.3V Y5V 0402 1.0¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier