-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range from 80A to 250A. One BH-250-4P DC switch disconnect can hold two 1000V strings, current
- Current Rating: 80 to 250 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range from 250A to 400A. One BH-250-4P DC switch disconnect can hold two 1000V strings, current
- Current Rating: 250 to 400 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NH Fuse Switch Disconnector, Size 00, 160A
-
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full range of DC applications. Up to 1000VDC 50A
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Radwell International
Description: SWITCH, DISCONNECTOR,1000A, W/FRONT OPER MECH, 660V, VDE0660, . FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: GE Grid Solutions
Description: DC Disconnectors (Disconnect Switches) The main advantage of HVDC is the ability to transmit large amounts of power over long distances with lower capital costs and with lower losses. The global interest in direct current (DC) transmission is increasing and the reliable performance of
- Current Rating: 5,000 amps
- Operating Voltage: 36,000 to 1,000,000 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Lever and Silver Contacts (2484-A) helps prevent potential thermal events and ensures system shutdown during maintenance for
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: GE Grid Solutions
Description: AC Disconnectors (Disconnect Switches) GE prides itself on being one of the leading manufacturers of Disconnectors (Switches) in the world. GE offers flexible and reliable layout configurations up to 1,200 kV designed and tested to support international standards such as IEEE,
- Operating Voltage: 1,200,000 volts
- Power: AC
- Phase: Single Phase
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA016A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 16 A. Disconnect switch GA016A can be locked via
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA040A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 40 A. Disconnect switch GA040A can be locked via
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA063A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 60 A. Disconnect switch GA063A can be locked via
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 800-1000A NEMA
-
Supplier: Hubbell Electrical Products
Description: CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC, DC
-
Supplier: Littelfuse, Inc.
Description: The 75920 Series Battery Disconnect Switches are high amp capacity, IP67 sealed, heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications, which allows you
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Newark, An Avnet Company
Description: HERMETIC MANUAL DISCONNECT SWITCH, 200A CONTINUOUS, 1000VDC MAX, SPST
-
Supplier: Waytek, Inc.
Description: Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current
- Current Rating: 80 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: TE Connectivity
Description: Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 1 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Screw Hole Diameter (MM) : 8.9 Electrical Characteristics
- Current Rating: 400 amps
- Operating Voltage: 1,000 volts
- Poles: 1 Pole
-
Supplier: ABB Inc.
Description: allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OS switches are the optimal solution for motor protection. They can be
-
Supplier: Altech Corp.
Description: Stainless Steel Enclosed Safety Switches/ Isolators 16-80A (Without Angled Top)
-
Supplier: DigiKey
Description: SWITCH 1000V 100A
-
Supplier: Newark, An Avnet Company
Description: SWITCH DISCONNECTOR 4P, 1400A, 1000VDC
-
Supplier: Newark, An Avnet Company
Description: 30A DISCONNECT SWITCH
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338318-3LD2203-1TL51 Category: Switches - Disconnect Switch Components Series: 3LD Type: Switch Package: Box Voltage: 690V Standard Package: 1 Current: 32A ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH
- Current Rating: 32 amps
- Operating Voltage: 690 volts
-
Supplier: Waytek, Inc.
Description: Littelfuse 08098881 Manual Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65-9K (with key boots) Removable handle with chain cap to cover when key is removed, red, and yellow boots
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior
- Maximum Current Rating: 10 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Schneider Electric, Automation & Control
Description: Masterpact Switch-disconnectors - High current switch disconnectors from 630 A to 6300 A The Masterpact switch-disconnectors range is characterised by its optimised dimensions and its high performances. Aiming at standardising electrical switchboards at a time when installations are increasingly
- Current Rating: 630 to 6,300 amps
- Type: Non-Fusible
-
Supplier: Automation24, Inc.
Description: can be gained via M20 and M25 knockouts on the top and bottom. Enclosed disconnect switch GAZ025UL can be locked via padlock. Disconnect switches are used in industrial, building management and workshop installations.
- Current Rating: 25 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: MAIN EMERGENCY SWITCH 32A
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: nVent Electric
Description: Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters
-
Supplier: Waytek, Inc.
Description: Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Allied Electronics, Inc.
Description: 3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories Snap on auxiliary contacts Non-fused switch DIN Rail and panel mount available Comprehensive range of accessories includes door mounting kits & fuse holder Toggle switches
-
Supplier: RS Components, Ltd.
Description: PV Fuse Disconnector 1 pole 32A 1000Vdc
- Type: Fusible
- Features: Other
- Approvals: RoHS
- Phase: Single Phase
Find Suppliers by Category Top
Featured Products Top
-
LSF Series AC/DC Extended/Direct Handle Motor Disconnect Switch Dual AC/DC rated; click for the data sheet Integrated Base and DIN-Rail Mounting Loadsafe LSF Series Switch make/break operation is independent (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
protect DC applications in energy and e-mobility. Built on nearly a century of experience, Schaltbau is headquartered in Munich, Germany and represented globally, with over 1,000 employees worldwide. Product range: Snap-action Switches DC and AC contactors Control devices Connectors Product Services (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
SWITCHABLE LED PHOTOELECTRIC SENSORS Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
BATTERY DOCTOR products - Grainger Industrial Supply
• Battery Disconnect Switch , Polarity Negative, Connection Type Bolt, Switch Type Dial, Stud Size 10mm, Length 69mm, Depth 75mm, Width 69mm, Max. Amps 1000A , Max.
-
automotive Automotive Automotive Electrical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Battery Disconnect Switch , Polarity Negative, Connection Type Bolt, Switch Type In-Line Terminal, Stud Size 5/16 In., Length 2-3/4 In., Connection Material Copper, Width 2-1/4 In., Max. Amps 100A Continuous, 1000A Surge @ 12V, Max.
-
Infrared Cameras Enhance Productivity and Safety at GM - Nasa Tech Briefs :: NASA Tech Briefs
The feeder buss was disconnected from the switch , the buss bars were cleaned, buss insulators were replaced, and buss power was reset without incident. … a section of buss, a new buss isolation switch, temporary service wire, a 1000A temporary buss plug …
-
Development of a 1 MJ SMES with quench enthalpy protection
… of all, excitation tests were carried out by raising the flat top current 1000A with the charging … In the second dump test, the power supply was disconnected by opening the switches after the coil was charged up.
-
State of the art of DC components for secondary power distribution of Space Station Freedom
Contactors provide positive electrical break by physical disconnect of contacts. … 31] and slow response time (tens of milliseconds) as compared with solid-state switches , but power dissipation … … a manu- facturer, the 650 A contactor has a steady-state capacity of 1000A and a 1500 …
-
IEEE Recommended Practice for Electric Power Systems in Commercial Buildings
… for new or modiÞed services for commercial buildings, when the service is rated over 1000 A in accordance with the NEC, Article 230-95 [1], and for each building or structure with a main disconnecting means rated 1000A or more in accordance … When each of the service switches (six are the maximum permitted at one service by the NEC …
-
Maneuvering Pull-in Voltage of an Electrostatic Micro-switch by Introducing a Pre-charged Electrode
probe tip then disconnected by lifting up the probe tip. Cu 1300A Au 1000A Cr 200A conventional metallic micro- switch used for this work.
-
SF6 Switchgear
I interrupting current 1000A interrupting current 2000A Fig. 7.5 Disconnecting and earthing switches a Comparison of arcing duration of various interrupter types for closed-loop current interruption (Fig. 7, Suzuki et a I., 1984) b Comparison of arcing time as a function of supply voltage of various interrupter …
-
A go-cart as an electric vehicle for undergraduate teaching and assessment
Ultrafast MOSFET desaturation protection set at around 1000A . To protect the motor in a stall situation a normally open position switch has been installed on the brake pedal and student controllers must be able to detect when the brake pedal has been depressed and immediately disconnect their drive circuitry.
-
The Evolution of Telecommunications and the Impact on CO Power Architectures
typically configured'in mjultiples of 500IA anid 1000A and is modJular to grow in small steps wvith system … Plug-in modular rectif-iers designed wvith state of art switched mode technology operate directly off the … … Fig 8 includes 6 rectifiers, VRLA batteries and includes automatic lowv voltage battery disconnect to l)rotect …
Indicates content that may require registration and/or purchase.