-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B
-
Supplier: Accuris
Description: Inverter, Aircraft, DC to AC, 750 VA 3-Phase, 1000 VA 1-Phase, and 1000 VA 3-Phase, Multi-Purpose, Class B
-
-
Supplier: Accuris
Description: INVERTER, 750 VA 3/1 PHASE, 750 VA 3 PHASE, & 1000 VA 1 PHASE CLASS B, MULTI-PURPOSE
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high frequency PWM technology to generate
- DC Input Voltage: 48 to 125 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: LTI Power Systems, Inc.
Description: data processing installations. The robust inverters can also power more demanding loads such as motors, rectifiers, switch mode power supplies and nonlinear loads. The Series 1000 inverter is a highly efficient and cost-effective solution for your power problems. Our continuous on-line
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: CE+T Power
Description: applications and all types of AC loads. The design is modular and scalable with hot swappable inverter modules which ensure low Mean Time to Repair (MTTR), a reduction in service costs and meet the changing needs for future expansion.
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 385 to 770 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 380 to 415 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: appliances, medical devices, inverters, power supplies, UPS, audio equipment, instrument, etc.
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: CE+T Power
Description: Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity power factor on AC
- DC Input Voltage: 40 to 58 volts
- DC Input Current: 31.75 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: Analytic Systems
Description: The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise. Internal modules are
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3.34 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal wave shape Field-proven rugged design Cooling by conduction and natural convection Low profile, compact size Full electronic protection This rugged, railway quality DC-AC inverter series uses field-proven, microprocessor controlled high frequency PWM technology to generate the
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 4.3 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: TelephoneStuff.com
Description: 600VA automatic voltage regulator power inverter. Features: - Automatic voltage regulation for protection against brownouts and over voltages - 4 outlets - Nominal input voltage: 120V - Input frequency:50/60 Hz - Surge energy rating: 680 joules - Operating environment: 32 - 104 °F (0 - 40 °C)
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: CE+T Power
Description: BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module) 96% efficiency in EPC mode (AC to AC double conversion) No transfer time from AC to DC sources Unity
- DC Input Voltage: 48 to 125 volts
- DC Input Current: 25 to 56 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: SEC America, LLC
Description: Model SSV 1000-24 is a high efficiency inverter which converts 24 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85 Amps. AC power is
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 1 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: CE+T Power
Description: NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC No need of external static Switch (all STS functions included in each module) High power
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Unipower, LLC
Description: INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In normal operation INVO feeds the utility supply directly to the load while at the same time the 3 stage
- DC Output Power: 4,200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 230 volts
- Features: DC Power Supply, DC/AC Inverter
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 400 volts
- AC Output Power: 3,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or
- DC Input Voltage: 125 to 150 volts
- AC Output Voltage: 220 to 400 volts
- AC Output Power: 6,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures
- Features: DC/AC Inverter
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms,
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: TelephoneStuff.com
Description: Back-ups ES 8 Outlet 350VA 120V Power Inverter. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: is among the smallest, most rugged inverters available at this power level. NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 175a should be positioned no more than 18" from the PV1000HF's battery in the positive line. Features
- DC Input Voltage: 12 volts
- DC Input Current: 100 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: GUTOR Electronic LLC
Description: The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display).
- Volt-Amp Rating: 5 to 200 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Single Phase
- Interfaces: Ethernet, Serial
-
Supplier: Quarktwin Technology Ltd.
Description: Inverter IC 1 Channel Schmitt Trigger SC88A-B-PKG
- Number of Inputs: 1
- Operating Current: 8 mA
- Operating Temperature: -40 to 85 C
- Gate Type: Inverter
-
Supplier: Lingto Electronic Limited
Description: IC INVERT SCHMITT 1CH 1-IN SC88A
- Operating Current: 0.001 mA
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
- Gate Type: Inverter
-
Supplier: DigiKey
Description: 48VDC Voltage Input 1kW Power Output Continuous Inverter 1 AC Outlets Europe
- DC Input Voltage: 48 volts
- AC Output Voltage: 230 volts
- Features: DC/AC Inverter
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, +⁄- 0.01%⁄°C (Max.) Temperature Coefficient, 3 Number of Outputs Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF,
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive1000 series inverter for coal mining machinery is a delicate and excellent inverter drive unit widely applied in fully mechanized mining devices including coal mining machinery, continuous mining machine and shuttle vehicle. Features Perfectly integrated with coal mining
- Maximum Output Voltage: 1,140 volts
- Supply Voltage (AC): 1,140 volts
- Operating Temperature: -10 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 1000W mobile inverter converts
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Logic Gates - Logic - Logic - Gates and Inverters - S-75V14ANC-5VA-TFG -- 1093813-S-75V14ANC-5VA-TFGSupplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093813-S-75V14ANC-5VA-TFG Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max
- Number of Inputs: 1
- Propagation Delay: 10.6 ns
- Low Level Output Current (Sink): 8 mA
- High Level Output Current (Source): 8 mA
-
Supplier: TelephoneStuff.com
Description: SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression. Features: - 1000VA/700 watt power handling
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
Find Suppliers by Category Top
Featured Products Top
-
AC power. Key Specifications 1000VA, industrial quality DC-AC sine wave inverters; Output: 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz; Input: 36Vdc, 48Vdc, 125Vdc, 250Vdc. 24Vdc input with derating to 750VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
PCB relays for solar inverters and BESS Churod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
circuit that is used in traditional AC drive “inverters”. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1, UL Type 3R, or UL Type 12 enclosure, with space for several commonly used (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Switched Mode P.W.M. DC/AC-Inverter for Uninterruptible 50 Hz AC Power Supply
3 Output voltage and 1000 VA inverter (%fX450 lagging .
-
New inverter module with digital control for parallel operation
Figure 8: surgeoutput power characteristic The realised modular, light weight, high power density telecom grade 230V - 1000 VA inverter is shown in Figure 9.
-
Simulation Study of Charge Controlled Half-cycle Modulated Dual Buck Half Bridge Inverter
In this study, a 120V AC/400Hz, 1000VA inverter is simulated.
-
Design and Construction of 1KW (1000VA) Power Inverter | Omitola | Innovative Systems Design and Engineering
Design and Construction of 1KW ( 1000VA ) Power Inverter .
-
Probabilistic performance assessment of a roof top wind, solar photo voltaic hybrid energy system
The output power rating of the inverter is 1000 VA .
-
Switch-linearity hybrid technology and its application in power electronic converter
One is common voltage-mode inverter with 1000 ( VA ) rated output, another part is SLH which is used to make driver system performance optimized, such .
-
Load effects of Nola-type induction motor power-factor controllers on fuel-cell inverters
In addition, a 1000 VA commercial aircraft-type inverter was also tested.
-
Half-bridge-type inverter with hysteresis current control and unipolar modulation
The output voltage of the proposed inverter is 110 Vrms with 50 Hz, and the inverter is designed to provide 1000 VA .
-
Dual-Buck Full-Bridge Inverter With Hysteresis Current Control
The output voltage of the proposed inverter is 220 Vrms with 50 Hz, and the inverter is designed to provide 1000 VA .
-
Modular Power Supply Equipment in the French Telecommunications Network
… following chapters includes : an AC-DC converter with a power of 1350W (25A - 54V), a DC-C converter booster type, with an additional powr of 400W (50A - 8V), a DC-AC inverter with a power of 1000VA (220V - 50Hz), a standardized …
Indicates content that may require registration and/or purchase.