-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on taps 1 and 4.
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: Isolation Transformer, 100 VA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Isolation Transformer, 630 VA RoHS Compliant: Yes
-
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 220 volts
- Power Rating (VA): 1,000 VA
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 24V, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:-; Isolation Voltage:- RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: 1000 Watt 4 Outlet Isolation Transformer offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression. Features: - Design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades -
- Features: Isolation Transformer
-
Supplier: Datatronics™
Description: Features 1VA - 3KVA Industrial
- Power Rating (VA): 1 to 3,000 VA
- Features: Isolation Transformer, Power / Power System / Distribution Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Designed for long haul Gigabit Ethernet 100/1000 Base-T. Provides the Cable Interface, Isolation & Common Mode Filtering. Meet IEEE 802.3ab standard for 1000 Base-T Supports 4 pairs of categary 5 UTP cable.
- Operating Temperature: 0 to 70 C
- Insertion Loss: -1 dB
- Features: Both Sides, Bulk Pack, Isolation Transformer, Signal / RF Transformer, Surface Mount Technology (SMT), Telecom / LAN Transformer
- Mounting: PC / PCB Mount
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER ISOLATION 1000W
- Category: Signal / RF Transformer
-
Supplier: TelephoneStuff.com
Description: IS 1000 Hospital Grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Features: Isolation Transformer
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER, 2.8 VA, 1 X 230V, 18V, 156 MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 2.8 VA
- Features: Isolation Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 34 VA
- Features: Isolation Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Description: AUTOTRANSFORMER NON-ISOL 1000VA
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 1,000 VA
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: XFRMR ISOL 120V TO 120V 1000VA
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 1,000 VA
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Tripp Lite by Eaton
Description: Get complete protection for sensitive devices and prevent power disruption with Tripp Lite’s Isolator IS1000 Isolation Transformer. Featuring an internal isolation transformer with Faraday Shield, the IS1000 completely isolates equipment from line noise that can cause
- Maximum Primary Voltage Rating: 120 volts
- Features: Isolation Transformer, Other
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hertz Operation Meets NAFTA Requirements “VCP” Types Have 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet, "HF" Types Have Leads
-
Supplier: Triad Magnetics
Description: These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,000 VA
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI1000ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7 kwatts
- Runtime at Half Load: 24 minutes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade
- Maximum Primary Voltage Rating: 120 volts
- Features: Isolation Transformer, Medical Grade, Medical Transformer, Other
- Agency: UL
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 2VA
-
Supplier: Premier Magnetics, Inc.
Description: 115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 8 volts
- Power Rating (VA): 2.4 VA
- Operating Temperature: -25 to 80 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1113378-IS1800HG Category: Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down Series: IS Type: Isolation, Medical Grade Package: Bulk Standard Package: 1 Power (Watts): 1800VA 1st Connector: NEMA 5-20P 2nd Connector: NEMA
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug
- Power Rating (VA): 1,500 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Features: Electronics Transformer, Isolation Transformer, Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Single Phase Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 500 VA
- Features: Electronics Transformer, Isolation Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
- Winding Turns: Step-Up Transformer
-
Supplier: Powertronix Inc.
Description: Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular
- Power Rating (VA): 300 to 3,000 VA
- Agency: ANSI, CSA, IEC, RoHS Compliant, TUV
- Features: Isolation Transformer, Medical Grade, Other, Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Single Phase Transformer
-
Supplier: Tripp Lite by Eaton
Description: voltage operation. Along with line isolation and continuous EMI/RFI line noise filtering, its surge protection rating of 240 joules suppresses excess voltage to prevent it from damaging connected equipment. An internal low-impedance isolation transformer component offers 100%
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
electrical isolation. Each method has its advantages and disadvantages. For instance, transformers provide effective isolation but can be bulky. Optocouplers offer faster response times but may be more sensitive to environmental conditions. Either of these methods can then be used to achieve (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
isolated from the core. With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Tripp Lite - IS-1000 - Transformers - Transformer - Allied Electronics
Isolation Transformer , 1000 VA Capacity, 120 V (Nom.
-
Tripp Lite - IS500HG - Transformers - Transformer - Allied Electronics
Transformer , Isolation ; 1000 VA ; 120 VAC @ 60 Hz; 4; NEMA; UL, cUL Approvals .
-
Poster Abstracts
Working in partnership with a power supply company, a suit- able line interactive 1000VA UPS (Socomec Sicon, France) and isolation transformer with a combined weight of 19.5 kg were supplied.
-
Beryllium Pebbles Preparation and Modeling of Rotating Electrode Process
A single-phase, 230-V, 1000 - VA , 1:1, 50-Hz isolation trans- former was connected between the incoming power sup- ply and the linear motion control drive power supply to avoid transients due to high voltage and also to prevent the …
-
Triad Magnetics - N-59MG - Transformers - Transformer - Allied Electronics
Transformer ; Isolation ; Pri/Sec:115VAC; 50/60Hz; 1000VA ; 1500Vrms; 4-1/2In.
-
Hammond Manufacturing - 171G - Transformers - Transformer - Allied Electronics
Hammond Manufacturing Transformer , Line; Isolation ; Pri/Sec:115VAC; 50/60Hz; 1000VA ; 2kVrms; 5.28In.
-
Stancor - GIS-1000 - Transformers - Transformer - Allied Electronics
Stancor Transformer , Isolation ; Str; Pri/Sec:115V; 50/60Hz; 1000VA ; 4.38In.
-
Stancor - GISD-1000 - Transformers - Transformer - Allied Electronics
Stancor Transformer , Isolation ; Step Down; Pri:230V, Sec:115V; 50/60Hz; 1000VA ; 4.38In.
Indicates content that may require registration and/or purchase.