-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 40 Amp 100 Volt
- VF: 0.81 volts
- IF: 40,000 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: Allied Electronics, Inc.
Description: The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM
- VF: 0.8 volts
- IF: 20,000 mA
- VR: 100 volts
- IR: 0.1 mA
-
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 5.5 Amp 100 Volt
- VF: 0.77 volts
- IF: 5,500 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 100 Amp 100 Volt 6300 Amp IFSM
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS
- VF: 0.91 volts
- IF: 30,000 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: Newark, An Avnet Company
Description: SMGSD-5 = MGSD .100 GRID DIODE
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.2 volts
- IF: 85,000 mA
- VR: 1,000 volts
- IFSM: 1,450 to 1,500 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier,
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 100volts 5uA 9.3 Amps Bi-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Linear Systems
Description: The ID100 Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Intersil equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Available in TO-71 6L ROHS and TO-78 6L ROHS package, as well as Tested Die.
- Diode Applications: Low Leakage
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product
- Diode Applications: Rectifier Diode
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes
- VF: 12 volts
- IF: 1,500 mA
- VR: 10,000 volts
- IR: 0.002 to 0.1 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 180 Amp 100 Volt Product overview: VS-183NQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 C
- IO: 180 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIODE, SCHOTTKY, 5AMP, 100V. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: ODG (Origin Data Global)
Description: Schottky Diodes & Rectifiers 16 Amps 100V
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes
- Voltage Rating: 150 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 63,000 amps
- Operating Temperature: 80 C
-
Supplier: RS Components, Ltd.
Description: Schottky 3Amp 100v, SK310B R4
- Features: Other, Schottky
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Description: R-SI BRIDGE 600V 100AMP
- VF: 1.2 volts
- Tj: -40 to 125 C
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: MCG SURGE PROTECTION
Description: MCG’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded performance of the output stages of an amplifier. Designed to be transparent to the audio signal
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Features: SPD, Silicon Avalanche Diode
- Connection: Screw Down Terminals
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352933-LM2904QM8-13 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated
- Supply Current (IS): 0.7 milliamps
- Input Offset Voltage (VOS): 2 millivolts
- Input Bias Current (IBIAS): 0.02 µA
- Gain-Bandwidth Product (GBW): 0.7 MHz
-
Supplier: Visual Sound, Inc.
Description: excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level
-
Supplier: DigiKey
Description: SMGSD-5 = MGSD .100 GRID DIODE
- DC Coil Voltage: 5 volts
- Operating Temperature: -85 to 257 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Row Spacing: 0.165" (4.20mm) Features:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1174314-UCLAMP2271P.TNT Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q100, uClamp® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ):
- VR: 22 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 55 volts
- VBR: 25.5 volts
-
Supplier: Lumina Power, Inc.
Description: The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for
- DC Output Current: 80 to 200 amps
- DC Output Power: 74.99999999999963 watts
- DC Input Voltage: 15 to 24 volts
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Coto Technology Win Source Part Number: 766462-2636087 Series: 9117 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 400 Ohms Coil
- Coil Resistance: 400 ohms
- Features: Other
- Mounting: PC Board
- Relay Type: Reed Relay
-
Supplier: TelephoneStuff.com
Description: With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto
-
Supplier: TE Connectivity
Description: Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 12 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 169 TO-5/.100 Grid Relay Coil Resistance (OHM)
- DC Coil Voltage: 12 volts
- Operating Temperature: -85 to 257 F
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Forward Voltage and Any Mounting Position Surge Overload Rating Of 150 Amps Silver Plated Copper Leads Lead Free Finish Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage
-
Supplier: Waytek, Inc.
Description: not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-100 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 100A Terminals:
- Maximum Switching Current: 100 amps
- Operating Temperature: 185 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3505A 100 Series Autoranging Automotive Multimeter The 3505A is the latest version of the Classic 100 Series Autoranging Automotive Multimeter with many new and useful troubleshooting features. It still features all of the same basic Multimeter functions plus some new and powerful
Find Suppliers by Category Top
Featured Products Top
-
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
voltage LED control of a high-voltage diode. In a convenient surface-mount package, VMI has minimized the size of an optocoupler with up to 5kV (OCSM50) or (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
CRYDOM Power Modules
Series M50 Diode: 60- 100Amp Diode Modules .
-
Mig 151 Cap Mod
I made the rectifier for mine from 4 100 amp diodes from a medical 3 phase power control.
-
CR4 - Thread: Electromagnetic Field Collapse Principals
At a roughly 3.5 ohm internal resistance the theoretical short circuit current should not be above the normal running amps which would dictate that at 240 volts 60 amps a standard 400 volt 100 amp diode from a common welder power…
-
CR4 - Thread: Real stupid electrical question...
Pull a 240 v.a.c. pair from a 2 pole 90 amp breaker in his residential power system, feed it through a bridge of 100 amp diodes and then regulate it down to 146 volts.
-
Datasheet for TB1004AF, CR timer. TB1004AF .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
60- 100Amp Diode Modules .
-
ZENER DIODE 15V 5% 05W DO-35
REC DIODE 6 AMP 100 V 6A1 .
-
Page 15. Semiconductor parts with 331 in root number
Fast Recovery Diode Module ( 100 Amp /3300 Volts) .
-
Page 25. Semiconductor parts with 210 in root number
Fast Recovery Diode Module ( 100 Amp /1200 Volts) .
-
Using a Best Battery Selector for Highly Reliable Engine Starting Applications
No BBS 2 BBS Diodes carry 50% current 4000 Amp Diode 1 BBS Diode carries 100 % current 4000 Amp Diode .
-
ACH-GAL-100A - Redi-Pak - Heat Sink | Galco Industrial Electronics
ACH-GAL-100A, Redi-Pak, Heat Sink, 100 AMP HEAT SINK ASSEMBLY INCLUDES DIODE MODULES, HEAT SINK, BUSS BARS AND MOUNTING HARDWARE .
Indicates content that may require registration and/or purchase.