-
Supplier: Princess Auto Limited
Description: 100 ft x 3/8 in. PVC Air Hose
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.375 inch
- Working Pressure: 300 psi
- Application: Air
-
Supplier: Princess Auto Limited
Description: 100 ft x 3/8 in. Industrial Rubber Air Hose
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.375 inch
- Working Pressure: 300 psi
- Temperature Range: -40 to 190.4 F
-
Supplier: Princess Auto Limited
Description: 100 ft x 3/8 in. Industrial PVC Air Hose
- Inside Diameter: 0.375 inch
- Working Pressure: 300 psi
- Application: Air
-
-
Supplier: Novaflex Group
Description: A rubber hose, designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction jobs. Construction: Tube: Medium oil resistant. Reinforcement: Plies of polyester tire cord Cover: Yellow weather and abrasion resistant rubber Length: 100 ft Temperature
- Inside Diameter: 1.25 to 4 inch
- Outside Diameter: 1.71 to 4.68 inch
- Working Pressure: 250 to 300 psi
- Temperature Range: -30 to 180 F
-
Supplier: Novaflex Group
Description: Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Black heat resistant EPDM rubber
- Inside Diameter: 2 to 4 inch
- Outside Diameter: 2.68 to 4.68 inch
- Working Pressure: 150 psi
- Temperature Range: -30 to 350 F
-
Supplier: Kuriyama of America, Inc.
Description: High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.781 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Princess Auto Limited
Description: 1/4" x 100 ft Pneumatic Hose
- Outside Diameter: 0.25 inch
- Working Pressure: 125 psi
- Temperature Range: -40 to 159.8 F
- Application: Air
-
Supplier: Cole-Parmer
Description: • Applications: Severe service applications for air, oil and chemical solutions. • Tube construction: Buna-N nitrile • Tube reinforcement: high tensile cord • Tube cover: modified Buna-N nitrile • Advantages: Excellent weather and ozone resistance; superior abrasion resistance. • Fittings:
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.57 inch
- Working Pressure: 501 psi
- Temperature Range: -40 to 212 F
-
Supplier: Cole-Parmer
Description: • Applications: Severe service applications for air, oil and chemical solutions. • Tube construction: Buna-N nitrile • Tube reinforcement: high tensile cord • Tube cover: modified Buna-N nitrile • Advantages: Excellent weather and ozone resistance; superior abrasion resistance. • Fittings:
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.89 inch
- Working Pressure: 501 psi
- Temperature Range: -40 to 212 F
-
Supplier: Cole-Parmer
Description: • Applications: Petroleum oils, gasoline, kerosene, fuel oil, lubricating oils, air, and water. • Tube construction: Buna-N nitrile • Tube reinforcement: high tensile textile cord • Tube cover: modified Buna-N nitrile • Advantages: Excellent weather and ozone resistance. • Fittings: all •
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 250 psi
- Temperature Range: -20 to 212 F
-
Supplier: Cole-Parmer
Description: 82
C). Order PVC cuffs for simple, air tight hose installation. - Outside Diameter / Size: 2.31102487 inch
- Maximum Inside Diameter / Size: 2.00000108 inch
- Pressure Rating: 44 psi
- Temperature Range: 30 to 180 F
-
Supplier: Ralston Instruments, Inc.
Description: Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Ralston Instruments, Inc.
Description: Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve,
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Reels - Macnaught M3 Heavy Duty Slow Retraction with cover Oil Hose Reel ½” x 50 ft -- M3D-SSCO-5050Supplier: Macnaught USA, Inc.
Description: Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium grade NBR
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Radwell International
Description: (PRICE / PK OF 100 FT) NITRA PNEUMATIC TUBING, NYLON 12, 12MM OUTSIDE DIAMETER, 10MM INSIDE DIAMETER, BLACK, 100 FT. PACKAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Ralston Instruments, Inc.
Description: Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0015) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Ralston Instruments, Inc.
Description: Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0030) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Powell Electronics, Inc.
Description: 3M Supplied Air Hose W-2929-100, 100 ft
-
Supplier: DigiKey
Description: SUPPLIED AIR HOSE 100 FT, 3/8 IN
-
Supplier: Gullco International Limited
Description: 1.0 mm to 2.0 mm V-groove knurled wheels (1.0/1.2 mm V-groove knurled comes standard, see chart on reverse for available options) Carriage Umbilical: 25 ft. (7.6 m) in length and protected by a 500˚C (932˚F) rated cover. Contains torch power cable, shielding gas hose, carriage power
- Accessory: Feeder
-
Supplier: Aries Engineering Co., Inc.
Description: working cylinders can also be operated with a single booster/reservoir unit. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles Simple
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.74 to 5.251 inch
- Operating Temperature: 10 to 160 F
- Mounting: None
-
Supplier: Macnaught USA, Inc.
Description: pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 7.95 INCH CYLINDER COLLAPSED HEIGHT 12.8 INCH WITH 6 FT HYDRAULIC
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Cleveland Vibrator Company (The)
Description: to 100+ tons EASY - comes with mounting fasteners and a gasket for quick set-up Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Cleveland Vibrator Company (The)
Description: It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: CECOR
Description: power source is contained on unit, there are no hoses, plugs or power cords to deal with. Propane units are ideal, when electric or air drops are unavailable, making for maximum flexibility. Smart Design Sump Shark tanks are constructed of heavy-gauge steel for durability. The
-
Supplier: CECOR
Description: part of your coolant recycling program. The CE50-100/100PT has two 100-gallon tanks on a single chassis; a sump cleaner tank on one side and a dispenser tank on the other. Each side has a special function. Remove the entire contents of a from machine tool sump quickly with the sump
-
Supplier: Mile-X Equipment, Inc.
Description: Operates on shop air (80-90 PSI) and can be set up anywhere. Oil filter crusher compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic hose for added safety and shields components from damage. Unitized
-
Supplier: Mile-X Equipment, Inc.
Description: reduce filter size by 75%, and remove over 95% of the residual oil. Features Operates on shop air (80-90 PSI) and can be set up anywhere. Oil filter crusher compact size takes less than four sq. ft. of floor space. Heavy-duty aluminum cabinet surrounds the high pressure hydraulic
-
Supplier: Dymax
Description: and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Fluid line kit – 6 ft braided SS hose, 3/8 in NPT swivel 11:1 positive displacement ram-pump, 5-Gal taper or
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 27.5 MPa and a minimum burst pressure of 110 MPa, this hose meets SAE J517 100R16 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
diameter selected. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air. This versatility streamlines spare parts inventory by reducing the need for multiple hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key Technical Specifications Rated at a working pressure of 33 MPa and a minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Respiratory - Safety - Grainger Industrial Supply
• Hose , Air Breathing, 100 Ft ., 185 psiAirline Hose .
-
Grainger.com
• Hose , Air Breathing, 100 Ft ., 185 psiAirline Hose .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
3/4" ID general-purpose air and water hose , 100 ft . long, EPDM tube and cover, high tensile strength yarn braid, complete with long shank cast brass female coupling attached one end, McMaster-Carr No. 5304K44 (hose) with No. 5304K53 (couplina) or approved …
-
SPEEDAIRE Air Hose,3/8 In x 100 Ft,1/4 NPT,250 PSI - Air Hoses - 6AFG5|6AFG5 - Grainger Industrial Supply
• Air Hose ,3/8 In x 100 Ft ,1/4 NPT,250 PSI .
-
Yellow Pneumatics - Grainger Industrial Supply
• Air Hose , 3/8 In x 100 Ft , 1/4 NPT, 300 PSICoupled Assembly Air and Multipurpose Hose .
-
Grainger.com
• Air Hose , 3/8 In x 100 Ft , 1/4 NPT, 250 PSI3/8" 250 psi Coupled Assembly Multipurpose Air Hose .
-
F-1 SMART
Optional components include a flat-lay hose of either 30.5 m or 15.2 m lengths ( 100 or 50 ft ), 91.4 m (300 ft) air hose , and manual or pneumatic rewind hose reel with single or dual reel system.
-
Mechanized Soil Sampler with Offset Drive
The equipment consisted of a soil tube, soil-tube jack, and a compressed-air unit which included an air compressor mounted on a truck, a light air hammer, and 100 ft . of y2 in. rubber hose .
-
Fire protection systems - how to cope with impairments - issue 074
A flow alarm was provbded on the tie-in to the impaired sprinkler main so that alarm servjce would be available. lt took 30 m ( 100 ft ) of fire hose tô extend from the hydrant, through an air handling duct. to the …
-
REELCRAFT Pneumatics - Grainger Industrial Supply
• Air /Water Hose Reel, Max Pressure 1000 PSI, Hose Length 100 Ft , Hose Inside Dia 3/4 In, Hose Outlet 3/4 In, FNPT Reel Inlet 3/4 In, Length 25 In, Width 17 3/4 In, Height 20 1/4 In, Bearing Permanently Lubricated, Mounting …
Indicates content that may require registration and/or purchase.