-
Supplier: Radwell International
Description: FLOW METER RANGE 10-100SCFM AIR. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 SCFM air.
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter, for air
- Gas Volumetric Flow Rate: 100 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter for Air
- Gas Volumetric Flow Rate: 100 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
-
Supplier: Orange Research, Inc.
Description: selected fluids and a conversion procedure. Standard calibration is for horizontal mounting; vertical is offered at no charge. Air and Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or
- Gas Volumetric Flow Rate: 10 to 100 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible,
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: DigiKey
Description: FLOWMETER, RANGE 10-100 SCFM AIR
-
Supplier: OMEGA Engineering, Inc.
Description: The FLD100 Heavy-duty flowmeters are fully enclosed in a brushed stainless steel case. Ideal for industrial applications with flow rates up to 116 GPM and 250 SCFM. Used with industrial water and air service. Meters are graduated for direct reading of water and
- Pipe Diameter: 3 to 9 inch
- Gas Volumetric Flow Rate: 1.2 to 250 SCFM
- Operating Temperature: 199.4 F
- Operating Pressure: 125 to 200 psi
-
Supplier: Transcat, Inc.
Description: 14" line size 6.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 1537.49 GPM flow air capacity: 100" d.p. W/C, 5477.67 SCFM @ 14.7 psia, 8812.87 SCFM @ 20 psig, 16409.42 SCFM @ 100 psig 40 lb
- Pipe Diameter: 14 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: 10" line size 5.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 883.04 GPM flow air capacity: 100" d.p. W/C, 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74 SCFM @ 100 psig 20 lb
- Pipe Diameter: 10 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: 16" line size 7.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig 48 lb
- Pipe Diameter: 16 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: 2" line size 1.000" bore 0.48 Beta water capacity: 100" d.p. W/C, 35.34 GPM flow air capacity: 100" d.p. W/C, 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8 SCFM @ 100 psig 3 lb
- Pipe Diameter: 2 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Easy to Read Scales Water Range 0.003 to 20 GPM Air Range 0.002 to 100 SCFM Measuring Ranges 0.2-2 GPH...2-20 GPM water 0.1-1 SCFH...10-100 SCFM air Durable One-Piece Construction Low Cost Metric Scales Available The KFR line of flowmeters
- Gas Volumetric Flow Rate: 0.002 to 100 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 232 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 3.531073446327684 to 353.1073446327684 SCFM
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
-
Supplier: RS Components, Ltd.
Description: Festo SFAM-90-5000L-TG1-2SA-M12
- Gas Volumetric Flow Rate: 1.765536723163842 to 176.5536723163842 SCFM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Gas
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for clear identification of the acceptable range Display
- Gas Volumetric Flow Rate: 0.4 to 132.4 SCFM
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232 psi
- Media Temperature: 14 to 140 F
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible,
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Description: system integration. The MIDAS M1.x is available with three different flow channel geometries and a custom specific sensor and flow channels upon request. Due to the special design of both sensor and flow channel, the output signal of this system features an extreme low
- Gas Volumetric Flow Rate: 0 to 100 SCFM
- Operating Temperature: -40 to 176 F
- Process Media Type: Gas
- Features: Insertion Type
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
- Features: Recorder / Totalizer Functions
-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new
- Pipe Diameter: 3.7 to 24 inch
- Gas Volumetric Flow Rate: 80 to 1,600 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 0 to 30 psi
-
Supplier: Badger Meter
Description: The VN2000 Compact Direct Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy duty design engineered to stand up to the most abusive environments inside and outside the pipe.
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 13 to 38,500 GPM
- Operating Pressure: 0 to 1,000 psi
- Mass Flow Rate: 0.028665 to 84.8925 lbs/min
-
Supplier: Badger Meter
Description: The Ellipse® Model AHR annular wet tap, low pressure flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a
- Pipe Diameter: 2 to 48 inch
- Liquid Volumetric Flow Rate: 5.3 to 34,340 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0116865 to 75.7197 lbs/min
-
Supplier: Badger Meter
Description: The VN2000 Hot Tap Insertion Vortex Flow Meter measures the volumetric or mass flow rate of steam, gases or liquids over a large flow range. The meter is a heavy duty design engineered to stand up to the most abusive environments inside and outside the pipe.
- Pipe Diameter: 2 to 36 inch
- Liquid Volumetric Flow Rate: 13 to 156,700 GPM
- Operating Pressure: 0 to 1,000 psi
- Mass Flow Rate: 0.028665 to 345.5235 lbs/min
-
Supplier: Badger Meter
Description: tear. High Level of Accuracy. Exceptional registration accuracy across low flow rate, normal operating flow rate and maximum continuous operation flow. Reading System Compatible. Compatible with all Badger Meter reading systems offered as well as other approved
- Pipe Diameter: 1.5 to 12 inch
- Liquid Volumetric Flow Rate: 2.5 to 8,800 GPM
- Operating Pressure: 0 to 150 psi
- Mass Flow Rate: 0.0055125 to 19.404 lbs/min
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 917.486666666667 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.1764 to 117.6 SCFM
- Mass Flow Rate: 0.013765 to 9.176665749 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: Proportion-Air, Inc.
Description: The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 20 to 250 SCFM
- Operating Pressure: 30 to 165 psi
- Media Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
, the ultrasonic flow meter can be equipped with an ISO or DAkkS calibration certificate. PCE-TDS 200 S SENSOR Small sensor pair for pipe diameters DN 15 ... 100 / 20 ... 108 mm. Suitable (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
compressed air supply through a fast-acting solenoid valve. Ideal for blowoff, drying, cooling, conveying, and static elimination applications, EFC models control compressed air flows up to 350 SCFM. The new design also allows operators to quickly adjust programming from outside the enclosure, making (read more)
Browse Flow Controllers Datasheets for EXAIR -
hour / 23 - 114 liters per hour) Require no electrical connection at the nozzle Allow low pressure liquid supply (2 - 20 psig / 0.14-1.4 bar) Use only 12 scfm of compressed air Liquid entrainment using compressed air minimizes clogging (read more)
Browse Nozzles Datasheets for Vortec -
Flow rates from 1 to 150 SCFM (28 to 4248 SLPM) Refrigeration up to 10,200 Btu/hr. (2571 Kcal/hr.) Why EXAIR Vortex Tubes? EXAIR Vortex Tubes are constructed of stainless steel. The wear resistance of stainless steel, as well as its resistance (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Training & Seminars Self-Training Powerpoints Constant Flow Control Valves (read more)
Browse Instructional Seminars and Training Services Datasheets for Plast-O-Matic Valves, Inc. -
temperature anemometer mode), the FS7 can read from 0..100 m/s flow speeds. Benefits of this design are simple implementation for air duct flow transmitters. Handheld devices to control air conditioning systems are using FS7 at the tip of a retractable monopod. Due to its low cost implementation it is (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
protects system from thermal volume increases Design Features: Large inlet improves response Inlet screen protects bladder with minimal flow obstruction Dual seal channels protect against air and system leaks (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Cultivation and conversion of marine macroalgae. [Gracilaria and Ulva]
For a 1 meter deep 100 hectare system with 0.5 scfm /m air flow , the instantaneous power requirement with a 100% efficient blower is 2310 kw (3190 hp).
-
Zimmer slipstream magnesium hydroxide recovery demonstration. Volume II of II. Appendices
… 5 HP Hydroclone Feed Pump ZM-PP820-00 Secondary 100 GPM 7.5 HP … … Pump P-109 Mag Metering 1 GPM 1/3 HP … … Notes PAL-OOI Instnzment Air Computer Alnrm PSL-OOI … … HCV-IOI Oxidizer Air Flow SCFM Hand Control Valve Pl …
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Using a current meter to determine the electrical power usage of the compressor and an air flow meter to determine the gas flow through the compressor, a value for the air flow SCFM (ft3 /min)/kW of electricity can be determined. Typical values for compressing air are 6 SCFM/kW for 100 psig air, and 4.2 SCFM/kW for …
-
ADVANCED CUTTINGS TRANSPORT STUDY
A 75-HP (650 gpm at 50 psi) centrifugal pump is used to supply liquid phase and a compressor (working capacity 0- 100 psi, maximum 800 scfm ) is used to supply compressed air . Both gas and liquid phase flow rates are measured using Coriolis mass flow meters (Micro-motion).
-
Mechanical Engineers' Handbook Instrumentation Systems Controls and MEMS 3rd Edition Complete Document
Assume that the meter previously described is to be used in a new application where the fluid is air (Specific gravity ϭ 1.00), the pressure is 100 psig, and the temperature is 70ЊF. What would be the full-scale flow rate in SCFM (air)?
-
Multiphase Transport Of Gas And Low Loads Of Liquids In Pipelines
Dry air is obtained from compressors at 100 psig and could be regulated down to any desired test pressure before metering . The compressors can provide a maximum of 300 standard cubic feet per minute( scfm ) flow . the oil used is a light refined oil of 6.5 centipoise viscosity (at 23 degree C) and 0.86 specific gravity.
-
Insufficient source area remediation results in the rebound of TCE breakdown products in groundwater
The sparge well being tested was equipped with a test tree with injection flow meter (0–20 SCFM ), pressure (0– 100 pounds per square inch [PSI]), and temperature gauges (0˚–200˚F). Air flow was provided by a 185-cubic-feet per minute (CFM) diesel, oilless, rotary screw air .
-
Improved Gas Flow Monitoring in Heat Treating Processes Leads to Higher Efficiencies and Lower Costs (.pdf)
Thermal mass flow meters with integral flow conditioning, such as FCI’s ST75V, provide the capability to measures process gas or air flows from 0.01 SCFM (0.01 NCMH) to 559 SCFM (950 NCMH). This technology also allows for flow rate turndown ratios as high as 100 :1 with a single …
-
Effect of vegetable‐based polyols in unimodal glass‐transition polyurethane slabstock viscoelastic foams and some guidance for the control of their structure–p...
… these same respective foams are given in Figure 2, which indi- cates that addition of soy polyol up to a 50% content with U-1000 had little effect on the air flow , for the values hardly … … standard cubic feet per meter ( SCFM ). Furthermore, the corre- sponding value for the 100 % castor-oil foam was also only slightly higher …
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
For air velocities of less than 24 ft/s, oil particles are carried smoothly in laminar flow through their supply line to be metered to each lubrication point. Usual recommendations for mist feed to sleeve bearings with a standard density of about 0 5 in 3 of oil per hour per scfm (standard cubic feet per minute) of … … Heavy service, high loss: scfm = LD/ 100 in 3 oil/h = 0 …
Indicates content that may require registration and/or purchase.