-
Supplier: RS Components, Ltd.
Description: WISKA KonnektIT 204 100 Junction Box
- Length / Height: 3.93701 inch
- Width/Diameter: 2.02756015 inch
- Depth: 2.0472452 inch
- Height: 3.93701 inch
-
Supplier: Accuris
Description: JUNCTION BOX: EXTENSION, JUNCTION BOX; COVER, JUNCTION BOX (STEEL, COATED WITH CORROSION- RESISTANT FINISH)
-
Supplier: Wiegmann
Description: KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX "
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
-
Supplier: Accuris
Description: JUNCTION BOX, EXTENSION, JUNCTION BOX; COVER, JUNCTION BOX, (STEEL, CADMIUM OR ZINC COATED)
-
Supplier: Accuris
Description: Junction Box: Extension, Junction Box; Cover, Junction Box (Steel, Coated with Corrosion-Resistant Finish)
-
Supplier: Pentair, Inc.
Description: No Description Provided
- Features: Terminal and Junction Boxes
-
Supplier: BARTEC
Description: Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: nVent Electric
Description: The junction box has a removable panel on which terminal blocks and other components may be mounted.
-
Supplier: Pepperl+Fuchs SE
Description: Degree of protection IP66 Usable for Zone 1 / 21
-
Supplier: O-Z/Gedney
Description: 6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL
- Length / Height: 6.625 inch
- Width/Diameter: 6.625 inch
- Depth: 5.5 inch
- Height: 6.625 inch
-
Supplier: Appleton Electric
Description: 10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER APPLETON[R] BRAND APPLICABLE STANDARD NEC
- Material: Aluminum
- Features: Explosion Proof
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: BARTEC
Description: Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the
- Features: Explosion Proof, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2-5/8 INCH 4-1/8 INCH 2-3/16 INCH UL 514A APPROVAL SURFACE MOUNTING GASKETED COVER TYPE APPLICATION USE AS A LIQUIDTIGHT JUNCTION BOX, ACCOMMODATE PILOT LIGHTS AND SWITCH DEVICES JIC MODEL
- Material: Steel
-
Supplier: BARTEC
Description: The panelmounted module with junction box type 07-33*4-5**0/**** intended for use in hazardous areas Zone 1 and 21 as stationary equipment mounted by means of an actuator on a wall of an enclosure or a panel to indicate and switch non-intrinsically safe or intrinsically safe electrical
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: TelephoneStuff.com
Description: Page/Party junction boxes. Features: - Indoor or Outdoor - Metallic or Non-metallic - 22-point or 38-point Terminal - Hinged Door on Non-Metallic - Division 2 Approved (Model 9974) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be
- Features: Terminal and Junction Boxes
-
Supplier: R. STAHL, Inc.
Description: The junction boxes are therefore not only suitable as simple connection or distribution boxes but also for protecting electrical loads up to 6.3 A. In the standard version, plastic cable glands are used. If required, metal cable glands which can be installed in the earthing
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made size and performance
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws.
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4 rubber cable
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: BARTEC
Description: BARTEC offers a junction box to facilitate the use of ComExflex in a control console or a control panel. The junction box features a cable gland and can be combined with various function modules. The junction box allows the connection of a conductor, which can be assembled
- Operating Temperature: -55 to 60 F
- Data Acquisition: I/O Module
-
Supplier: Rittal North America LLC
Description: The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place gasket
- Features: Hinged Cover, Other, Terminal and Junction Boxes
- Material: Steel
-
Supplier: Rittal North America LLC
Description: The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. Features include 180 degree hinge and slotted insert quarter turn latch. Foamed-in-place gasket
- Features: Hinged Cover, Other, Terminal and Junction Boxes
- Material: Stainless Steel, Steel
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65 Operating temperature : -40℃ ~ +80℃ Recommended torque : 1N・m
- Length / Height: 2.26378075 to 3.543309 inch
- Width/Diameter: 3.149608 to 5.1968532 inch
- Depth: 2.9527575 to 8.661422 inch
- Height: 2.26378075 to 3.543309 inch
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Communication Vault - the industry's leading product choice to protect and provide access to telecommunications and fiber optic utility cabling. Available features include grade rings & risers, drainage sumps, term-a-ducts, knockouts, as well as racking to best fit your project needs.
- Mounting Type: Free Standing Cabinet
- Features: Other, Terminal and Junction Boxes
- Shape: Rectangular
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Pepperl+Fuchs SE
Description: 4 ... 12 outputs Ex ic (FISCO or Entity) Glass fiber reinforced polyester, impact resistant, IP66 Configurable cable entries for trunk and spurs International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 2
-
Supplier: Pepperl+Fuchs SE
Description: 4 ... 12 outputs Ex ic (FISCO or Entity) Stainless steel, electropolished, IP66 Configurable cable entries for trunk and spurs International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 2
-
Supplier: LINAK U.S. Inc.
Description: The port junction box PJ2 for LINAK actuators is intended for the control, for instance, of hospital beds and operating table movements where 5-6 channels are needed The LINAK port junction box PJ2 offers two extra outputs for the CO-box series. Standardized technology, interfaces and
- Setup: Computer Interface
- Application: Medical, Other
-
Supplier: nVent Electric
Description: Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy
-
Supplier: Pepperl+Fuchs SE
Description: 8, 10, 12 outputs Ex ia Electropolished enclosure, IP66 Configurable cable entries for trunk and spurs Packaged certified solution For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
-
Supplier: TelephoneStuff.com
Description: SPM-1500 series tactical microphones are completely field repairable, which means less down time from sending the unit in for repairs. Just remove the worn out component and replace it with a new one.
- Features: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
-density control panels and industrial applications where speed and consistency are critical. A broad selection of Konnect-It accessories, including end plates, jumpers, pre-printed marking tags, and test plugs, supports complete panel layout customization. Klemsan MPB4 series lever splicing connectors have also (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
corrosion resistance. It has a redundant seal system that allows problem-free cleaning with high pressure jets or foam. This enables MPA-C valve terminals to be installed in locations with harsh environmental conditions and strict sanitary requirements. The terminal is made with FDA (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
fuels with sustainable energy sources, and thus initiating the energy transition. These industries account for a high proportion of total global CO? emissions. This makes it all the more important for H? to be available in large quantities and as cost-effectively as possible. Learn More (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
Hammond's new CSPP series panels are designed to work with our CS, CHKO, and CSKO series junction boxes. 1/8" diameter holes on staggered 1/4" centers provide a quick and accurate measuring tool for installing components inside the enclosure. The panels mount into the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
WGV series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -30°C ~ +60°C Material?UV-resistant ASA UL94HB (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
WTB series terminal blocks, the WGVC series can also be used as a junction box. The WGVC comes with self-tapping captive screws for attaching the cover. WGVC series (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
More Information Top
-
Electric Sub Panel - Self Help Forums
If that won't work, you can run a bunch of branch circuits from the new main panel to the old 100A panel and rip the bus bars out to use it as a large junction box .
-
Design and Research of Vehicle Circuit Semiconductor Protection System
…are replaced by SBR3 and MOSFET M3 (a Zener diode D8 is added to protect M3), F3 by SBR4, the 60A fusible link (connected to the sub- junction - box ) is replaced by SPBR2 … SBR6, the main fuse 100A is replaced by SCCB.
-
Need help with a Sub Panel - Self Help Forums
Or, you could add a 100A subpanel next to your main panel, run a 60A feeder off .... Run a second 6-3 50A circuit for your tub to a disconnect or junction box on the outside wall at the other end of the house.
-
New Service Panel - Self Help Forums
Or, turn it into a junction box and remove the breakers and main power bus (the neutral/ground bus would still be used for grounding only, neutrals would have to be wire nutted). .... If you can run a 100A feeder to this panel, then you should be able to run…
-
Service Panel Replacement - Self Help Forums
My plan is to install a new indoor flush mount 100A load center on the interior of .... I plan to remove the guts from the original panel and use it as a junction box to tie the new panel to the old circuit conductors.
-
Detached Garage Subpanel - wire type - Self Help Forums
[MAIN PANEL]---85ft-inside---[ Junction Box ]---30ft-2"PVC---[SUBPANEL]. .... voltage drop calculators say that I need to run #1AWG AL for my 100A feed that will…
-
How to wire this? - Self Help Forums
Two, this only helps if the 100A panel is grounded proper, if not don't worry about it. .... What my company normally does with something like this is we gutt out the old 60A, creating a Junction box , refeed the circuits through your conduit you mentioned with #12 or #14(20A, 15A respectively) to be on the new breakers in…
-
Service Panel Replacement - Self Help Forums
My plan is to install a new indoor flush mount 100A load center on the interior of .... I plan to remove the guts from the original panel and use it as a junction box to tie the new panel to the old circuit conductors.
-
The confiscation of electronically stored data by private carriers of professional secrets
In its view, the monitoring in the frame of the § is characterized 100a StPO by an engagement of the state as third in a telecommunication compound occurring between other two persons. .... But there isn't this situation in the event of the electronic bulletin board at all as the state accesses exclusively to the server of the provider.
-
Criminal process right
Whether § 100a the recording and utilization of a "room discussion" is allowed, is, notionally. .... Example: The mobile telephone line of the Y, against the determined the public prosecutor because of the suspicion of bandenmässigen trade with narcotics, was intercepted on account of a judicially arranged telecommunication monitoring. .... Y called the K but that didn't adopt the discussion of its car so that the mobile box of the K intervened.
Indicates content that may require registration and/or purchase.