-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 3kV, Ceramic Capacitors. This listing supports clearer
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 3kV, Ceramic Capacitors. This listing supports clearer
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 100V, Film Capacitors. This listing supports clearer
- Capacitance Range: 3,300,000 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 100 C
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.00015000000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 100uF 6.3V 5Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 6.3V 5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 4.7µF 100V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 4.7UF 10% 100VDC RADIAL
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: 3kV 100pF ±5% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: Utmel Electronic Limited
Description: ±10% 100V 10nF -55℃~+105℃ PET Radial Leaded,P=3.5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Lingto Electronic Limited
Description: 0 022 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: General Capacitance: 3.3μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.413" W (26.00mm x 10.50mm) Height - Seated (Maximum): 0.807" (20.50mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Description: MDC10225K100A52P3TUBE
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKT373 Series, 3.3 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 100UF, 3V; Capacitance:100µF; Voltage(DC):3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 100PF, 100V, Y5P, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 5600pF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized Family Name: 185 Categories: Capacitors Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts
- Capacitance Range: 0.0056 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, AXIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ±10% 100V 100nF PET Radial Leaded,P=10mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
-
Supplier: Win Source Electronics
Description: Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: 100 Alternative Parts (Cross-Reference): EEE-HA1H100P; EEE-HA1H100AP; EEE-HA1C100R; UWT1H100MCL1GB; UWT1V100MCL1GB; EMVE500ADA100MF55GNACEW100M100V6.3 X 8TR13F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 11mm Width: 18.5mm
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/9cap 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Powell Electronics, Inc.
Description: Capacitor MLP 2.2uF 100V Radial
-
Supplier: Utmel Electronic Limited
Description: 100uF 6.3V -55℃~+125℃ ±10% SMD,3.5x2.8x1.9mm Tantalum Capacitors ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 3000V X5F HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10% Vishay Quote Needed
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, POLYESTER METALLIZED, RADIAL,3.3UF, 100V,
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/8caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Categories: Film Capacitors Alternative Parts (Cross-Reference): R82EC1150DQ50K; R82MC1150DQ50K; R82EC1150Z350K; B32529C152K; B32529C6152K289; B32529C1152K289; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
Find Suppliers by Category Top
Featured Products Top
-
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, which allows it to recover from small electrical faults, ensuring minimal downtime. The W3B series is available with both radial leads and tinned copper wire or copper strip options, making it easy to integrate into various designs. With its capacitance range from 5μF to 100μF and voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
and capacitance from 5 µF to 100 µF, the W3B capacitor is suitable for power supplies, industrial converters, and power factor correction systems. Its self-healing dielectric extends (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
using chokes with particularly high inductance and a larger X capacitor, ensure that both symmetrical and asymmetrical interference can be suppressed even more effectively. A metal flange screwed to the chassis guarantees a good ground connection. Terminals are 6.3 x 0.8 mm quick (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.