-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.8-8PF 500V SMD
- Capacitance Range: 0.0000008000000000000001 to 0.000008 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors Cap Trim 5-100pF 10KV
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 2-10PF 125V SMD
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
-
Supplier: DigiKey
Description: 2 ~ 95pF Trimmer Capacitor 2500V Top Panel Mount
- Capacitance Range: 0.000002 to 0.000095 microF
- Packing Method: Bulk Pack
- Features: Other
- Capacitance Type: Variable
-
Supplier: Win Source Electronics
Description: Manufacturer: Sprague Goodman Category: Trimmer/Variable Capacitors Capacitance Range: 3 pF to 10 pF Voltage Rating: 500 V Termination Style: SMD/SMT Length: 4.5 mm Width: 3.2 mm Packaging: Cut Tape Voltage Rating DC: 50 VDC
- Capacitance Range: 0.000003 to 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Murata LXRW19V600-055
- Operating Temperature: -30 to 85 C
- RoHS Compliant: RoHS Compliant
- Capacitance Type: Variable
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Voltronics Category: Capacitors Trimmers, Variable Capacitors Series: JZ_HV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance Range: 2 ~ 6pF Adjustment Type: Top Voltage - Rated:
- Capacitance Range: 0.000002 to 0.000006 microF
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Knowles Voltronics Win Source Part Number: 888384-P5M Series: P Operating Temperature Range: -55°C ~ 125°C Features: 0.6 ~ 4.5pF Trimmer Capacitor 500 V - User Defined Package: Bulk Mounting: User Defined Part Status: Obsolete Categories: Capacitors ECCN: EAR99
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380411-8052 Category: Capacitors>Trimmers, Variable Capacitors Features: General Purpose Package: Bulk Size / Dimension: 0.295" Dia (7.49mm) Standard Package: 10 pcs Voltage - Rated: 250 V Q @ Freq: 5000 @ 100MHz Dielectric Material: Air Adjustment Type:
- Capacitance Range: 0.0000008000000000000001 to 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -65 to 125 C
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Oren Elliott Products, Inc.
Description: The S2 and S3 were once produced in large numbers for early AM/FM radios. It was this application that the S-series curve was designed toward; however, the S-series is currently used in a variety of other applications, most of them involved in ham radio gear and test equipment. Options for the
- Capacitance Range: 0.000013500000000000001 to 0.00046600000000000005 microF
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: an air variable’s geometry is the fact that it’s an excellent radiator, as opposed to vacuum variables, which frequently must be water-cooled), and simple durability (as opposed to a vacuum variable, in which such tenuous devices as flexible copper baffles and glass-to-metal
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Utmel Electronic Limited
Description: Variable Capacitance Diode, 20pF C(T),
- Capacitance Type: Variable
-
Supplier: Utmel Electronic Limited
Description: Capacitor Variable 60pF 50V 0.6x0.6mm
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -30 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE VHF BAND, 26 pF, 30 V, SILICON, VARIABLE CAPACITANCE DIODE, PLASTIC, SMD, 3 PIN, Variable Capacitance Diode
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Trimmers, Variable Capacitors.
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -40 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 500V, Trimmers, Variable Capacitors. This listing supports
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -25 to 85 C
- Electrostatic Capacitors: Ceramic
- RoHS Compliant: RoHS Compliant
-
Supplier: Accuris
Description: CAPACITORS, VARIABLE, CERAMIC DIELECTRIC, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: CAPACITOR, VARIABLE, CERAMIC DIELECTRIC, STYLE CV11
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 100V, Trimmers, Variable
- Capacitance Range: 0.000006 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -25 C
-
Supplier: Accuris
Description: Capacitors, Variable, Ceramic Dielectric, Style CV11
-
Supplier: Accuris
Description: CAPACITORS, VARIABLE, CERAMIC DIELECTRIC, STYLES CV31 AND CV32
-
Supplier: Utmel Electronic Limited
Description: DIODE VARIABLE CAP 6V SSMINI-2P
- Capacitance Range: 0.0000111 microF
- DC Rated Voltage Range (WVDC): 6 volts
- Operating Temperature: 150 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 300V, Trimmers, Variable Capacitors. This listing supports clearer product
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Microchip Technology, Inc.
Description: The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance:21pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: regulator can use ceramic capacitor, which have smaller size and longer life than other capacitors.
- Regulated Output Voltage (Volt): 3 to 12 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and
- Pin Count: 20
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65187-11 is being discontinued and is not recommended for new designs. The suggested replacement are AWB7128P8, SKY65387-11 Skyworks SKY65187-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable
- Frequency Range: 2,000 to 2,230 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: ROHM Semiconductor USA, LLC
Description: This series includes 2ch and 3ch types that eliminates the need for an input capacitor, resulting in increased space savings. The BD7004NUX integrates a 2ch circuit, provides 9 output patterns (based on the settings of 2 input terminals (P1 and P2)), and is offered in a compact package ideal
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 5.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/40UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 40.00000000000001 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Qorvo
Description: components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable
- Frequency Range: 2,300 to 2,700 MHz
- Output Power( P1dB): 32 dBm
- Noise Figure: 4.3 dB
- Minimum Operating Voltage: 5 volts
Find Suppliers by Category Top
Featured Products Top
-
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
coefficient of capacitance (TCC) of 0 ppm/°C ± 30 ppm/°C from -55 °C to +125 °C. X7R devices provide capacitance from 100 pF to 100 nF, voltages to 2000 VDC, and TCC of ± 15 % from -55 °C to +125 °C. The MLCCs feature a nickel barrier with 100 (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 1–100 μF Capacitance Tolerance: ±5% / ±10% (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Plasma Modification of PDMS Microfluidic Devices for Control of Electroosmotic Flow
A nickel-plated copper coil was used to couple RF power to the reactor, and was tuned with a Jennings 100 pF variable capacitor .
-
Effects and Properties of Contactless Power Transfer for HTS Receivers With Four-Separate Resonance Coils
The 100 pF variable capacitor is installed for tuning in the each coil.
-
Photodetection and Measurement: Maximizing Performance in Optical Systems > System Noise and Synchronous Detection
You can usually pull one of the oscillators either by loading with a small ( 100pF ) variable capacitor or applying brief jabs of a soldering iron to the crystal package to sweep one past the other with temperature tuning!
-
Recent electronic improvements to the Oak Ridge 25URC accelerator
It is tuned by a 100 pf vacuum variable capacitor from each end to .
-
Trimmer / Variable Capacitors | Mouser
Trimmer / Variable Capacitors 6.0 pF 100 volt Trimmer Capacitor .
-
Trimmer / Variable Capacitors | Mouser
Trimmer / Variable Capacitors 3.0 pF 100 volt Trimmer Capacitor .
-
TZB4Z030AA10B00 ROHS Compliance: Compliant By Exemption | Mouser
Trimmer / Variable Capacitors 3.0 pF 100 volt Trimmer Capacitor .
-
TZB4Z060EB10R00 Murata Electronics | Mouser
Trimmer / Variable Capacitors 6.0 pF 100 volt Trimmer Capacitor .
-
TZ03Z100N169B00 Murata Electronics | Mouser
Trimmer / Variable Capacitors 10 pF 100 volt Trimmer Capacitor .
Indicates content that may require registration and/or purchase.