-
Supplier: Waytek, Inc.
Description: Aptiv 12124581 Loose Female Terminals Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock
- North American (AWG): 12 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems MS10B23F, Machined Female Socket Terminal, 12-10 Ga, Gold Plated Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket
- North American (AWG): 12 to 10 AWG
- Terminal Type: Connector Socket, Ferrule Terminal
- Material: Copper
- Features: Other
-
Supplier: Waytek, Inc.
Description: Reel Size: 2200 Aptiv 12124581 Female Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies
- North American (AWG): 12 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
-
Supplier: Waytek, Inc.
Description: 12-10 Ga. Contact Plating: Gold Contact Material: Copper Alloy Current Rating: 35A Max.
- North American (AWG): 12 to 10 AWG
- Terminal Type: Connector Pin
- Material: Copper
- Features: Other
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available.
- Gauge Thickness: 10 Gauge
- Type: Carbon Steel (UNS G)
- Applications: Construction & Building / Architectural
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Hoover Steel, Inc.
Description: Hot Rolled Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT.
- Gauge Thickness: 10 Gauge
- Type: Carbon Steel (UNS G)
- Applications: Construction & Building / Architectural
- Features: Ferrous / Iron Based - Any Type, Hot Rolled
-
Supplier: TE Connectivity
Description: Encapsulated NTC Thermistor Model Number : GA10KF3550DPGN Tolerance β-Value (PCT) : ±1 Signal Characteristics 25/85 Beta Value (K) : 3550 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 10
- Temperature Range: -40 to 250 C
- Resistance (@25°C): 10,000 ohms
- Length: 1.2598432 inch
- Coating: Glass
-
Supplier: TE Connectivity
Description: 25°C) (KOHM) : 10
- Temperature Range: -40 to 250 C
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 71 MM [2.8 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Closed End SST Tube Wire/Cladding Type : 30 AWG Ag-plated Cu,
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of industrial supplies including this gas hand truck. Dimensions are particularly important when considering purchasing a gas hand truck. The dimensions for this product include: 7 in nose plate width, 14 in overall width, 45 in
- Width: 14 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company features a huge selection of facilities maintenance products including this gas hand truck. Dimensions are particularly important when considering purchasing a gas hand truck. The dimensions for this item include: 7 in nose plate width, 29 in overall width,
- Width: 29 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company features a huge selection of MRO materials including this gas hand truck. Dimensions are particularly important when considering purchasing a gas hand truck. The dimensions for this SKU include: 7 in nose plate width, 29 in overall width, 45 in overall
- Width: 29 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of facilities maintenance products including this gas hand truck. Dimensions are particularly important when considering purchasing a gas hand truck. The dimensions for this item include: 7 in nose plate width, 14 in overall width, 45
- Width: 14 inch
-
Supplier: NKK Switches
Description: SCB-Series Standard Pushbutton Switches A variety of five mounting kits give the option of small-, medium-, and large-diameter caps, plus cap-and-shroud combinations in round and rectangular shapes. Series SCB uses a superstructure assembly in combination with the snap switch to allow for use in
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's QPD1010 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 4 GHz. The device is constructed with Qorvo's proven QGaN25HV process, which features advanced field plate techniques to optimize power and efficiency at high drain bias operating conditions. This
-
Supplier: Hager Companies
Description: Size: - 1 5/8" x 10" (41 mm x 254 mm) Materials: - 12GA steel, stainless steel Finishes: - US2C, US32D
-
Supplier: Allied Electronics, Inc.
Description: 1426 Series Instrument Case, 20 ga. Steel Body Material, 0.064 in. Thick Aluminum Panels Rear panel and bottom of enclosure is vented Front panel is satin black powder paint, rear panel matches case color 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement
-
Supplier: Richardson RFPD
Description: The GA.107 magnetic cellular band antenna delivers marked improvements in efficiency and gain across all common frequencies in use for cellular bands today. Now one antenna can be used in place of multiple part numbers. Small enough to be used indoors and outdoors, the antenna performance has
- Primary Frequency Range: 824 to 2,170 MHz
- VSWR: 2 :1
- Polarization: Linear
- Technology Type: Whip / Vertical Monopole
-
Supplier: Allied Electronics, Inc.
Description: Steel (14 ga.) Cover, 1414 PH Series JIC Industrial Enclosures Smooth, continuously welded seams without knockouts, cutouts or holes Welded brackets provide for enclosure mounting Continuously hinged cover is secured with stainless steel clamps and plated steel screws Oil resistant gaskets
-
Supplier: Hamamatsu Photonics Europe
Description: 45 mm dia., MCP-PMT, GaAs photocathode (Effective area :10 mm dia./Spectral response : 370 nm to 920 nm)
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Rise Time: 0.2 ns
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana
-
Supplier: L-com, Inc.
Description: enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. Mounting Plate The aluminum mounting plate included with the L-com NBSS121006-10V features standard surge protected duplex 120 VAC outlets and a terminal block for
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/DC500V Wire Range��22-12AWG Max.Torque Value:10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t��Tin-Plated Screw��Steel��M4��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese
- Contacts Pitch: 9.5 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 25 amps
-
Supplier: Conxall Corporation
Description: Panel Connector, 2 #16 pin contacts, Contact A Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle
-
Supplier: ATI Industrial Automation
Description: solution to your challenging coupling needs. (2) mounting flats attach Standard ATI Utility Modules. (10) integrated pass-through air ports with 3/8" connections. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. NOTE: An adapter plate is needed
- Operating Temperature: -28.88888888888889 to 65.55555555555556 C
- Mounting Style: In-Line / Cable End
- Applications: Residential / General-Purpose
- Country Selection: USA
-
Supplier: L-com, Inc.
Description: enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. Mounting Plate The aluminum mounting plate included with the L-com NBSS121006-10F features standard surge protected duplex 120 VAC outlets and a terminal block for
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: HAVE, Inc.
Description: 20SP4S11-SS-003 HAVEFlex Canare 11 GA Speaker Cable - Spade Connectors (2) to Spade Connectors (2), 10 Foot length Our Canare Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 1.95" (49mm) Dia. Min 1.64" (42mm) Dia., Top Plate, OD 4" (102mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 1.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.82" (97mm) Dia., Top Plate, OD 6" (152mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 3.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 2.33" (59mm) Dia. Min 2.09" (53mm) Dia., Top Plate, OD 4" (102mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex
- Features: Other
- Shape / Application: Round
-
Supplier: Sharpe Products
Description: 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2"
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
-
Supplier: L-com, Inc.
Description: and mounting plate. Mounting Plate The 0.10 inch thick blank aluminum mounting plate included with the L-com NBSS121006-KIT comes uninstalled and kitted with the enclosure so that you can modify or install as needed. The L-com HGX-PMT series of pole mounting kits allow
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Sharpe Products
Description: 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2"
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
Find Suppliers by Category Top
Featured Products Top
-
holder and flow meter for up to 10 litres per minute, mounted on a back plate. Other optional items include a loop powered display and signal isolator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters