-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET solution for 3-phase
- Category: Development Board
- Features: Other
-
Description: performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications. This very high density supply provides 10 kW or 15 kW in a 5U
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 1.10KW, 325V, 3.33AMP, IP64, CLASS F. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042022-3G3MX2-A2037-V1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MX2 Type: Module Package: Bulk Standard Package: 1 Current - Output: 17.5A Weight: 4.3 lbs (2 kg) Voltage - Load: 240V Motor Type: AC
- Continuous Output Current: 17.5 amps
- Supply Voltage (AC): 200 to 240 volts
- Supply Voltage (DC): 200 to 240 volts
- Operating Temperature: -10 to 50 C
-
Supplier: ValueTronics International, Inc.
Description: The PSU 150-10 is a 1.5 kW, 150 V, 10 A dc power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Features:
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: GEARMOTOR, 25KW-1/3HP 3000RPM.63D.IP54.180V,S1.40C.1.0SF.B14.CIM34D30FC1B DC METRIC ,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ProTek Devices
Description: Ranging From: 17V to 220V • RoHS Compliant APPLICATIONS • Relay Drives • Motor (Start/Stop) Back EMF Protection • Module Lightning Protection • Secondary Lightning Protection for AC/DC
- Maximum Surge Current: 175 amps
- Clamping Voltage: 85.9 volts
- Features: SPD
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3
- Continuous Current: 100 amps
- Motor Voltage: 24 volts
- Single Phase Power: 10 to 79.0730027092664 HP
- Three Phase Power: 10 to 79.0730027092664 HP
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59
- Continuous Current: 100 amps
- Motor Voltage: 24 volts
- Single Phase Power: 33.5055096225705 to 79.0730027092664 HP
- Three Phase Power: 33.5055096225705 to 79.0730027092664 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 24VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERCURRENT RELAY, TYPE PT-10, 24 VDC SOURCE OUTPUT, 2.5-7.5 AMP RANGE, 3 PHASE, 220V 0.75 KW. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 7.5 amps
- Control Voltage (Separate Control): 24 volts
- Features: DC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 525 AC Drive, with Embedded EtherNet/IP and Safety, 120 VAC, 1 Phase, 1.0 HP, 0.75 kW Normal Duty; 1.0 HP, 0.75 kW Heavy Duty, Frame B, IP20 NEMA / Open Type, No Filter
-
Supplier: Classic Automation LLC
Description: PowerFlex - 480V AC, 3 Phase, 17A, 10HP (7.5kW) Normal and Heavy Duty, Frame C, IP20 NEMA / Open Type, No Filter
-
Supplier: Galco Industrial Electronics
Description: VFD, VFS15, 10HP, 7.5KW, 380/480V,
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: Pelonis Technologies, Inc.
Description: VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: VDC Motor Rated Power Options: 0.5 kW, 1.0 kW & 1.5 kW Backlash Specification Options: ≤3 Arc Min, ≤5 Arc Min & ≤8 Arc Min IP Rating Options: IP54 or IP65 Output Bearing Configuration Options: more
- Gearing: Planetary
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 220 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 0.02 - 3kW, high inertia The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 2 amps
- Continuous Torque: 88.49557522123894 In-lbs
- Rotor Inertia: 1.9824 oz-in-sec²
-
Supplier: Classic Automation LLC
Description: SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50 DEG C WITHOUT BOP WITHOUT RS485-INTERFACE
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 755T Drives, Air Cooled, Common Bus Inverter with DC Precharge (PowerFlex 755TM), Type 12/IP54, Floor Mount, LD - 1250kW (1344A), ND - 1100kW (1150A), HD - 1000kW (1030A), 690 VAC, 3 PH, Frame 10, Standard EMI Protection & Reflected Wave (dV/dT) Filtering, Door Mounted HIM
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be
-
Supplier: Nexperia B.V.
Description: Applications Data center and telecom power supplies (1–12 kW PSU, AC-DC and DC-DC) Renewable energy power conversion (PV inverters and auxiliary supplies) Battery Energy Storage Systems (BESS) Industrial motor drives and automation power
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Nexperia B.V.
Description: Applications Data center and telecom power supplies (1–12 kW PSU, AC-DC and DC-DC) Renewable energy power conversion (PV inverters and auxiliary supplies) Battery Energy Storage Systems (BESS) Industrial motor drives and automation power
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Nexperia B.V.
Description: Applications Data center and telecom power supplies (1–12 kW PSU, AC-DC and DC-DC) Renewable energy power conversion (PV inverters and auxiliary supplies) Battery Energy Storage Systems (BESS) Industrial motor drives and automation power
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Rosenberg USA
Description: Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator, open loop only
- Maximum Air Flow: 3,300 SCFM
- Maximum Sound Level: 94 dbA
- Diameter: 13.9763855 inch
- Motor Type: DC
-
Supplier: TOP-electronics USA
Description: Contacts specification: Number of contacts: 1 changeover (SPDT) Rated current/Maximum peak current: 16A/30A *** For currents >10 A, contact terminals must be connected in parallel (21 with 11, 24 with 14, 22 with 12). Rated voltage/Maximum switching voltage: 250V/400V (AC) Rated load AC1:
-
Supplier: ValueTronics International, Inc.
Description: machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: True-RMS voltage from 5.0V to 600V True-RMS current from 1A to 500A (1000A with optional probe) Peak, DC, and Crest Factor Total harmonic distortion (%THDF
-
Supplier: Infineon Technologies AG
Description: and brushless DC motor drives. Summary of Features Optimized parameters for up to 20% lower switching losses Operating range of DC to 30 kHz Max junction temperature 175°C Short circuit capability of 5µs Very tight parameter distribution Best in class current versus package size
- VCE(on): 600 volts
- Switching Speed: 4 to 30 kHz
- tr: 7 ns
- tf: 37 ns
Find Suppliers by Category Top
Featured Products Top
-
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
up to 117A. Low internal losses enables the use of cooling by fans, avoiding the complexity of water cooling. This industrial grade product is suitable for use in semiconductor test and burn in systems, LED based horticultural lighting and DC Microgrids. Comprising of up to ten 4.5kW (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics has recently released the HVT 5K-1200/24-4U7, a high input voltage industrial quality DC-DC converter designed for driving low voltage 24Vdc equipment in 5kW applications. The unit converts 1200Vdc (1000Vdc to 1400Vdc range) to 24Vdc/208A. The input and output can be (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10 mm, 12 V micro DC servo motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding applications in medical devices, robotics, and more, offering high-speed capability, reliable (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
input. Available outputs include any fixed voltage 300V … 600Vdc. The PFHI5K-3U7 units are equipped a built-in redundancy diode, which allows for several 5kW power supplies to be configured in parallel to create a 10kW, 15kW, 20kW or higher DC-power solution. The units (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
The Medium and Heavy Commercial Vehicle OEM Report
Delphi bought a 10 % stake in Delphi Calsonic Hungary Ltd. to become the sole owner of .... The company demonstrated “Delphi Connect” at the IAA Frankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12V DC/DC converters, with a power range up to 12 kW , stabilise the supply voltage during…
-
The Automotive Electric and Electronic Systems Report
Delphi bought a 10 %stake in Delphi Calsonic HungaryLtd. to become the sole owner of the Hungarian .... The company demonstrated “Delphi Connect” at the IAAFrankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12VDC/DC converters, with a power range up to 12 kW , stabilise the supplyvoltage during re-crank…
-
Insight Weekly – 15th September 2014
The stored energy is then used to power an electric motor , which helps accelerate the bus. .... The prototype is based on the Ford Focus and uses a 48V “electrical architecture”, a SpeedStart 10kW belt integrated starter generator and Turbogenerator Integrated Gas Energy Recovery System (TIGERS) turbine integrated exhaust gas energy recovery system with a lead carbon battery .... The vehicle also includes a 12V- 48V DC -DC converter and a Ricardo hybrid supervisory controller.
-
Measurement of Real Time Drive Cycle for
Indian Roads and Estimation of Component
Sizing for HEV using LABVIEW
167 F/ 48V . .... and Technology International Journal of Computer, Electrical, Automation, Control and Information Engineering Vol:5, No: 10 , 2011. .... TABLE V MOTOR AND POWER ELECTRONIC DETAIL FOR HEV. .... 15 Kw peak power, 48Volts,. .... Dc Buss Voltage .
-
The Medium and Heavy Commercial Vehicle OEM Report
Delphi bought a 10 %stake in Delphi Calsonic HungaryLtd. to become the sole owner of the Hungarian .... The company demonstrated “Delphi Connect” at the IAAFrankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12VDC/DC converters, with a power range up to 12 kW , stabilise the supplyvoltage during re-crank…
-
Power Supplies for International Telecommunications Systems in KDD
According to the actual results, it is expected that there is only one electricity failure per 10 years which will cause long time stoppage of trans- mitting … and in case of UENO Transmit- ting Station, a 750 kW diesel engine generator which .... As the uninterruptible power supply, storage batteries, or an induction motor (also functioning generator) combined with a .... There are DC powers of -24V t4 % for various carrier-frequency terminal equipment, - 48V i 4% for submarine cable .
-
AC and DC output fuel cell hybrid system: Design, building and testing
…unit for a fuel cell hybrid vehicle powering a 3-phase variable speed AC traction motor load. .... then a step-up converter is need to connect fuel cell stack to low voltage DC bus. .... in Figs. 1 and 2 has been done according to specifications of 1,5 kW rated power. .... To connect unregulated DC output of the fuel cell module to low voltage 48V -DC Bus, a .... Inductance and capacitance values are chosen to restrict the current and voltage ripple below 10 %.
-
Delphi - Global Headquarters
The company demonstrated “Delphi Connect” at the IAA Frankfurt Motor Show in Germany. .... The products include DC /DC converters for 12V-micro and 48V -mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. .... The 12VDC/DC converters, with a power range up to 12 kW , stabilise the supplyvoltage during re-crank … Information last updated: 11/05/2015 06:43 ©2015 Supplier Business - Report Generated: 25/05/2015 09: 10 - For the lastest…
-
Renewable and Sustainable Energy II
Under the subsidy of Bureau of Energy (BOE) of Ministry of Economic Affairs, MingDao University, which specializes in fuel cell vehicles technology [9, 10 ], and Kwang Yang Motor Co. Ltd. (KYMCO), which is well-known scooter manufacturer, jointly launched a field demonstration … this project, a fleet of 8 electric scooters powered by a 2.3 kW air-cooled proton … the components including lithium-ion battery, low pressure metal hydride canister, quick connector, DC –DC converter, hub .... LiFe Bat out: 48V DC Cap:9.6Ah .
-
Evaluating radial, axial and transverse flux topologies for 'in-wheel' motor
The design constraints are: 350mmx100mm package limitation, 48V DC bus restrictionand per phase inverter current limited to 500A,? .... Recently ‘in-wheel’ electric motors are gaining much interest as they offer ‘no axle, no gears’ solution .... Peak output power of 20 kW per motor is demanded for 2 minutes. .... The continuous or rated motor power is 10 kW.
Indicates content that may require registration and/or purchase.