Products/Services for 10kw Wind Generator Heads
-
Generator Heads and Alternators - (57 companies)Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation and electrical output, but function via the same principle—electromagnetic induction. Generator is the name...Drive TypeOutput TypeOutput Frequency
-
Electrical Power Generators - (961 companies)...be referred to as alternative power generators that utilize renewable resources such as solar, thermal, and wind power. More information about alternative power generators can be found in the published selection guide for alternative power... -
Power Generation Systems - (136 companies)...created by shoreline geography to drive turbine-generator systems. Generation systems near use have the advantage of higher efficiencies due to low transmission loss. Wind energy generation is possible anywhere wind is prevalent. Wind generation... -
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind... -
Blades (wind turbine) - (19 companies)Theory - The Betz Equation and Optimal Rotor Tip Speed Ratio. Wind Turbines - Kinetic Wind Energy Generator Technology. Image credit: Dantec...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce...
-
Wind Tunnels - (17 companies)Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
-
Motor and Generator Winding Services - (167 companies)Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding...
-
Web Winders, Rewinders, and Unwinders - (320 companies)Web Winders, Rewinders and Unwinders Information. Web winders, web rewinders and web unwinders are used for winding, rewinding, and unwinding webs made of paper, film, foil, nonwovens and textiles. These automatic machines are designed to handle web...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications lighting strikes of the blade surface. Effective down conductor material. Easily Repairable For Low Maintenance Costs And Minimal Downtime. Ensures no structural damage to the composite materials below, making for lower downtime and more economical repairs. How Dexmet Lighting Strike Materials Protect Carbon Fiber Wind Blades. As power output requirements increase for wind turbines, wind generator manufacturers are moving towards larger blades to rotate these larger turbines at lower wind... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Amphenol Communications Solutions
Amphenol Industrial's EMI Wind-Lok® Amphenol 's EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as well as the socket. With a shell size of 40, this heavy-duty connector can fit a wide range of wire sizes. Its 18 mm RADSOK socket contact provides an amperage rating up to 800 A at 2,500 VDC. EMI Wind... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
ZAGO Manufacturing Company, Inc.
Sealing Fasteners for the Offshore Wind Industry fasteners for their unique ability to seal equipment without breakage, rusting or leakage - in harsh weather, salty oceanwater and air, extreme temperatures (hot & cold), torrential rains, hurricanes, tropical storms, snow and high winds repeatedly and over long periods of time. THE ZAGO DIFFERENCE: SCREW AND O-RING: ENGINEERED AS ONE. ZAGO sealing fasteners are engineered with a custom groove underneath the head of the screw. When combined with a rubber O-ring and tightened, the O-ring... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
Oversized Phillips Pan Head Screws steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps, compressors, machine parts, electronic devices, automotive components, and more. NEMA ready. REACH, RoHS, DEKRA, DFARS and Made in USA/Buy American Act compliant. Follow us on: Facebook. YouTube. LinkedIn... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more) -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Radiant Vision Systems
TT-HUD™ Head-Up Display Test Module Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both photometric (light data) and dimensional (spatial data) measurement combined to ensure the accuracy of information conveyed to a vehicle operator within a rapidly changing, real-world environment. Part... (read more) -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
-
DER Certification Laboratory Pilot, Accreditation Plan, and Interconnection Agreement Handbook
…cell power system with waste heat used for processing • A remote 2-MW diesel generator in a peak-shaving application • A 10 - kW variable speed wind generator demonstrating grid-tied renewable … A 1-MW low- head hydro unit operated by…
-
50 years of the V. I. Lenin Volkhov hydroelectric plant
…of single-phase step-up 33,000-kW trans- formers of Swedish make by three-phase 35,000- kW transformers with voltage regulation … the ll0-kV and 10 -kV circuit breakers by more powerful ones; the generator windings in all units; the … reactive plant power, the voltages at the ll0-kV bus bars, and the heads and elevations at…
-
Analysis and Tests of Pultruded Blades for Wind Turbine Rotors
The scaled-rotor test platform was an existing 92 kW wind turbine located at the Cabazon windpark 10 miles west of Palm Springs, CA. .... The head assembly components were originally manufactured for Dynergy, Inc. in 1983. .... a 2-stage helical transmission manufactured by Nuttall Gear Inc. with a Westinghouse generator flange-mounted directly…
-
Impact of renewable energy on rural electrification in Malaysia: a review
…wind speed to increase the wind energy potential of the region, to improve wind -energy power generation .... Mini- and micro hydro energy systems are also suitable for rural electrification in which most of the tur- bines require a static head of 10 m or more (Anyi et al. 2010). .... The rural areas in Malaysia are suited for small- scale biomass gasification generators ranging from 2 to 5 kW (Alauddin, 99).
-
Ecologically pure conversion of the energy of air, river, and ocean currents
It is suggested to construct a low- head closed canal between the Caspian and Aral Seas with an annual average … m3/see and hydro developments equipped mainly with orthogonal reversible pump-turbine motor- generator units with a total … about 7.5 million kW . .... Large wind -power plants with a total capacity of 14-15 million kW should be located in .... This solution, requiring about 6.3 billion rubles, will make it possible within 10 -12 years to…
-
Avian use of Norris Hill Wind Resource Area, Montana
An electronic heading sensor was placed on a shelf above the display but not fastened to the .... This permitted adjustment when the trailer moved in high winds . .... Power for both arrays was supplied by a 10 -28 VDC, 10- kW portable military gas generator .
-
Efficient, low cost blades for wind mills
On the basis of annual average wind speed the 2 kW generator can produce 3600 kWhr of electrical energy per annum. .... to 25,000 kilo litres of water per annum against head of 10 metres.
-
Distributed Energy Resources, Power Quality and Reliability - Background
Usually, dispersed generation is also understood to include only very small generation units, of the size needed to serve individual households or small businesses, in the capacity range of 10 to 250 kW . .... Most types of distributed generators utilize traditional power generation paradigms ? diesel, combustion turbine, combined cycle turbine, low- head hydro, or other rotating machinery. .... in addition, DG includes fuel cells and renewable power generation methods such as wind , solar, or low…
-
Grid Integration of Wind Energy: Onshore and Offshore Conversion Systems
1 Rotor blade 2 Cast hub 3 Blade pitch adjustment 4 Generator rotor 5 Generator stator 6 Azimuth drive 7 Anemometer 8 Machine mounting 9 Tower 10 Auxiliary crane. .... Figure 3.42 Tower head of the VENSYS 62 gearless turbine (1200 kW ) with a permanent-magnet external rotor generator [3.30]. .... frequencies and better utilization of the active materials, can be achieved using split windings in the slots.
-
Permanent-Magnet Generators
…is short-circuited (retentivity) Bs = B at the point of stabilization B1 = B for no load on the generator D = rotor diameter Eg … ratio of effective pole head width to magnet width … kS = slot leakage factor kW = winding constant, the product of … be maximized for minimum rotor volume = permeability of free space, ,Io = 4-r * 10 -v p =resistance…
Indicates content that may require registration and/or purchase.