-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, ISB 10mm, 250V, 10A, PG9 opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Form B (ISO Form B)
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, 3 Meters, 250V, 10A
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MSV-13-10SolenoidMSV-13/10, a highly accurate Solenoid Valve for regulation and control of gas or liquids for aerospace applications. The MSV-1310 has long service life under the most challenging environmental conditions.
- Power: 28 volts
- Features: Mechanical Device, Other, Solenoid Valves
- Valve Type: Single Solenoid
-
-
Supplier: Radwell International
Description: SOLENOID VALVE ASSEMBLY, 12 VDC, 10 MM. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: LVM10/100, 2/3 Port Solenoid Valve for C
- Number of Ports/Ways: 3
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance, flexibility, and
- Pressure Rating: 15 to 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.2 to 0.3
- Features: Electric, Solenoid Valves, Stainless Steel
-
Supplier: ASCO
Description: • Smallest poppet valve, suitable for a wide range of inert gasses and liquids. • Convertible from AC to DC by changing the molded epoxy open frame coil. • No Minimum Operating Pressure Differential required. • Ideal valve for OEM applications. • Group mounted constructions (max. 10
- Valve Size: 0.125 inch
- Flow (Cv): 0.2
- Pressure Rating: 150 psi
- Media Temperature: 140 F
-
Supplier: First Sensor AG
Description: The Series LX-Valve is a miniature latching pneumatic solenoid valve measuring only 8 mm in width. The compact size, light weight, and power saving latching feature of the Series LX-Valve is the ideal solution for portable/battery powered applications. The body
- Flow (Cv): 0.028
- Pressure Rating: 6 to 15 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general)
-
Supplier: Lee Co. (The)
Description: The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of
- Pressure Rating: 3,000 psi
- Features: Other, Solenoid Valves
-
Supplier: TE Connectivity
Description: Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Application Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR Usage Conditions Operating
- Features: Solenoid Valves
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold
- Pressure Rating: 7.251885 to 87.02262 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 3
- Power: 10 to 230 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 2
- Media Temperature: 20 to 120 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, poppet-type, normally open, screw-in, hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: Terra Universal, Inc.
Description: Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid
- Port Size / OD: 2.5 to 0.25 inch
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: NPT Female
- Features: Specialty / Other
-
Supplier: ASCO
Description: No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Media Temperature: 160 F
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING SAFETY SHUTOFF, MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR AND PILOT ADJUSTMENT
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: JORC Industrial LLC
Description: Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling normally
- Power: 24 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
- Valve Type: Pinch Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally open (NO). Valves of this design are single chamber straight valves and can be
- Pressure Rating: 2.900754 to 123.282045 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 12 volts
- Valve Type: Pinch Valves
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 5 way manifold solenoid valve,M5 104mm L
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) dispensing solenoid valve has an integrated hypodermic outlet port nozzle that enables dispensing of droplets as small as 20 nanoliters, and practical time-metered dispensing up to 1 ml. With the addition of a mounting sleeve, the valve can also be
- Pressure Rating: 120 psi
- Features: Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) solenoid valve has an integrated sapphire orifice that enables droplet dispensing in the 10 nanoliter to microliter range directly from the valve itself (no need for an additional nozzle). This outlet type is available in two different styles: the simple
- Pressure Rating: 120 psi
- Features: Other, Solenoid Valves
-
Supplier: Process Technology
Description: opening valves. NOTE: Always use a strainer with solenoid valves.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Description: The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24,
- Material Inlet Pressure Range: 0 to 0.650286 psi
- Dispense Rate: 6.397727272727273 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) dispensing solenoid valve achieves accurate fluid regulation and dispenses precision droplets in the nanoliter to milliliter range when connected to a downstream nozzle. The molded outlet port is designed for connection to 1/32″ ID flexible tubing and a precision
- Pressure Rating: 120 psi
- Features: Other, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Cole-Parmer
Description: separation of fluid and solenoid while allowing for easy flush and self-draining capability. Flapper mechanism features a fast response time and very precise volume control. Additionally, valve has no pumping or sticking effect, and is tested to over 10 million cycles for long-life
- Pressure Rating: 58 psi
- Power: 24 volts
- Flow (Cv): 0.042
- Features: Solenoid Valves
-
Supplier: Continental Hydraulics
Description: VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min)
- Pressure Rating: 4,600 psi
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 24 volts
- Valve Type: Pinch Valves
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles. This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long?life design (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter?pressure. Pressure?compensated proportional valve Exceptional back (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
Clippard's 10 and 15 mm miniature solenoid valves are designed to reduce fittings, save space, and simplify assembly, making them a smart choice for medical devices, analytical instruments, industrial automation equipment, transportation seating, and more. These valves (read more)
Browse Solenoid Valves Datasheets for Clippard -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Technical Specifications 16mm FLATPROP EQI MAX Ultra-high-flow proportional valve (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
WESTBROOK, CT. – The Lee Company is pleased to announce the release of the 10th Edition Technical Fluid Control Handbook for Health & Science. This handbook contains detailed technical information about a wide variety of Lee products, including solenoid valves (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)