-
Patch Cables and Cords - 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M -- AP300020-10MSupplier: Belden Inc.
Description: 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M
- Connector Type: RJ-45
-
Supplier: Belden Inc.
Description: 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M
- Connector Type: RJ-45
-
Supplier: Belden Inc.
Description: 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 1M
- Connector Type: RJ-45
-
-
Supplier: Belden Inc.
Description: 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 3M
- Connector Type: RJ-45
-
Supplier: TelephoneStuff.com
Description: GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors. Patch Cord Features: - Grey strain relief boot on RJ45 cords - TIA/EIA channel performance limits the combined length of work area and
-
Supplier: Hubbell Incorporated
Description: CATEGORY 6 TYPE YELLOW COLOR 3 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6119PCL MODEL
- Connector Type: RJ-45
-
Supplier: Hubbell Incorporated
Description: CATEGORY 6 TYPE YELLOW COLOR 12 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6119PCL MODEL
- Connector Type: RJ-45
-
Supplier: Hubbell Incorporated
Description: CATEGORY 6 TYPE YELLOW COLOR 9 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION 6119PCL MODEL
- Connector Type: RJ-45
-
Supplier: Hubbell Incorporated
Description: CATEGORY 6 TYPE YELLOW COLOR 7 FT 7 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N017-025-GY, RJ45 to 110 Patch Cable, is made with 4-pair stranded Cat5e cable, and allows patching from equipment to 110 type connecting blocks, or connecting test equipment to a 110 patch bay. Features
- Connector Type: RJ-45
-
Supplier: TelephoneStuff.com
Description: 110 Category 5e patch cord and plug assembly. Available in 2 configurations: 110 to 110 and 110 to RJ45 plug. T568B wiring.
-
Supplier: Sealevel Systems, Inc.
Description: with one DB9 female to RJ45 adapter (RS-422 pinout), Item # DB110, and a 7' CAT5 patch cable, Item # CA246. Note: Picture shows both sides of modular adapter. Unit quantity is one.
- Connector Type: DB9, RJ-45
-
Supplier: TelephoneStuff.com
Description: 110 to 8 position RJ45 patch cord. Provides modularity and quick termination to 110 connecting blocks. Incorporates a pair isolation/crosstalk elimination technique within the plug to provide superior performance.
-
Supplier: Allied Electronics, Inc.
Description: Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection
- Cable Length: 50 ft
- Connector Type: RJ-45
- Number of Conductors: 8 #
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection
- Cable Length: 25 ft
- Connector Type: RJ-45
- Number of Conductors: 8 #
- Product Category: Cable Assembly
-
Supplier: TelephoneStuff.com
Description: GigaMax 5e 110-Style Patch Cord 1 Pair Plug provides consistent Category 5e performance to cross-connect 110 blocks with 1, 2 and 4-pair plugs. Available in both T568A and T568B wiring configurations. Patch Cord Features: - Available in 1, 2, 3, 5, 7
-
Supplier: Allied Electronics, Inc.
Description: Category 5E RJ45 to RJ45 Double Shielded Patch Cords, Industrial Grade, 4 Pair Solid These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full
- Cable Length: 7 ft
- Connector Type: RJ-45
- Number of Conductors: 8 #
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to
- Cable Length: 3 ft
- Connector Type: RJ-45
- Number of Conductors: 8 #
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: Features 24-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e cables into its 24 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a 4/5
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a
- Cable Specifications: Category 5/5E, Category 6
- Number of Ports: 12
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
- Wall Mounted: Yes
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a
- Cable Specifications: Category 5/5E
- Number of Ports: 12
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
- Wall Mounted: Yes
-
Supplier: DigiKey
Description: Cable Assembly 110 Plug to RJ45, 8p8c 25.00' (7.62m)
- Connector Type: RJ-45
- Standards: RoHS
-
Supplier: L-com, Inc.
Description: Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer)
- Cable Length: 32.81 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: RS Components, Ltd.
Description: rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets. All
- Connector Type: RJ-45
-
Supplier: RS Components, Ltd.
Description: rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets. All
- Connector Type: RJ-45
-
Supplier: RS Components, Ltd.
Description: rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. These RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets.
- Connector Type: RJ-45
-
Supplier: RS Components, Ltd.
Description: rate of 1/10 Gigabit Ethernet, full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac rating. RJ45 push-pull PFT bulkhead connectors are ideal for handling RJ45 patch cords in switch cabinets or sets. All
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® PN CABINET CAT6A PROFINET® patchcords are intended for use in PROFINET® applications in control cabinets. These patchcords feature a 26/7 AWG CAT6A PROFINET® Industrial Ethernet cable and are connectorized by two RJ45 connectors with 8 positions. LAPP part
- Connector Type: RJ-45, Other
- Standards: Other
-
Supplier: Chatsworth Products, Inc.
Description: CATEGORY 5 TYPE 14 FT 14 LENGTH IN FT RJ45 PLUG CONNECTOR AT ONE END RJ45 PLUG CONNECTOR AT OTHER END
- Connector Type: RJ-45
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single 310 plug to modular RJ45 8 position, 2 wire, pins 3,4 Call 1-800-526-2673 for additional lengths and other custom assemblies
- Connector Type: RJ-45, Other
-
Patch Cables and Cords - 7FT Orange CAT6 400MHz Patch Cable F/UTP CM Solid RJ-45 -- EVNSL0610MS-0007Supplier: Black Box
Description: Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
- Connector Type: RJ-45
- Standards: ISO, IEC, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: Alpha Wire
Description: Rugged overmolded cordsets provide a convenient plug and play solution allowing for shorter installation times and easier field installation while at the same time reducing chances of human error. Our cordsets use Alpha Wire premium cable jackets like our EcoFlex PUR, PLTC rated TPE, and -40°C PVC.
- Connector Type: RJ-45, Other
- Standards: Other
Find Suppliers by Category Top
Featured Products Top
-
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
: 9820 Shrouded Right Angle Banana Plug to Heavy Duty Banana Plug Test Lead Jumper in PVC 18 in (45.72 cm) and 48 in (121.92 cm) wire 1 Black: 9183 (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
& 1 red: stacking shrouded right angle banana plug to stacking banana plug 18 inch (45.72 cm) test leads 1 black & 1 red & 1 yellow: XB tactical insulation piercing wire clamp to stacking shrouded banana plug 18 inch (45.72 cm) test leads 1 black & 1 red: XR mini (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
L-com Connectivity - TRD855SIG-7 - Computer/Data Cable Assemblies - Network (Cat 5/6) - Allied Electronics
Category 5E RJ45 to RJ45 Double Shielded Patch Cords , Industrial Grade, 4 Pair Solid. .... so that technicians can cut one end of the cord and terminate to 110 IDC connectors if…
-
155.52 Mb/s data transmission on category 5 cable plant
Four 15m segments of ATT 1061C cable with RJ45 plugs (nojacks or patch panel). .... A 2.lm 1064 cord connects the signal sources to the 110Cpunch-down block. .... tolerances: the cable and cordjackets were removed within the cable tracks of the 110 Apunchdown block, allowing…
-
Shopping In Cables & Adapters - Big Bruin
VALUE BRAND 3377 - 3377 Patch Cord , Cat5e, 5Ft, Gray Ethernet Cable, Category Type 5e, Color Gray, Length 5 ft., None Shielding, Connector Type RJ45 8P8C, Wire Gauge 24 AWG, Jacket Material PVC, Boot Type Booted, Transmission Speed 1 Gbps, Plenum Rated No .... Range 40 Degrees to 167 Degrees F,... .... Leviton 41108RI3 - RJ-45, 110 Data/communication Jack, Cat 3, Wiring Format 8 Position, Standard Rj45, T568b, Ivory…
-
Shopping In Cables & Adapters - Big Bruin
Leviton 41108RI3 RJ-45, 110 Data/communication Jack, Cat 3, Wiring Format 8 Position, Standard Rj45 , T568b, Ivory, 110 Termination, Snap-in Mounting, Use Only With Leviton Wall Plates And Housings Rated: 0/10 0 Reviews. .... Lightning/USB for iPad, iPod, iPhone - 6 ft - Lightning - USB) MacAlly MISYNCABLEL6 6' Lightning to USB Cable UPC .... • 2122 Patch Cord , Cat5e, 3Ft, Blue .
-
cords - offers from cords manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 110 patch cord , RJ45 Patch cord ]. .... Go to Page .
-
Aim Cambridge-Cinch Connectivity Solutions - 73-7772-3 - Computer/Data Cable Assemblies - Network (Cat 5/6) - Allied Electronics
connector,metal circ,jam nut recept,rj45 to rj45 ,transversal seal,black finish. .... Patch Cord ; 7 ft.; 24 AWG; Unshielded Twisted Pair; Non Booted; Blue; UL Listed. .... Fan; AC; 230V; 0.1/0.11A; 120x120x38mm;Sq; 110 CFM; 15W; 43/47dBA; Terminals .
-
Network Cabling Report - North America - 2014
Stranded cable is most often sold to assembly houses that then attach connectors to the cable and sell it as finished assemblies or patch . .... It is much more commonly seen in pre-terminated products like patch cords . .... The main connector type for copper Category products is the RJ45 eight position modular plug. .... This includes connectors defined by IEC 61076-3-104 and IEC 61076-3- 110 like the GG45…
-
Shopping In Cables & Adapters - Big Bruin
Dogtra BC18V20055 - BC18V200/5.5 18V 200mA 110 V (5.5mm) Battery Charger For Models: 1800NC Series For .... • Hosa GMP-113 Adaptor, 1/4 in TS (F) to 3.5 mm TS (M). .... • GTMA Perfect round kick patch . .... Tripp N002014BL - 350MHz Molded Patch Cable ( RJ45 M/M - Blue, 14-ft.) Category 5e patch cable offers a … Ft, Black 30ft of heavy-duty nylon paracord 100% nylon heavy-duty utility cord Tease out core…
-
Ideal Industries - 45-074 - Tools - Cutters - Allied Electronics
Patch Cord , Cat 5e, 8-Pos. .... Cable tester kit; VDV multimedia; supports RJ11/12, RJ45 & coax F-conn cabling. .... Weller;Heat Gun;250 W;750 To 800 Deg. .... Impact Pro Punch down tool w/66 & 110 blades .