-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 110W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant:
-
Supplier: Richardson RFPD
Description: 5W AC/DC-Converter 'POWERLINE' 3kV reg
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 80 to 264 volts
- Output Power: 5 watts
-
-
Supplier: Newark, An Avnet Company
Description: AC/DC TO DC 12V REGULATED POWER CONVERTER 2A
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant:
-
Supplier: SFCable.com
Description: PC1500 is a 24V AC to 12V DC regulated voltage converter that is capable of powering the large IR cameras, PTZ cameras or other devices requiring 12V DC where only 24V AC is available. This converters' small size allows it to fit
- DC Output Voltage: 12 volts
- DC Output Current: 1.5 amps
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Input Voltage: 90 to 305 volts
- Output Voltage: 35 volts
- Output Current: 3,420 milliamps
- Form Factor: Enclosed
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 6 to 14 volts
- DC Output Voltage: 0.8 to 5 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 80.0000000000003 watts
-
Supplier: Win Source Electronics
Description: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open
- Output Power: 17 watts
- Operating Temperature: -25 to 85 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056027-LNK6764V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 28W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 28.000000000000004 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056024-LNK6666V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 34 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056037-LNK6773V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 25 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to 350,000
- DC Output Power: 300 watts
- Features: AC/DC Converter, DC Power Supply
-
Supplier: Utmel Electronic Limited
Description: AC/DC Converters 700V NonIso Off Line Regltr Up to 280mA
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies Industry standard footprint Broad product range Meets EN61000-4 immunity Single and multiple outputs Wide range AC input Low profile AC to DC power supplies can be used for optimization of
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment \x96 Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Accuris
Description: Safety Requirements for Power Electronic Converter Systems and Equipment \x96 Part 2: Power Electronic Converters from 1000 V AC or 1500 V DC up to 36 kV AC. or 54 kV DC
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 28.000000000000032 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Mode PWM Controller 0V to 30V 200mA 500kHz 8-Pin PDIP Tube Product overview: TL3844P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 30 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.011 amps
- Operating Temperature: 0 C
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common
- Features: Power / Power System / Distribution Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Economy single ended 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, -40-85C 8-SOIC -40 to 85 Product overview: TL2844D-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 30 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: XP Power
Description: The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 109.99999999999986 watts
- Type: AC Power Source, DC Power Supply
- Technology: Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 18 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC AC RMS TO DC CONV 5V 8-DIP
- Input Voltage (VIN): 16.5 volts
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Allied Electronics, Inc.
Description: Vibration Test 100% Full Load Burn In Tested 3-Year Warranty Safety Standards: UL60950-1, TÜV EN60950-1 Approved Features: Output: 12 V, 12.5 A Efficiency: 83% Mean Time Before Failure: 260.8K hrs min. AC Input Voltage Range: 115/230 VAC By Switch DC Adjustment Range: ±10% by
-
Description: power, with rated system voltages from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC. This document can also be used as a reference standard for product committees producing product standards for adjustable speed electric power drive systems (PDS), standalone
-
Supplier: CSA Group
Description: power, with rated system voltages from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC. This document can also be used as a reference standard for product committees producing product standards for adjustable speed electric power drive systems (PDS), standalone
-
Supplier: XP Power
Description: 4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.76 to 2.1 amps
- DC Output Voltage: 12 volts
- DC Output Current: 1.25 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: Larson Electronics LLC
Description: Golight spotlight or Magnalight Spotlight to work from normal wall outlet and/or direct wiring to a 110 AC circuit. You can plug in the Golight 7951, Golight 7901, Golight 5149, Golight 5167, Golight 7900 and any of the magnetic Golight Strykers (Golight
-
Supplier: ROHM Semiconductor GmbH
Description: The PWM type DC/DC converter (BM2PXX4) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2PXX4 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Vibration Test 100% Full Load Burn In Tested 3-Year Warranty Safety Standards: UL60950-1, TÜV EN60950-1 Approved Features: Output: 12 V, 3 A Efficiency: 84.5% Mean Time Before Failure: 249K hrs min. AC Input Voltage Range: 88~264 VAC, 124~370 VDC DC Adjustment Range: ±10% by
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS-AWD1023S12 12W AC-DC Modular Power Supply The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS75-PMD12S 75W Isolated DC-DC Power Module The TPS75-PMD12S is a high-efficiency 75W isolated DC-DC power module from the TPS030-150W series. It is engineered to deliver robust and reliable power conversion for a wide range of industrial and communication applications (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Pullout Resistance of Roofing Fasteners Using Different Methods
To run the PAM, according to the manufacturer, one can use the supplied battery or an AC / DC converter . Therefore, to avoid this limitation, all experiments were conducted using an 110V - 12V converter.
-
electrical transformer ( Page 189 ) - offers from electrical transformer manufacturers, suppliers, exporters & wholesalers
2000W pure sine wave inverter 12v to 110v Product Features : High transform efficiency 、fast start; Pure sine wave ... [ Related Categories : Electrical Equipment & Supplies, Power Supplies, Inverters & Converters ] [ Related Keywords : sine inverter, inverter, sine wave, inverter dc to ac ] .
-
tv equipment ( Page 8 ) - offers from tv equipment manufacturers, suppliers, exporters & wholesalers
1200W 12v /24v/48v DC To AC 110v /230v Modified Sine Wave Power ... [ Related Categories : Electrical Equipment & Supplies, Power Supplies, Inverters & Converters ] .
-
Power Inverters - Power Inverters Manufacturers, Suppliers
[ Related Keywords : Low Power VSD, AC DRIVE, FREQUENCY INVERTER, FREQUENCY CONVERTER ] 1200W 12v /24v/48v DC To AC 110v /230v Modified Sine Wave Power Inverter .
-
CR4 - Thread: Domestic Low Voltage DC Supply
Interestingly, the USA has a 60Hz AC supply, the UK a 50Hz AC supply. DC even at low voltages is potentially LETHAL, be very afraid! Storage of useful quantities of DC current for domestic purposes will expose you to this danger. … produce 220v and then inverters or simply a battery charger to extract the 12v or 24v supply … Any dual system gets complicated but take a 12v LED light that has a 110v converter and wire it direct and your light is happy.
-
ccfl inverter - offers from ccfl inverter manufacturers, suppliers, exporters & wholesalers
Select to 12v , 24v, 110v , 220v, 240v AC / DC Applications large area LCD ... [ Related Categories: Electrical Equipment & Supplies, Power Supplies, Inverters & Converters ] .
-
invertors - offers from invertors manufacturers, suppliers, exporters & wholesalers
12v , 24v, 110v , 220v, 240v AC / DC Applications large area LCD ... [ Related Categories: Electrical Equipment & Supplies, Power Supplies, Inverters & Converters ] Go to Page .
-
invertor - offers from invertor manufacturers, suppliers, exporters & wholesalers
12v , 24v, 110v , 220v, 240v AC / DC Applications large area LCD ... [ Related Categories: Electrical Equipment & Supplies, Power Supplies, Inverters & Converters ] Go to Page .
-
Sell 2kw solar power inverter
Home > Selling Leads > Electrical Equipment & Supplies > Power Supplies > Inverters & Converters > Sell 2kw solar power inverter Contact Now* Send an Inquiry to this supplier. Power inverter widely use in the car/on the boat/office and home, convert 12V /24V dc power directly to 110V /220V ac power for supplying home appliance or office appliance.
-
Sell dc to ac car power inverter
Home > Selling Leads > Electrical Equipment & Supplies > Power Supplies > Inverters & Converters > Sell dc to ac car power inverter Power inverter widely use in the car/on the boat/office and home, convert 12V /24V dc power directly to 110V /220V ac power for supplying home appliance or office appliance.
Indicates content that may require registration and/or purchase.