-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 50VA, 115V / 230V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:50VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 115V / 230V, 1.5KVA; Chassis Mount Transformer Type:Encapsulated Industrial Control; Secondary Voltages:115V, 230V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hertz Operation Meets NAFTA Requirements “VCP” Types Have 3-Wire 6 Feet Cord and Plug with 3-Wire Female Outlet, "HF" Types Have Leads
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP sizes in
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. These
-
Supplier: Allied Electronics, Inc.
Description: TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US Recognized TÜV Type Approved
-
Supplier: Utmel Electronic Limited
Description: Power Transformers 12VA 115V@0.1A 230VCT@0.05A
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V or 230V, 50/60Hz. Secondary (Output) This transformer has multiple voltage windings, two 340V at 400mA, 230V at 200mA, and 200V at 200mA. Magnet Wire All units are
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 340 volts
- Standards: RoHS Compliant
-
Supplier: Airlink Transformers
Description: SU3300 - 230V Portable Tool Transformers 3000VA 110v to 230v with 13A socket Stepup transformer Converts 110v to 230v To operate 230v tools on a building site Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured
- Maximum Primary Voltage Rating: 110 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 13 amps
- Power Rating (VA): 3,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Power Rating (VA): 0.3 to 36 VA
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Audio Transformer, Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Powell Electronics, Inc.
Description: TX 115/230V 2VA 50/60HZ
- Power Rating (VA): 2 VA
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 80 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 115 and 230 Vac Rated power 3150 - 8000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 97 % Degree of protection IP 00 Isolating transformer for supply of medical rooms to: VDE 0570 Part 2-15, VDE 0100 Part 710,
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 6,300 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Parallel 115V, Series 230V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Categories: Transformers Dimension: 103.00mm Dia x 48.00mm W Current - Output (Maximum): Parallel 1.4A, Series 700mA Alternative Parts (Cross-Reference): China; Introduction Date: June 14,
- Features: Other
- Category: Signal / RF Transformer
-
Transformers - Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down -- 115
Description: XFRMR AUTO 230/115V 150VA
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 150 VA
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR LAMINATED 2.5VA TH
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 0.01 amps
- Power Rating (VA): 2.5 VA
- Features: Laminated Core, Other
-
Supplier: ODG (Origin Data Global)
Description: 1.5kV 5:4:5 Plugin-6P,13x11.5mm Pulse Transformers ROHS
- Category: Signal / RF Transformer
-
Description: PWR XFMR LAMINATED 175VA CHAS MT
- Maximum Secondary Current Rating: 1.52 amps
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers ETH1 PoE+ Magnetics 2-pair cabling @30W
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: AC
- Mounting: Chassis Mount
-
Supplier: DigiKey
Description: 300VA TOROID 0-115V 0-115V, 2 X
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 30 to 60 volts
- Maximum Secondary Current Rating: 5 amps
- Power Rating (VA): 300 VA
-
Supplier: Win Source Electronics
Description: Categories: Transformers DC Resistance (DCR): 2 Ohm Max Dimension: 0.693" L x 0.591" W (17.60mm x 15.00mm) Height - Seated (Maximum): 0.492" (12.50mm) Introduction Date: August 29, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing
- Category: Signal / RF Transformer
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Accuris
Description: Trial-Use Standard for Dielectric Test Requirements for Power Transformers for Operation at System Voltages from 115 kV Through 230 kV
-
Supplier: Tripp Lite by Eaton
Description: The IS1800HGDV Isolator® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: The IS300HGDV Isolator® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS1000HGDV Isolator® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer an electrostatic shield for noise reduction and IP20 finger-safe terminal (read more)
Browse Transformers Datasheets for Automationdirect.com -
addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and other inputs and outputs can be accommodated on request. We can manufacture up to 6kV at a few milli (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
-Friendly Transformer Premium Efficiency Transformer 5. Custom Voltage Solutions Gain More Attention Global customers require transformers designed for regional electrical standards, including 380V, 400 (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
How Does Temperature Influence the Lifespan of a Transformer? All electrical devices produce heat as an operational byproduct. In (read more)
Browse Transformers Datasheets for Triad Magnetics -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics