-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 77 amps
- Single Phase Power: 60 HP
- Control Voltage (Separate Control): 115 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 130 amps
- Single Phase Power: 50 HP
- Control Voltage (Separate Control): 115 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 12 amps
- Single Phase Power: 2 HP
- Control Voltage (Separate Control): 115 volts
- Features: AC Motor Starter
-
-
Supplier: Kollmorgen Corporation
Description: 1059 N-m (715 to 1500 oz-in) All models offer flying lead, terminal box, connector and shaft extension options 72 rpm motor speed (with 60 Hz voltage) Constant speed does not vary with load 120 volt AC models Fast starting, stopping and reversing Can be stalled
- Continuous Torque: 11.5625 to 93.75 In-lbs
- Rotor Inertia: 0.02 to 0.69 oz-in-sec²
- Shaft Speed: 72 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Kollmorgen Corporation
Description: N-cm) 72 rpm at 60 Hz, 60 rpm at 50 Hz 120 and 240 volt AC versions UL Listed and CE Certified versions UL Listed versions meet Class I, Division 1, Group D requirements UL Listed versions have a conduit connection CE Certified versions: CE 0081 Ex II 2G Ex d IIC T5 CE Certified
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
Supplier: DigiKey
Description: DC Motor Gearmotor 85 RPM 12VDC
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.4425 In-lbs
- Gearbox Ratio: 120 : 1
- Shaft Speed: 85 rpm
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600 Volt, Toggle Double-Pole AC Motor Starting Switch, Industrial Grade, Non-Grounding, Side Wired, - Black Grounding: Non-Grounding Amperage: 40 Amp Voltage: 600 Volt HP Rating: 2HP-120V 5HP-240V 10HP-480V 15HP-600V Termination: Side Actuator Material: Valox Body
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 15 HP
- Operating Temperature: -40 to 140 F
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 225,000 VA
- Output Type: AC
-
Supplier: Clark Solutions
Description: between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request. The unit is supplied with 24 Volt brushless DC motor and Variotronic speed control system.
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Macnaught USA, Inc.
Description: Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 200W / 4.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 3.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: WorldWide Electric Corporation
Description: 1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high
- Other Output Power: 0.75 HP
- Continuous Current: 10 amps
- Gearbox Efficiency: 67 %
- Shaft Speed: 1,800 rpm
-
Supplier: Radwell International
Description: SERVO MOTOR, AC MOTOR, 50/60HZ, 120VOLT, 2.5AMPS, 2000 SPEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genteq
Description: Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted,
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Features: AC Motor, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC CONTACTOR, 20 AMP, 600 VAC, 120 VOLT COIL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 20 amps
- Motor Voltage: 600 volts
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: Selectric, Inc.
Description: Amp ratings; AC3-9, AC1-20, control voltages from 24-660 volts
- Thermal Current: 9 amps
- Motor Voltage: 460 volts
- Three Phase Power Rating: 5 HP
- Number of Poles: 3
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or
- Capacity: 12,000 lbs
- Stroke: 36 inch
- Length: 96 inch
- Width: 24 inch
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor line was
-
Supplier: Radwell International
Description: STARTER, 18AMP, 120VAC, FULL VOLT, NON-REVERSING, 3POLE, 3PHASE, REPLACES AN16BN0. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Radwell International
Description: SSR, PANEL MOUNT, 120VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:40A, OPERATING VOLT MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter, DC Motor Starter
-
Supplier: ValueTronics International, Inc.
Description: The BL1350 is a 1.35 kVA ac source from Behlman. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 1350VA in a 3.5"
- Type: AC Power Source
-
Supplier: NSI Industries LLC
Description: 40 AMP AT 120/277 VOLT AC (GENERAL PURPOSE/RESISTIVE), 40 AMP AT 120 VOLT AC (TUNGSTEN), 20 AMP AT 120/277 VOLT AC (INDUCTIVE) CURRENT RATING 1000 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY), 2 HP AT
- Operating Temperature: -40 to 165 F
- Output / Interface: Current, Voltage
-
Supplier: Appleton Electric
Description: NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
- Number of Poles: 2
- NEMA Size: 3, 7, 9
- Features: AC Motor Starter
- Starter Type: Manual Starter
-
Supplier: NSI Industries LLC
Description: RATING NEMA 3R ENCLOSURE 40 AMP (GENERAL PURPOSE, NO), 30 AMP AT 120 TO 277 VOLT AC (GENERAL PURPOSE, NO/NC), 40 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO), 30 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO/NC), 30 AMP AT 120 VOLT
- Number Input Channels: 2
- Operating Temperature: -40 to 149 F
- Output / Interface: Current, Voltage
-
Supplier: Honeywell International, Inc.
Description: HEAVY DUTY, LINE VOLTAGE THERMOSTAT TYPE 3-1/8 INCH WIDTH X 1-5/8 INCH DEPTH X 5 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 19 AMP AT 277 VOLT AC, 22 AMP AT 120 VOLT AC (RESISTIVE), 16 AMP AT
- Temperature Set Point Range: 46 to 84 F
- Voltage: 120 to 240 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex, Solid State Controller, Open, 970 A, 800 Hp @ 460V AC, Input Volt.: 200...480V, Control Volt.: 100...120V AC
-
Supplier: Air Compressors Direct
Description: being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous speed
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features: -Removable
-
Supplier: Honeywell International, Inc.
Description: NON-CONDENSING HUMIDITY AQUASTAT[R] BRAND CONTACT RATING 7.4 AMP AT 120 VOLT AC/3.7 AMP AT 240 VOLT AC (FULL LOAD), 44.4 AMP AT 120 VOLT AC/22.7 AMP AT 240 VOLT AC (LOCKED ROTOR), 0.25 AMP AT 0.25 TO 12 VOLT DC DIFFERENTIAL
- Standards and Compliance: Other
-
Supplier: Classic Automation LLC
Description: 1 HP/ 0.75 KW, Input Line Voltage: 120 Volt Single Phase Output Voltage: 0 - 230 Volt 3-Phase
-
Supplier: Classic Automation LLC
Description: 0.5 HP/ 0.37 KW, Input Line Voltage: 120 Volt Single Phase Output Voltage: 0 - 230 Volt 3-Phase
-
Supplier: Allied Electronics, Inc.
Description: PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range
Find Suppliers by Category Top
Featured Products Top
-
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Coffee grinders require more than high motor speed. As coffee beans enter and pass through the grinding mechanism, changing resistance places varying loads on the motor, requiring a balance of speed, torque, compact size, and stable power output. The Power Motor PU.5421 AC universal (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Flow and sediment properties influencing erosion of fine-grained marine sediments : sea floor and laboratory experiments.
After trying and rejecting several small DC motors a 2.1 RPM, 120 volt AC gear motor was installed temporarily to operate the panel-valve.
-
Troubleshooting and Repairing Major Appliances, Third Edition > Electric Appliance and Air Conditioner Parts
• Induction three-phase AC motor , 120 volt , used in some domestic washer models.
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
Electrical power voltage levels shall be compatible with the voltage required for the process electrical loads (e.g., three-phase motors/480 volts AC, single-phase motors / 120 volt AC , PE device(s) power supply(s) input voltage/120 volt AC).
-
Kenmore gas dryer model 110.87683110 hums when the start switch is pushed. - Self Help Forums
Motor is always AC....110- 120 volts AC to the motor and it is hummmmmmmming only is a bad motor.
-
Design and construction of the advanced photon source 352-MHz rf system switching control
The motorized waveguide switches and phase shifters use 120 - volts AC for motor power; this voltage is accessed locally to each device through individual circuit breakers.
-
Kenmore dishwasher won't cycle - Self Help Forums
Normally we would access the timer and test for 110- 120 volts AC to the timer motor .
-
Kenmore 110.82872100 Spins Intermittently (repost) - Self Help Forums
Check for 110- 120 volts AC at the timer motor ( usually see 2 small black wires for the timer motor ) with a volt meter...power there but no movement/advancing = timer problem.
-
Maytag (magic chef) portable Dishwasher problems - Self Help Forums
Likely yes....but the real test is to check for 110- 120 volts AC to the timer motor , proper power there and no movement of the timer = new timer time.
-
Kenmore 110.82872100 Spins Intermittently (repost) - Self Help Forums
Check for 110- 120 volts AC at the timer motor ( usually see 2 small black wires for the timer motor ) with a volt meter...power there but no movement/advancing = timer problem.
-
Kenmore 110.82872100 Spins Intermittently (repost) [Archive] - Self Help Forums
Check for 110- 120 volts AC at the timer motor ( usually see 2 small black wires for the timer motor ) with a volt meter...power there but no movement/advancing = timer problem.
Indicates content that may require registration and/or purchase.