-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER DC BRUSHLESS SQFP48; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:-; Output Voltage:16V; Driver Case Style:QFP; No. of Pins:48Pins; Supply Voltage Min:14.5V; Supply Voltage Max:17.5V RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Unipolar Motor Driver Power MOSFET Parallel
- Operating Temperature: 150 C
- Features: Other
-
-
Description: Low-voltage single-phase brushless DC motor controller for cordless vacuum cleaners, medical sputum aspirators, and climbing equipment. DC 7.2–25 V input, square…
- Supply Voltage (DC): 7.2 to 25 volts
- Product: Motor Speed Controller
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Description: High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS 10mA SOIC-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:4.75V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5.5V; Supply Voltage Max:9V; MSL:-RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER UNIPOLAR 12SIP
- Peak Output Current: 3 amps
-
Supplier: DigiKey
Description: Motor Driver Bi-CMOS Parallel 44-SSOPK
- Maximum Output Voltage: 10 to 35 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 10 to 35 volts
- Supply Voltage (DC): 10 to 35 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Supplier: Allied Electronics, Inc.
Description: 3.25" (82.55 mm) Wide × 2.00" (50.80 mm) or Less Height Controller to Motor/Blower Cable Assembly Included Power Supply to Controller Cable Assemblies Included for the Mfr.'s Types 48132-01 and 48133-01
-
Supplier: Utmel Electronic Limited
Description: IC DC MOTOR CONTROLLER 20-PLCC
- TJ: -25 to 85 C
- Pin Count: 20 #
- Supply Voltage: 1.5 V, 5 V
- Device Type: CardBus Controller
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Geckodrive GR214V
- Operating Temperature: 70 C
-
Motion Controllers - PMIC - PMIC - Motor Drivers, Controllers - STK672-120-E -- 1103156-STK672-120-ESupplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1103156-STK672-120-E Packaging: Bulk Applications: General Purpose Technology: Power MOSFET Output Current: 3A Voltage - Load: 10 V to 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status:
- Continuous Output Current: 3 amps
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: 150 C
-
Supplier: Texas Instruments
Description: Enhanced Product Brushless DC Motor Controller 28-SOIC -55 to 125
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Supply Voltage (DC): 8 to 28 volts
- Peak Output Current: 3 amps
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Progressive Automations
Description: 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The kit comes with a 3 button remote controls (up, down and pause) and remote receiver. The kit is very small in size, easy to install and operate. The product is very popular in
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988311-V3881KZ Categories: PMIC - Motor Drivers,Controllers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
-
Supplier: Qorvo
Description: Qorvo's PAC5527 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The product integrates a
- Supply Voltage (DC): 6 to 48 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Description: IC MOTOR DRIVER UNIPOLAR 12SIP
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Other Output Power: 0.37526170777279 HP
- Continuous Current: 8 amps
- Continuous Torque: 13.4 In-lbs
- Rotor Inertia: 0.02304 oz-in-sec²
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Progressive Automations
Description: 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The control box is IP-65 which resistant to water and snow, perfect to be used outside. The kit comes with a 2 button hand remote (up and down) , remote receiver and wire harness.
-
Supplier: West Control Solutions
Description: The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The 6170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 6170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal),
- Thermal Current: 10 to 16 amps
- NEMA Size: 3
- Standard Rating: IEC Rated, NEMA Rated
-
Supplier: ODG (Origin Data Global)
Description: 11V, 1A BRUSHED DC MOTOR DRIVER
- Output Current (IOUT): 1.76 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 1.65 to 11 volts
- Features: Linear Regulator, Other
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
DOE/USDA joint project to design and manufacture prototype equipment
DC voltageis removed from all solenoid and stepper motor control lines and AC voltageis removed from the AC strip plugged into the controller Hoffman enclosure when this switch is in the OFFposition. … inputs should be plugged into the AC strip which is plugged into the Hoffman box 120V /15Aoutlet.
-
CR4 - Thread: How Do I Spin the Dish on My Time Machine
[http://www.youtube.com/watch?v=AmFxri4KQnU&feature=related] I'm guessing what I need is a DC stepper motor (24 volts?) with about 50 oz.in. of torque connected to some kind of controller ? and a power supply? 120v AC input and 24v DC output).
-
Electric Go Kart
120v on batteries would never last long enough. Most speed contolled motors are DC so look for a good used 12 or 6v car starter motor or 6v golf cart motor, and 2 6V golf cart batteries and speed controller .
-
Electric Go Kart
120v on batteries would never last long enough. Most speed contolled motors are DC so look for a good used 12 or 6v car starter motor or 6v golf cart motor, and 2 6V golf cart batteries and speed controller .
-
How to slow down a drill press? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
You could convert it to use a variable speed DC motor & controller , but it might be cheaper to buy a new drill press. I just purchased the $99 one for a 120v single to 240 3 phase conveyor.
-
US Department of Energy directions in photovoltaic power conditioner development using smart power/power integrated circuit technologies
Applications in the automotive industry and ac motor control could become significant markets for SP/PIC, and the resulting componentry could be adapted for PV applications hardware such as PCSs, charge controllers and system controllers. … back of a standard PV module, so that the module output is standard 120v , 60 Hz ac … … watt to 300 watt size) module with ac output requires no additional electrical dc BOS equipment and …
-
Experimental Research on H8 Control for Regenerative Braking of Electric Vehicle
(b) H∞ control Figure 3 Experiment Results of Regenerative Braking (Ub= 120V , i=3.43,E=110V But the steady-state error of PID controller increases when the system load torque or the battery … CONCLUSION In this paper, we have presented a H• robust controller for electric vehicle actuated by permanent magnet DC motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/77456/826649638-MIT.pdf?sequence=2
Load Controller bduction Motor Load emulator using the DC supply and inverters, the diesel generator emulation system, and a three-phase, five-wire cable that should be connected only to the 120V -/208VI three-phase .
-
Determining harmonic characteristics of typical single phase non-linear loads
The second group of loads employ phase-anglevoltage controllers in which the major loads falling in this group are heaters, light dimmers, single- phase induction motor control and small unintermptible power supply. … supply (SMPS) has a large capacitor which maintains approximately constant voltage for the DC bus in the … By varying the R,L and C circuit parameters for the 120V ,lOOW PC, I I different …
-
A controller for motor thermal aging protection based on the real-time sensing of motor operations
120V /㎲ Conventional technology for controlling motor operations, based on ploy switches and relays with mechanical contacts, does not … In conventional controllers , PTC elements referred to as poly switches are used; however, the operation time for … … this technology will be commonly applied to a wide variety of control systems that use DC motors.
Indicates content that may require registration and/or purchase.