-
Supplier: Quarktwin Technology Ltd.
Description: Unipolar Motor Driver Power MOSFET Parallel
- Operating Temperature: 150 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Driver, 2-Phase, Full / Half-Stepping, Unipolar, SIP12 46.6x25.5, 25-BLKBX Product overview: STK672-120-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems.
- Supply Voltage (DC): 42 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Controlled Rectifier, 134A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 Element, CASE T 2, SEMITOP 2, 6 PIN Product overview: SK120KQ16 from Semikron is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSH, HQFN-32; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:28V; Driver Case Style:HQFN; No. of Pins:32Pins; Supply Voltage Min:5V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, SOIC-24; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, POWERSO-20; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:4A; Output Voltage:60V; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Product Range:-RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: 36V 1ch DC Brush Motor Drivers
- Supply Voltage (DC): 36 volts
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER UNIPOLAR 12SIP
- Peak Output Current: 3 amps
-
Supplier: DigiKey
Description: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
- Maximum Output Voltage: 9 to 32 volts
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD62130AEFJ is a built-in 1 channel H bridge motor driver for DC brush motors. This driver can drive high efficiency by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BD62110JEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 500V
- Maximum Output Voltage: 500 volts
- Continuous Output Current: 2.4 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1103156-STK672-120-E Packaging: Bulk Applications: General Purpose Technology: Power MOSFET Output Current: 3A Voltage - Load: 10 V to 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status:
- Continuous Output Current: 3 amps
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 8V-18V 10HSIP
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -25 to 150 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 12V-15V 9SIP
- Continuous Output Current: 0.4 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 8V-28V 24HTSSOP
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316109-2297507 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: EMM Type: Module Package: Bulk Current - Output: 0.5A Weight: 0.98 lb (444.52 g) Voltage - Load: 500V Motor Type: AC Motor Control
- Continuous Output Current: 0.5 amps
- Supply Voltage (AC): 230 volts
- Supply Voltage (DC): 230 volts
- Operating Temperature: -25 to 70 C
-
Description: IC MOTOR DRIVER UNIPOLAR 12SIP
-
Supplier: ODG (Origin Data Global)
Description: 11V, 1A BRUSHED DC MOTOR DRIVER
- Output Current (IOUT): 1.76 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 1.65 to 11 volts
- Features: Linear Regulator, Other
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: ROHM Semiconductor GmbH
Description: BD63525AEFV series are stepper motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.5A. The
- Peak Output Current: 2.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63510AEFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A. The input
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Excellent velocity control ● Wide speed control range of 150-4500rpm ● Speed regulation:0.5%max(with respect to load ) ● RS485 multi-axis control ● Easy operation with on board potentiometer ● Speed setting via external analog or digital signals ● Strong protection ● compact size
- Rated Power: 120.00000000000001 watts
- Supply Voltage (DC): 24 volts
- Motor / System: DC Brushless Motor
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 120V LOW COST HS/LS DRIVER- D PK Product overview: UCC27282D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers
- Peak Output Current: 3.5 amps
- Supply Voltage: 5.5 to 16 volts
- Rise Time: 12 ns
- Fall Time: 10 ns
-
Supplier: Qorvo
Description: Qorvo's ACT72350 is a standalone three-phase BLDC motor driver with an Analog Front End (AFE) that allows customers to drive up to 20 S battery power with a 160 V rating. The AFE powers the system MCU while delivering up to 2 A source/-2 A sink drive capability. The overall BOM is
- Supply Voltage (DC): 160 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A Brush DC Motor 8V~40V PWM ESOP-8 Motor Driver ICs ROHS
- Operating Temperature: -40 to 85 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A3959 provides flexible PWM control of DC motors with output currents up to ±3A and operating voltages up to 50V. It features selectable current decay modes (slow, fast, mixed) and synchronous rectification for optimized performance and reduced power dissipation. * Note: If you
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Allegro MicroSystems Inc.
Description: The A3909 offers a versatile solution for driving two DC motors or a single stepper motor, with independent full-bridge control for each. Supports a wide power supply range (4V-18V) and output currents up to 1A per phase, with the option for parallel operation at higher
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
, winding design, and compatible driver solutions. Key Features 7165W Maximum Output Power 9500rpm High-Speed Operation Compact 64mm Motor Diameter Electronic Commutation for Long Lifespan Low EMI Design Short (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Select either a GFV/GFS (FR) or GN/GE type pinion shaft motor to suit your application. Slim, Universal Driver: A single compact driver supports wattages ranging from 25 to 120 W. Product Introduction Video: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
incremental encoder - offers from incremental encoder manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : servo driver , servo controller, servo motor ]. .... INCREMENTAL ENCODER SER B 24V- DC ALLEN BRADLEY 25638-420-01 0.500KVA 2400V-AC 120V -AC VOLTAGE TRANSFORMER ALLEN ...
-
FlexSEA : flexible, scalable electronics architecture for wearable robotic applications
A user-space driver needs to be written. .... 103 5 Unit tests 5.1 FlexSEA-Execute 5.1.1 Motor Half-Bridge Load test FlexSEA .... The load was a BK 8500 programmable DC load ( 120V /30A/300W) connected to phases A and B.
-
Page 8. Semiconductor parts with 722 in root number
VFM step-up DC/ DC converter. .... External Tr. driver (oscillator frequency 100kHz) Taping type T2. .... V(cbo): - 120V ; V(ceo): -120V; V(ebo): -5V; I(c): 50mA; 200mW; epitaxial planar NPN silicon .... Single-Phase Full-Wave Motor Driver for Fan Motor .
-
US Department of Energy directions in photovoltaic power conditioner development using smart power/power integrated circuit technologies
…back of a standard PV module, so that the module output is standard 120v , 60 Hz ac … watt to 300 watt size) module with ac output requires no additional electrical dc BOS equipment and .... These SP/PICs encompass a broad range of devices, performing functions such as drivers , ac/dc converters, power supplies .... The moldules have been designed primarily for ac motor speed control applications and frequency changers.
-
SiC intelligent multi module DC/DC converter system for space applications
…5759 Fax: (866) 515-6604 Email: ecilio@apei.net Website: www.apei.net Abstract—Power electronic converters are essential in every mission vehicle, with use in critical systems ranging from electric power management applications, to power distribution, to on-board servo motor /actuator drivers . .... However, true modular operation of DC /DC converters presents a set of inherent power sharing problems derived … paper will describe the design, fabrication, and testing of a complete SiC-based 120V /28V DC/DC modular…
-
Power electronics technology at the dawn of the new millenium-status and future
300/300V, internal frequency 70kHz) [29], resonant bidirectional dc-dc converter (500W, 12/48V, internal frequency 120kHz)[29], a passively clamped resonant dc link three phase inverter (5kW, 1lOV, 110kHz) [311 and a partial series resonant converter (3kW,300/ 120V , 350kHz) [30] illustrated the … and aerospace applications, as well as high-volume commercial and industrial power conversion equipment and motor drives. .... High EM fields also result in unwanted noises propagating into the driver and protection circuits.
-
Development of Plug-In Hybrid System for Midsize Car
2 An external charge system that is compatible with AC 120V /240V is installed. .... input voltage of the high voltage components connected in parallel to the battery ( DC /DC converter, air … open, a warning message is shown on the meter display to prompt the driver to close the … the same way as the base vehicle: two 3-phase inverters for two motor /generators, a DC…
-
6kw - 6kw Manufacturers, Suppliers
[ Related Keywords : servo Motor , servo, servo driver , 600w servo ]. .... 6KW 7KW 8KW 10KW 12KW 15KW 20KW DC voltage 96VDC 96VDC 96VDC 96VDC 120VDC 120VDC 220VDC Solar .... DK Series Sine Wave Inverter(FCC) AC100V~AC127V reference voltage( 120V ) .
-
Vehicle Surfaces: A Parking Lot PV Solar Energy Power Generation System
…GPS system, mobile phones or to maintain the temperature required inside the cabin, motor and air-conditioning … for busses) or on a covering blanket of flexible solar cells, that the driver would pull over … panels in open space parking lots through the use of advanced structured cabling, DC /AC voltage conversion .... (6) DC/AC inverter 120V /220V 60Hz; (7) installation battery storage system for nighttime use; (8) measurements and…
-
A comparison of converter topologies for vehicle-to-grid applications: Three-leg converter versus H-bridge converter
…because a PHEV needs not only a power converter to drive its electric motor but also a … input power from a split-phase distribution transformer that converts 13.2kV single phase to 240V/ 120V . .... Gate Drivers (dual). .... DC link capacitor .
Indicates content that may require registration and/or purchase.