-
Supplier: DigiKey
Description: 12V Voltage Input 400W Power Output Continuous Inverter, UPS 2 AC Outlets North America
- AC Output Voltage: 120 volts
- AC Input Voltage: 12 volts
- Type: DC/AC Inverter
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Power Supplies - DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 750 W Continuous Output -- 70101465Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition
-
-
Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition
-
Supplier: Nova Electric
Description: are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at
- AC Output Voltage: 120 to 208 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Allied Electronics, Inc.
Description: supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced
-
Supplier: PREMIUM S.A.
Description: polarity, maximum average power and maximum peak current. It also shuts down when the operation curve limit is exceeded for over 1 second. At Premium we offer the possibility to modify the ODS-750 DC/AC inverter to each project needs to make it the best
- DC Input Voltage: 12 to 110 volts
- AC Output Voltage: 120 to 230 volts
- AC Output Current: 10 to 16 amps
- AC Output Power: 750 VA
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: These Inverters come with high conversion efficiency and work with Input Voltage of –48V DC for Telecom and 110V DC for Railway Signaling applications. These units are designed to work in ambient temperature range of -10°C to 50°C with an effective thermal
- Type: DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Analytic Systems
Description: damage it from surges and spikes generated by switching those loads. If you power it from the same Inverter that runs a microwave and other electrical devices, similar problems occur, plus voltage dropouts from excessive loads on the inverter add to the problem. Also, most
- DC Input Voltage: 24 volts
- DC Input Current: 188 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 8.7 to 26 amps
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19"
- Type: DC/AC Inverter
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Deodhar Electro Design P. Ltd.
Description: high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19"
- Type: DC/AC Inverter
-
Supplier: CE+T Power
Description: (TSI) technology allows 3 operation modes (EPC double conversionAC to AC, ON LINE DC to AC from battery and off line by-pass to AC). The automatic bypass to AC allow easy hot plug module replacement without stopping the load giving
- DC Input Voltage: 40 to 160 volts
- DC Input Current: 40.4 to 92.6 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle
- DC Input Voltage: 12 volts
- DC Input Current: 250 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Features 350W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC350SNR medical inverter battery charger is the ideal
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Features 150W 120V Medical-Grade Mobile Power Inverter/Charger for Medical CartsThis cost-effective hospital-cart power inverter/charger for medical equipment integrates seamlessly into your existing system. The HC150SL medical inverter battery charger is the ideal
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Input Voltage: 120 volts
-
Supplier: ABSOPULSE Electronics Ltd.
Description: generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC
- DC Input Voltage: 450 to 800 volts
- DC Input Current: 1.3 amps
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 1.7 to 3.5 amps
-
Supplier: Tripp Lite by Eaton
Description: generator power. And it’s tested to meet UL (U.S.) and CSA (Canada) safety standards. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as an extended-run UPS, standalone
- DC Input Voltage: 48 volts
- DC Input Current: 56 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Radwell International
Description: DC TO AC INVERTER 48VDC 100VAC/110VAC/115VAC/120VAC 1500W TRUE SINE WAVE. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: CE+T Power
Description: Y-ONE is an upscale stand alone inverter providing a pure sine wave AC supply. It is the corner stone of an AC backup solution compatible with any kind of DC Power system. Typical applications Convenient for any Mission Critical Applications. It reveals its full worth in
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 8.75 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: CE+T Power
Description: The MEDIA 2I is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, racks-mount design ideal for low MTTR and frequently reshuffled applications.
- DC Input Voltage: 40 to 58 volts
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 to 240 volts
- AC Output Current: 100 to 140 amps
-
Supplier: Sensata Technologies
Description: The CSW Series Inverter is a pure sine wave inverter designed to be powerful, yet simple to operate. The CSW will provide you with reliable AC power for troublefree use.
- DC Input Voltage: 10.5 to 15.5 volts
- DC Input Current: 96 amps
- DC Input Power: 1,000 watts
- AC Output Voltage: 104 to 127 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today’s
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 1.68 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 90 to 130 volts
-
Supplier: Magnum Energy, Inc.
Description: The MS-PAE 120/240V Series Inverter / Charger from Magnum Energy is a pure sine wave inverter designed specifically for the most demanding renewable energy applications. The MS-PAE Series is powerful, easy-to-use, and best of all, cost effective.
- DC Input Voltage: 12 to 48 volts
- AC Output Voltage: 120 to 240 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- Type: DC/AC Inverter
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC)
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- Features: Power Factor Correction
-
Supplier: Eagle Eye Power Solutions, LLC
Description: can be used either to piggyback DC power sources or as fully integrated AC power system with built-in in and out protections. Thanks to TSI specifics it provides outstanding power conditioning and high-end availability. Benefits Permanent AC to AC
- DC Input Voltage: 40 to 58 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 104 to 140 volts
-
Supplier: LTI Power Systems, Inc.
Description: The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 800V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contractors, AC and DC Fusing, DC load break contactors,
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: Multiple units can be paralleled in grid forming mode for microgrid applications. The MPS-250 600V integrates controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC and DC fusing, DC load break contactors, and
- DC Input Voltage: 350 to 600 volts
- DC Input Current: 770 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC)
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- DC Input Power: 2,000 watts
- Features: Power Factor Correction
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Automation. Inverters are the modern way to turn direct current (DC) and turn it into alternating current (AC). So a home with solar panels on the roof, for example, is taking the DC energy those panels produce and converting that energy into the AC (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CR4 - Thread: toroid help
Power supplied from a 120v dc to ac inverter run through a diode bridge pulsing 120v dc to the toroid using approx 15 to 20 amps dc.
-
CR4 - Thread: Solar Panel Output for RV Trailer
If I put in series (or parallel ?) 6 panels rated at 18v, 5amp, 80watt together and route through a dc / ac inverter to 120v - will I have a 30amp 120v power supply for my RV? i.e. 6 panels * 5amp = 30amp?
-
CR4 - Thread: DC Motor And Generator
i agree. using 12v dc solar power to recharge ten srorage batteried connected in paralell, then convert them to run in series will produce 125v dc power. a dc to ac inverter should produce 120v ac. i don't know how efficenent it …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68068/FTL_R_1985_05.pdf?sequence=1
monitor receive power from an inverter that converts 12v DC to 120v AC .
-
Jicarilla Apache Utility Authority Renewable Energy and Energy Efficiency Strategic Planning
Such a system will have solar panels, controllers, and an inverter to convert the low voltage DC output of the solar panels to 120v AC for domestic use.
-
Improved 1kW solar inverter with wide input voltage range
In the current paper the development of a 120V -240V DC (input) to 230V AC (output)/1 kW inverter is derived, realization hints are given and the efficiency of the complete converter is compared to a conventional solution.
-
Can a SA200 be made to put out AC voltage?? run a plasma cutter??
I'm sure you could buy an inverter that would convert the ~ 120V DC output from the SA200 to ~120V AC output.
-
Sell solar charger for laptop
1 x Deep cycle battery (200Ah,12V) 1 x Battery charger controller (20A,12V) 1 x 500W DC to AC inverter (input voltage:12V/24V/48V;Output voltage:110V/ 120V /220V/230V +/-5%) Mounting rack,Switches,Cables.
-
Smart integrated power circuit technologies for photovoltaic system power conditioning applications
The basic idea is to integrate a small utility-interactive dc to ac inverter onto the back of a standard PV module, so that the module output is standard 120v , 60Hz.
-
Development of a low cost fuel cell inverter system with DSP control
The 400V DC- DC converter output is converted to 120V /240V, 60 Hz, single- phase AC by means of a PWM driven inverter stage.
Indicates content that may require registration and/or purchase.